location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108 Mbps Super G™ Wireless ADSL Modem Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG834GTBGR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router wireless router :
The long product name of NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DG834GTB - 108 Mbps Super G™ Wireless ADSL Modem Router
More>>>
NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router wireless router:
The official description of NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Connectivity
The DG834GT Super G™ 108 Mbps Wireless ADSL modem router provide continuous, untethered access to network resources and the Internet. The DG834GT allows you to share your hi-speed ADSL broadband connection wirelessly with all the desktop PC’s, laptops and games consoles in the household or small office.


New Technology - – Super G™
Featuring 802.11g and Super G™ wireless capability, the DG834GT wireless router is up to ten times faster than 802.11b wireless networking devices. This technology allows you to download large files, videoconference, distribute and play high quality digital movies, photos and stream MP3 music over extended range quicker than ever.

Security
The built-in True Firewall features Stateful Packet Inspection (SPI) and Denial of Service (DOS), which operate as your first line of attack against intruders. The DG834GT provides both WEP and WPA-PSK wireless encryption standards to protect your network from eavesdroppers and bandwidth pinchers! Content filtering lets you control access to inappropriate websites and limit usage by time of day. To be ultimately secure you can limit access to designated computers using their unique ID, called a MAC address.

Easy to Set-up & Use
The DG834GT 108 Mbps wireless router is simple to use – it plugs directly into your ADSL line, no need for a separate modem. Set-up could not be easier; NETGEAR’s Smart Wizard install assistant automatically detects and makes the best connection to your ISP (Internet Service Provider). It is also easy to change the settings of your DG834GT wireless router via a web-browser interface.

KEY FEATURES
5 in 1: Modem, router, firewall, 4-port switch & wireless access point
No need for separate modem; plugs directly into ADSL line
Easily share ADSL connection with all office or home computers
Super G™ technology - offers 108 Mbps wireless connectivity
Compatible with 802.11b & 802.11g wireless networks
True Firewall & WPA encryption protects against intruders

Short summary description NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router wireless router:
This short summary of the NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router, CCK, DBPSK, DQPSK, QPSK, NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs, WEP, WPA-PSK, Double Firewall, 0 - 40 °C, 300 g

Long summary description NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router wireless router:
This is an auto-generated long summary of NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router wireless router based on the first three specs of the first five spec groups.

NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router. Modulation: CCK, DBPSK, DQPSK, QPSK. VPN support: NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs. Security algorithms: WEP, WPA-PSK, Firewall security: Double Firewall. Weight: 300 g. Dimensions (WxDxH): 171.4 x 25.4 x 114.3 mm, Supported data transfer rates: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, and 54 Mbps Super G (auto-rate capable), Power requirements: 12 VDC, 1A

Wireless LAN features
Modulation
CCK, DBPSK, DQPSK, QPSK
Network
VPN support
NAT traversal (VPN pass-through) for IPSec, PPTP and L2TP VPNs
Security
Security algorithms
WEP, WPA-PSK
Firewall security
Double Firewall
Stateful Packet Inspection (SPI)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
300 g
Other features
Dimensions (WxDxH)
171.4 x 25.4 x 114.3 mm
I/O ports
- LAN Ports: Four (4) 10/100 Mbps auto-sensing, Auto Uplink RJ-45 ports (one Cat 5 UTP cable included), 802.11g access point and Super G -WAN Port: ADSL RJ-11, T1.413, G.DMT, G.Lite, ITUAnnex B
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, and 54 Mbps Super G (auto-rate capable)
Power requirements
12 VDC, 1A
Minimum system requirements
- ADSL Internet service - 2.4 GHz wireless optional Super G adapter or Ethernet adapter and cable for each computer -Windows 95, 98, Me, NT, 2000, XP and other operating systems running a TCP/IP network - Internet Explorer 5.0 or Netscape 4.7 or higher
Maximum data transfer rate
0.108 Gbit/s
Frequency range
2.412 - 2.472 GHz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:50:02
Uk has collected 4 expert reviews for NETGEAR 108 Mbps Super G™ Wireless ADSL Modem Router wireless router and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-10-04 00:50:01
The Netgear DG834GT is a compact and simple box that offers an ADSL modem, a router, four 10/100 BASE-T switches, a 108Mbps Super G wireless access point and a firewall all in one package. Using a chip doubler, the Netgear can effectively gain an incre...
Good Good data rate...
Bad Not the fastest overall...
Bottom line The Netgear DG834GT is a compact and simple box that offers an ADSL modem, a router, four 10/100 BASE-T switches, a 108Mbps Super G wireless access point and a firewall all in one package. Using a chip doubler, the Netgear can effectively gain an incre...
80%
devhardware.com
Updated:
2011-10-04 00:50:01
Anyone that doesn’t live in a studio flat but does have a network at home needs to think about the benefits of using wireless technology to link their computers. Some manufacturers make buying a wireless setup easy by packaging a wireless router and...
Good Easy to install/configure, 108 Mbps data transfer, 400 feet range, Inexpensive, Excellent support...
Bottom line Overall, both of these products were a pleasure to install and use; I have had no problems what so ever with the router itself, and although the particular laptop card I happened to purchase was defective, this is purely an annoying and unlikely occurr...
0%
v3.co.uk
Updated:
2011-10-04 00:50:01
Complete with ADSL modem...
80%
trustedreviews.com
Updated:
2011-10-04 00:50:02
Less than a year ago we looked at Netgear's sleek DG834G (see router group test ) and concluded that for a home or small business all-in-one communications router it delivered a fine set of features for the price. Alas, the blot on Netgear's landscape was...
Bottom line Home users and small offices looking for an out-of-the box communication solution won't go far wrong with the DG834GT. It offers a good package, although for around the same price you could go for the Billion myGuard 7500GL, which incorporates true web co...
70%