location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Wireless Digital Music Player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Digital Music Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP101FS
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name NETGEAR Wireless Digital Music Player :
The long product name of NETGEAR Wireless Digital Music Player. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Model MP101 Wireless Digital Music Player
More>>>
NETGEAR Wireless Digital Music Player:
The official description of NETGEAR Wireless Digital Music Player as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Liberate Your Digital Music and Listen Anywhere at Home
Finally, you can enjoy your digital music files together with your friends and family, in any room of your home. NETGEAR's Wireless Digital Music Player connects your existing home stereo to your home computer network so you can listen to your MP3 and Windows Media® format digital music files ­ with the great sound quality of your stereo speakers ­ wherever you like to relax and entertain. The Wireless Digital Music Player is compatible with your 802.11b or 802.11g wireless network, and it’s very simple to set up and use. Easy-to-install software automatically finds all your music files by title, artist, album, genre or playlist on any networked PC. It then collects them into one complete database so you don’t have to do the work. Sit back and put your feet up ­ remote control and a crystal clear, four-line display let you select music without even getting out of your chair. If you like, you can expand your music collection to over 400,000 songs by subscribing to RHAPSODY™ Digital Music Service (free 30-day trial included).
Everywhere You Are
Listen to your MP3s and Windows Media format digital music files in the comfort of your living room, away from your PC. With multiple NETGEAR Digital Music Players, you can enjoy music throughout your home, for “whole-home digital audio.”
Easy as 1, 2, 3
Connect the cable to your stereo, install the software on one networked PC, and you’re ready to listen! The NETGEAR Wireless Digital Music Player’s media server software automatically finds all the MP3 and Windows Media® format digital music files stored on any networked PC in your home, and the NETGEAR media server software recognizes your existing organization by title, artist, album, genre, and playlist to suit any mood. From the comfort of your couch you can use the remote to listen to your music and the RHAPSODY digital jukebox.
Crystal Clear
Hear your music at its best! Enjoy 100% digital, high-quality sound through your existing stereo, boom box, headphones, or powered speakers.
Fully Equipped
Protected with hardware-based Wired Equivalent Privacy (WEP) 64-bit & 128-bit encryption security. Remote functionality means you can easily browse and program your music from across the room without leaving the comfort of your couch. Gives you remote access to your NETGEAR Wireless Digital Music Player with PC or PDA web interface.

Short summary description NETGEAR Wireless Digital Music Player:
This short summary of the NETGEAR Wireless Digital Music Player data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Wireless Digital Music Player, 620 g

Long summary description NETGEAR Wireless Digital Music Player:
This is an auto-generated long summary of NETGEAR Wireless Digital Music Player based on the first three specs of the first five spec groups.

NETGEAR Wireless Digital Music Player. Weight: 620 g

Audio
Signal-to-Noise Ratio (SNR)
92 dB
System requirements
Minimum RAM
120 MB
Minimum processor speed
500 MHz
Minimum processor
Pentium 500 Mgz
System requirements
Minimum system requirements
2.4 GHz wireless adapter or Ethernet adapter with cable for at least one computer Windows 98, 98SE, Me, 2000 or XP Minimum Pentium 500 MHz processor, 120 MB memory and 20 MB free disk space on at least one PC Broadband Internet service (recommended)
Weight & dimensions
Weight
620 g
Other features
Minimum storage drive space
20 MB
I/O ports
RCA audio jacks,1/8" stereo mini-plug
Dimensions (WxDxH)
271 x 221 x 44 mm
Country Distributor
United Kingdom 1 distributor(s)