location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser Color Station 8600+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser Color Station 8600+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C457011BP show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser Color Station 8600+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A3 35 ppm
  • - Colour scanning
  • - Internal memory: 192 MB Built-in processor RISC 400 MHz
  • - 150 kg
Long product name Epson AcuLaser Color Station 8600+ :
The long product name of Epson AcuLaser Color Station 8600+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser Color Station 8600+
More>>>
Epson AcuLaser Color Station 8600+:
The official description of Epson AcuLaser Color Station 8600+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson AcuLaser Color Station 8600+ is the complete, centralised imaging solution for your business. While paper remains crucial for sharing business information, documents and images can be shared faster and more easily than ever as digital files. The Epson AcuLaser Color Station 8600+ provides you with the best for both formats with high quality printing, copying and scanning, in a compact, networked solution.


Key Features

- Superb 2400dpi RIT photo-like print resolution
-Print up to A3W size and up to 250g/m2 paper thickness
- Paper handling up to 1,400 sheets from 5 different sources
- Print speeds up to 35ppm mono, 8ppm colour
- First page print times of 19.6 seconds in colour and 8.3 seconds in mono
- 600dpi, 48 bit colour scanning with one-touch simplicity
- Scan to file with Epson Scan drivers fast efficient document sharing and storage
- Optional Auto Document Feeder
- Built-in 10/100 Base Tx Ethernet Print Server
- Standard USB and parallel interfaces
- Standard 192MB memory expandable to 1024MB
- Advanced job management functions Job Reprint, Job Verification, Job -- Storage, Confidential Job, Job Cancellation and collate in printer, with optional HDD
- Enhanced copy functions split/join pages and remove shadows
- Backlit LCD front panel for clear printer status and simple job management
- As easy to maintain as a mono printer
- Excellent value high quality without the traditional high cost
- Printer management password, access limitation
- Optional duplex unit
- PC & Mac compatible.

Short summary description Epson AcuLaser Color Station 8600+:
This short summary of the Epson AcuLaser Color Station 8600+ data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser Color Station 8600+, Laser, Colour printing, 600 x 600 DPI, Colour scanning, A3

Long summary description Epson AcuLaser Color Station 8600+:
This is an auto-generated long summary of Epson AcuLaser Color Station 8600+ based on the first three specs of the first five spec groups.

Epson AcuLaser Color Station 8600+. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Scanning: Colour scanning. Maximum ISO A-series paper size: A3

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Warm-up time
330 s
Time to first page (black, normal)
8.3 s
Time to first page (colour, normal)
19.6 s
Copying
Copying *
No
Maximum copy speed (black, A4)
35 cpm
Maximum copy speed (colour, A4)
8 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
6
Country of origin
Japan
Input & output capacity
Maximum input capacity
1400 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Performance
Internal memory *
192 MB
Built-in processor
Yes
Processor family
RISC
Processor frequency
400 MHz
Sound pressure level (printing)
55 dB
Design
Market positioning *
Business
Power
Power consumption (average operating)
1200 W
Power consumption (standby)
240 W
Weight & dimensions
Weight
150 kg
Packaging data
Package width
880 mm
Package depth
1385 mm
Package height
1330 mm
Package weight
250 kg
Quantity per pack
1 pc(s)
Logistics data
Products per pallet
1 pc(s)
Other features
I/O ports
- Epson Type-B Interface Slot Ethernet 10/100 - USB 1.1 - IEEE-1284 (Bi-Directional Parallel Interface)
Dimensions (WxDxH)
656 x 920 x 1161 mm
Power supply type
220~240V @ 5A 50-60Hz (±3Hz)
Media types supported
Transparencies, envelopes, plain paper, labels, recycled paper
Maximum internal memory
1.02 TB
Compatible operating systems
- Mac OS Classic 8.1, Mac OS X - Microsoft Windows XP, Windows 2000, Windows NT 4.0, Windows Me, Windows 98, Windows 95
All-in-one functions
Scan
Colour all-in-one functions
Print, Scan
Brand Image Product code Product Stock Price from
Epson Stylus Photo PX650 Epson Stylus Photo PX650
(show image)
C11CA51302 Epson Stylus Photo PX650 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus SX415 Epson Stylus SX415
(show image)
C11CA44312 Epson Stylus SX415 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)