location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts KVM Switch cable, PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Switch cable, PS/2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS23N1THIN6
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts KVM Switch cable, PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Black
Warranty: 5 year
Long product name Neomounts KVM Switch cable, PS/2 :
The long product name of Neomounts KVM Switch cable, PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

This ultra-thin 2 meter KVM switch cable, PS23N1THIN6, combine separate keyboard, monitor, and mouse in to one cable split apart at each end.
More>>>
Neomounts KVM Switch cable, PS/2:
The official description of Neomounts KVM Switch cable, PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar Universal 3-in-1 KVM Switch Cables are designed to be the highest quality tangle-free KVM switch cables available. This cable is compatible for the NewStar KVM Switch. Keyboardconnection M/M, mouse M/M, monitor M/F.

This cables combine separate keyboard, monitor, and mouse in to one cable split apart at each end. This design makes him inherently tangle-free and easier to manage since the total cable count is reduced to 1/3.

The VGA Video section of the cable is coaxial eliminating picture "ghosting" and fuzzy images, and using ferrite cores near the connector ends provides superior EMI interference protection.

Short summary description Neomounts KVM Switch cable, PS/2:
This short summary of the Neomounts KVM Switch cable, PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts KVM Switch cable, PS/2, 2 m, PS/2, PS/2, VGA, Black, VGA, PS/2

Long summary description Neomounts KVM Switch cable, PS/2:
This is an auto-generated long summary of Neomounts KVM Switch cable, PS/2 based on the first three specs of the first five spec groups.

Neomounts KVM Switch cable, PS/2. Cable length: 2 m, Keyboard port type: PS/2, Mouse port type: PS/2. Connector(s): VGA, PS/2

Performance
Product colour
Black
Cable length *
2 m
Keyboard port type *
PS/2
Performance
Mouse port type *
PS/2
Video port type *
VGA
Other features
Connector(s)
VGA, PS/2
Brand Image Product code Product Stock Price from
Neomounts KVM Switch cable, PS/2 Neomounts KVM Switch cable, PS/2
(show image)
SVPS23N1-6 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 50 ft 3-in-1 Universal Ultra Thin PS/2 KVM Switch Cable StarTech.com 50 ft 3-in-1 Universal Ultra Thin PS/2 KVM Switch Cable
(show image)
PS23N1THIN50 50 ft 3-in-1 Universal Ultra Thin PS/2 KVM Switch Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 25 ft. PS/2 Ultra-Thin 3-in-1 KVM cable Black 7.62 m StarTech.com 25 ft. PS/2 Ultra-Thin 3-in-1 KVM cable Black 7.62 m
(show image)
PS23N1THIN25 25 ft. PS/2 Ultra-Thin 3-in-1 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM Switch cable, PS/2 Neomounts KVM Switch cable, PS/2
(show image)
PS23N1THIN25 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM Switch cable, PS/2 Neomounts KVM Switch cable, PS/2
(show image)
PS23N1THIN15 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts 10 ft 3-in-1 Universal PS/2 KVM Cable Neomounts 10 ft 3-in-1 Universal PS/2 KVM Cable
(show image)
SVPS23N1_10 10 ft 3-in-1 Universal PS/2 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)