location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Switch 8-port, PS/2, USB & serial, OSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS831D-USB
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2
  • - 2048 x 1536 pixels
Warranty: 3 year
Long product name Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD :
The long product name of Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KVM Switch 8-port, PS/2, USB & serial, OSD
More>>>
Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD:
The official description of Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar KVM Switch allows you to control 8 PC's/servers from one console. The NewStar models are designed to be the most compatible, reliable, and affordable single or multi-user KVM switches available.

Connected systems are quickly switched between using fast-switch buttons, Hot Key commands or OSD (On Screen Display).

Its low cost, super small size, and high 1920x1440 maximum resolution display capability makes NewStar switches perfect for any application where reliability, compatibility, and faultless operation are important.

Short summary description Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD:
This short summary of the Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD, 2048 x 1536 pixels, Grey

Long summary description Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD:
This is an auto-generated long summary of Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD based on the first three specs of the first five spec groups.

Neomounts KVM Switch 8-port, PS/2, USB & serial, OSD. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. Product colour: Grey. Connectivity technology: Wired

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Performance
Maximum resolution *
2048 x 1536 pixels
Video bandwidth
400 Hz
Design
Product colour *
Grey
Other features
Connectivity technology
Wired
Ports quantity
8