location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery Filing Labels, Wide

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Filing Labels, Wide
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L4760-100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182036891
Category:
Print your own professional looking labels!
Printer Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:54:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery Filing Labels, Wide
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - A4
  • - Rounded rectangle White
  • - Material: Paper
  • - Print technology: Laser/Inkjet
  • - Adhesive type: Permanent
  • - Labels per pack: 700 pc(s)
Long product name Avery Filing Labels, Wide :
The long product name of Avery Filing Labels, Wide. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

192 x 38 mm, 700 pcs, A4, white
More>>>
Short summary description Avery Filing Labels, Wide:
This short summary of the Avery Filing Labels, Wide data-sheet is auto-generated and uses the product title and the first six key specs.

Avery Filing Labels, Wide, White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description Avery Filing Labels, Wide:
This is an auto-generated long summary of Avery Filing Labels, Wide based on the first three specs of the first five spec groups.

Avery Filing Labels, Wide. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Doesn't contain: Chlorine, PVC. Label width: 3.8 cm, Label height: 19.2 cm. Labels per pack: 700 pc(s), Media sheets per package: 100 sheets

Brand Image Product code Product Stock Price from
Avery

Avery L4760-25 printer label White
(show image)
L4760-25 L4760-25 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Inkjet Addressing Labels
(show image)
J8169-100 Inkjet Addressing Labels 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery AB1800 printer label White Self-adhesive printer label
(show image)
AB1800 AB1800 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Border Binder Labels, Blue 192 x 38mm (140)
(show image)
L4763-20 Border Binder Labels, Blue 192 x 38mm (140) 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L4784-20 printer label White Self-adhesive printer label
(show image)
L4784-20 L4784-20 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7363P-25 printer label Pink Self-adhesive printer label
(show image)
L7363P-25 L7363P-25 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery J8871-5 printer label White
(show image)
J8871-5 J8871-5 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7087-10 printer label White Self-adhesive printer label
(show image)
L7087-10 L7087-10 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7435-25 printer label White Non-adhesive printer label
(show image)
L7435-25 L7435-25 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery T1516-500 printer label White Self-adhesive printer label
(show image)
T1516-500 T1516-500 0.00
(excl. VAT)
0 (incl. VAT)