location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery T1516-500 printer label White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1516-500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T1516-500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3266557915168
Category:
Print your own professional looking labels!
Printer Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery T1516-500 printer label White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - Rectangle White
  • - Material: Paper
  • - Adhesive type: Permanent
  • - Labels per pack: 6000 pc(s)
More>>>
Short summary description Avery T1516-500 printer label White Self-adhesive printer label:
This short summary of the Avery T1516-500 printer label White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

Avery T1516-500, White, Self-adhesive printer label, Paper, Permanent, Rectangle, 8.9 cm

Long summary description Avery T1516-500 printer label White Self-adhesive printer label:
This is an auto-generated long summary of Avery T1516-500 printer label White Self-adhesive printer label based on the first three specs of the first five spec groups.

Avery T1516-500. Product colour: White, Label type: Self-adhesive printer label, Material: Paper. Label width: 8.9 cm, Label height: 2.34 cm, Dimensions (WxDxH): 89 x 23.4. Labels per pack: 6000 pc(s), Media sheets per package: 500 sheets, Labels per sheet: 12 pc(s)

Brand Image Product code Product Stock Price from
Avery

Avery Coloured Mini Labels, Yellow
(show image)
L6041-20 Coloured Mini Labels, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Inkjet Addressing Labels
(show image)
J8169-100 Inkjet Addressing Labels 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Inkjet Addressing Labels
(show image)
J8173-100 Inkjet Addressing Labels 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Mini Address Labels, Laser, permanent, 38.1 x 21.2 mm
(show image)
L7651-250 Mini Address Labels, Laser, permanent, 38.1 x 21.2 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery DVD Labels Super Size, 117 mm for Laser & Inkjet Printers
(show image)
L7860-20 DVD Labels Super Size, 117 mm for Laser & Inkjet Printers 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery L7651Y-100 printer label Yellow Self-adhesive printer label
(show image)
L7651Y-100 L7651Y-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Labels, round, neon yellow, Laser, removable, Ø 63.5 mm
(show image)
L7670Y-25 Labels, round, neon yellow, Laser, removable, Ø 63.5 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery High Visibility Neon Labels, Yellow
(show image)
L7263Y-25 High Visibility Neon Labels, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Yellow Heavy Duty Laser Labels, 210 x 297 mm
(show image)
L6111-20 Yellow Heavy Duty Laser Labels, 210 x 297 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Yellow Heavy Duty Laser Labels, 63,5 x 29,6 mm
(show image)
L6105-20 Yellow Heavy Duty Laser Labels, 63,5 x 29,6 mm 0.00
(excl. VAT)
0 (incl. VAT)