location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 51320085 hole punch 40 sheets Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51320085
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51320085 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432316793
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 51320085 hole punch 40 sheets Grey :
The long product name of Leitz 51320085 hole punch 40 sheets Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Esselte 51320085 Leitz 5132 4 Hole Punch Grey 40 Sheets
More>>>
Short summary description Leitz 51320085 hole punch 40 sheets Grey:
This short summary of the Leitz 51320085 hole punch 40 sheets Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 51320085, 40 sheets, Grey, Aluminium, Plastic, 8 cm, A4, A5, A6, Folio, US Quart, 1.94 kg

Long summary description Leitz 51320085 hole punch 40 sheets Grey:
This is an auto-generated long summary of Leitz 51320085 hole punch 40 sheets Grey based on the first three specs of the first five spec groups.

Leitz 51320085. Punch capacity: 40 sheets, Product colour: Grey, Material: Aluminium, Plastic. Weight: 1.94 kg. Dimensions (WxDxH): 164 x 87 x 275 mm

Features
Punch capacity
40 sheets
Product colour
Grey
Material
Aluminium, Plastic
Punch holes quantity
4
Punch distance
8 cm
Format
A4, A5, A6, Folio, US Quart
Weight & dimensions
Weight
1.94 kg
Other features
Dimensions (WxDxH)
164 x 87 x 275 mm
Packaging content
Quantity
1
Brand Image Product code Product Stock Price from
Leitz NeXXt Series Metal Office hole punch 30 sheets Green Leitz NeXXt Series Metal Office hole punch 30 sheets Green
(show image)
50080050 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt Series Metal Office hole punch 30 sheets Blue Leitz NeXXt Series Metal Office hole punch 30 sheets Blue
(show image)
50080030 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt Series Metal Office hole punch 30 sheets Red Leitz NeXXt Series Metal Office hole punch 30 sheets Red
(show image)
50080020 NeXXt Series Metal Office Hole Punch 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 51820184 hole punch 250 sheets Silver Leitz 51820184 hole punch 250 sheets Silver
(show image)
51820184 51820184 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 30 sheets Red Leitz NeXXt hole punch 30 sheets Red
(show image)
50080025 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)