Leitz logo

Leitz 180° Active Prestige ring binder A4 Blue

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81602
Info modified on:
11 Oct 2018, 14:11:43
Short summary description Leitz 180° Active Prestige ring binder A4 Blue:

Leitz 180° Active Prestige, A4, Polyfoam, Blue, 350 sheets, 80 g/m², 5 cm

Long summary description Leitz 180° Active Prestige ring binder A4 Blue:

Leitz 180° Active Prestige. Format: A4, Material: Polyfoam, Product colour: Blue. Width: 65 mm, Depth: 318 mm, Height: 308 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.