Plextor logo

Plextor Internal Serial ATA DVD±R Recorder, PX-716SA optical disc drive White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17118
Info modified on:
07 Mar 2024, 15:34:52
Long product name Plextor Internal Serial ATA DVD±R Recorder, PX-716SA optical disc drive White:

PX-716SA Internal Serial ATA DVD±R Recorder, Int Retail

Short summary description Plextor Internal Serial ATA DVD±R Recorder, PX-716SA optical disc drive White:

Plextor Internal Serial ATA DVD±R Recorder, PX-716SA, White, Tray, 8 MB, 66 MB/s, 60000 h, 48x

Long summary description Plextor Internal Serial ATA DVD±R Recorder, PX-716SA optical disc drive White:

Plextor Internal Serial ATA DVD±R Recorder, PX-716SA. Product colour: White, Disc loading type: Tray. Drive device, buffer size: 8 MB, Burst transfer rate: 66 MB/s, Mean time between failures (MTBF): 60000 h. CD write speed: 48x, CD rewrite speed: 24x. CD read speed: 48x. DVD drive average random access time: 150 ms, Access time: 100 ms

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.