location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmaster monitor arm - desk 142

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmaster monitor arm - desk 142
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57.142 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410571429 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Dataflex 57.142 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex Viewmaster monitor arm - desk 142
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dynamic height adjustment range of 305 mm (12,0")
  • - Independent depth adjustment
  • - Partly integrated or concealed cable management
  • - Main components made of aluminium
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Monitor: tilt +90°/-90°, swivel +90°/-90°, rotate +90°/-90°
  • - Arm: swivel 360°
  • - Weight capacity min. 2,3 - max. 6,8 kg (5,1 - 15 lb) per monitor
  • - Comes with a desk clamp mount and bolt-through desk mount
  • - Suitable for a desktop thickness of 5 up to 55 (0,2" - 2,2") (clamp) or 70 mm (2,8") (bolt through)
  • - Monitor size limit: height 886 mm (34,9")
  • - Built-in SUSPA® gas spring
  • - Listed weight capacity will vary when mounting monitors that are deeper than 25 mm (1,0") or have an off-centre VESA mount position
Warranty: 5 Years
Long product name Dataflex Viewmaster monitor arm - desk 142 :
The long product name of Dataflex Viewmaster monitor arm - desk 142. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmaster monitor arm - desk 142
More>>>
Dataflex Viewmaster monitor arm - desk 142:
The official description of Dataflex Viewmaster monitor arm - desk 142 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dynamic height adjustment and independent depth adjustment let each user find their own optimal ergonomic position. A high-end design for lighter monitors, that guides cables along the arm's extensions to create a tidy, professional impression.

Short summary description Dataflex Viewmaster monitor arm - desk 142:
This short summary of the Dataflex Viewmaster monitor arm - desk 142 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmaster monitor arm - desk 142, Clamp/Bolt-through, 6.8 kg, 88.7 cm (34.9"), 100 x 100 mm, Height adjustment, Silver

Long summary description Dataflex Viewmaster monitor arm - desk 142:
This is an auto-generated long summary of Dataflex Viewmaster monitor arm - desk 142 based on the first three specs of the first five spec groups.

Dataflex Viewmaster monitor arm - desk 142. Mounting: Clamp/Bolt-through, Maximum weight capacity: 6.8 kg, Maximum screen size: 88.7 cm (34.9"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -90 - 90°. Product colour: Silver

Brand Image Product code Product Stock Price from
Dataflex Viewmaster monitor arm - desk 162 Dataflex Viewmaster monitor arm - desk 162
(show image)
57.162 Viewmaster monitor arm - desk 162 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - rail 102 Dataflex Viewmaster monitor arm - rail 102
(show image)
57.102 Viewmaster monitor arm - rail 102 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite monitor arm - desk 143 Dataflex Viewlite monitor arm - desk 143
(show image)
58.143 Viewlite monitor arm - desk 143 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite monitor arm - desk 123 Dataflex Viewlite monitor arm - desk 123
(show image)
58.123 Viewlite monitor arm - desk 123 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite plus monitor arm - desk 623 Dataflex Viewlite plus monitor arm - desk 623
(show image)
58.623 Viewlite plus monitor arm - desk 623 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite plus monitor arm - desk 622 Dataflex Viewlite plus monitor arm - desk 622
(show image)
58.622 Viewlite plus monitor arm - desk 622 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - desk 152 Dataflex Viewmaster monitor arm - desk 152
(show image)
57.152 Viewmaster monitor arm - desk 152 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - desk 182 Dataflex Viewmaster monitor arm - desk 182
(show image)
57.182 Viewmaster monitor arm - desk 182 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - desk 592 Dataflex Viewmaster monitor arm - desk 592
(show image)
57.592 Viewmaster monitor arm - desk 592 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - desk 582 Dataflex Viewmaster monitor arm - desk 582
(show image)
57.582 Viewmaster monitor arm - desk 582 0.00
(excl. VAT)
0 (incl. VAT)