location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmaster monitor arm - rail 102

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmaster monitor arm - rail 102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57.102
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewmaster monitor arm - rail 102
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 6.8 kg
  • - Minimum screen size: 61 cm (24") Maximum screen size: 61 cm (24")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Cable management
  • - Silver
Long product name Dataflex Viewmaster monitor arm - rail 102 :
The long product name of Dataflex Viewmaster monitor arm - rail 102. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmaster monitor arm - rail 102, silver
More>>>
Dataflex Viewmaster monitor arm - rail 102:
The official description of Dataflex Viewmaster monitor arm - rail 102 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A high-end design that mounts lighter monitors to a slat rail or toolbar. The clamping mechanism can be tightened or loosened simply by adjusting a screw on top. Tilt, swivel, rotate and smoothly adjust your monitor in height using just your fingertips to set it into an ergonomic position.

- Dynamic height adjustment range of 305 mm
- Dependent depth adjustment
- Partly integrated or concealed cable management
- Main components made of aluminium
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Rotate +90°/-90°, tilt +90°/-90°, swivel 360°
- Weight capacity min. 2,3 - max. 6,8 kg per monitor
- Comes with a rail mount
- Protective nylon surface on mount ensures smooth sliding
- Mount fitted with hardened steel clamping brackets
- Built-in SUSPA® gas spring

Short summary description Dataflex Viewmaster monitor arm - rail 102:
This short summary of the Dataflex Viewmaster monitor arm - rail 102 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmaster monitor arm - rail 102, 6.8 kg, 61 cm (24"), 61 cm (24"), 100 x 100 mm, Height adjustment, Silver

Long summary description Dataflex Viewmaster monitor arm - rail 102:
This is an auto-generated long summary of Dataflex Viewmaster monitor arm - rail 102 based on the first three specs of the first five spec groups.

Dataflex Viewmaster monitor arm - rail 102. Maximum weight capacity: 6.8 kg, Minimum screen size: 61 cm (24"), Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -90 - 90°. Product colour: Silver

Mounting
Minimum screen size *
61 cm (24")
Maximum weight capacity *
6.8 kg
Maximum screen size *
61 cm (24")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Height adjustment range
0 - 310 mm
Tilt angle range
-90 - 90°
Ergonomics
Angle of rotation
180°
Cable management
Yes
Design
Product colour *
Silver
Weight & dimensions
Package width
465 mm
Package depth
135 mm
Package height
120 mm
Package weight
2.55 kg
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Viewmaster monitor arm - desk 162 Dataflex Viewmaster monitor arm - desk 162
(show image)
57.162 Viewmaster monitor arm - desk 162 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - desk 142 Dataflex Viewmaster monitor arm - desk 142
(show image)
57.142 Viewmaster monitor arm - desk 142 0.00
(excl. VAT)
0 (incl. VAT)