location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta V346 Single-use battery Silver-Oxide (S)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V346
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00346 101 111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3662781019120 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 09:53:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta V346 Single-use battery Silver-Oxide (S)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Silver-Oxide (S)
  • - 1.55 V 10 mAh
  • - 1 pc(s)
Long product name Varta V346 Single-use battery Silver-Oxide (S) :
The long product name of Varta V346 Single-use battery Silver-Oxide (S). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V346 Silver 1.55V Battery, 10mAh
More>>>
Varta V346 Single-use battery Silver-Oxide (S):
The official description of Varta V346 Single-use battery Silver-Oxide (S) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Covers the complete range of button cells for all kinds of watches.
- Products distinguished by high quality and reliability.
- Packed in the proven j-pack; optimised for the battery replacement in workshops.

Short summary description Varta V346 Single-use battery Silver-Oxide (S):
This short summary of the Varta V346 Single-use battery Silver-Oxide (S) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta V346, Single-use battery, Silver-Oxide (S), 1.55 V, 1 pc(s), 10 mAh, Silver

Long summary description Varta V346 Single-use battery Silver-Oxide (S):
This is an auto-generated long summary of Varta V346 Single-use battery Silver-Oxide (S) based on the first three specs of the first five spec groups.

Varta V346. Battery type: Single-use battery, Battery technology: Silver-Oxide (S), Battery voltage: 1.55 V. Height: 1.29 mm, Diameter: 7.9 mm, Weight: 0.3 g. Battery form factor: Button/coin

Battery
Battery type *
Single-use battery
Battery technology *
Silver-Oxide (S)
Battery voltage *
1.55 V
Battery capacity
10 mAh
Product colour
Silver
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
1.29 mm
Diameter
7.9 mm
Weight
0.3 g
Other features
Battery form factor
Button/coin
Brand Image Product code Product Stock Price from
Varta -4922/1 Varta -4922/1
(show image)
04922 121 411 -4922/1 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2320 Varta -CR2320
(show image)
06320 101 401 -CR2320 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CRP2 Varta -CRP2
(show image)
06204 301 401 -CRP2 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S) Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S)
(show image)
04075 101 401 1x 1.55V V 76 PX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)