Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
330258
Info modified on:
12 Mar 2024, 11:37:37
Long product name Varta -4922/1:

Battery alkaline LR22 9 V High Energy 1-blister

Varta -4922/1:

HIGH ENERGY 9V Bloc
Unbeatable performance for energy-intensive applications

- Powerful energy for power-hungry devices, e.g. smoke detector, toys, measurement devices etc.
- Clear communication of recommended use by way of pictograms

Short summary description Varta -4922/1:

Varta -4922/1, Single-use battery, 9V, Alkaline, 9 V, 1 pc(s), Blue, Gold

Long summary description Varta -4922/1:

Varta -4922/1. Battery type: Single-use battery, Battery size(s): 9V, Battery technology: Alkaline. Height: 48.5 mm, Weight: 46 g. Package width: 80 mm, Package depth: 19 mm, Package height: 120 mm. Products per master (outer) case: 50 pc(s). Battery form factor: Prismatic, Shape: Rectangle

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.