location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit cable eater ø15 mm/3 m & hand tool 733

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable eater ø15 mm/3 m & hand tool 733
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33.733 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410337339 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 14:42:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dataflex Addit cable eater ø15 mm/3 m & hand tool 733 :
The long product name of Dataflex Addit cable eater ø15 mm/3 m & hand tool 733. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit cable eater ø15 mm/3 m & hand tool 733, black
More>>>
Dataflex Addit cable eater ø15 mm/3 m & hand tool 733:
The official description of Dataflex Addit cable eater ø15 mm/3 m & hand tool 733 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A great way to tidy up signal and power cables. Simply bundle the cables together with your hand, apply the cable eater's hand tool and feed the cables through the cable eater. Comes with 1 hand tool.

- Saves time and aggravation
- Easy to apply with the included hand tool
- Cable eater including hand tool, packed together
- Dimensions (ø x l): 15 mm x 3 m
- Suitable for 3 cables of 7 mm thickness

Short summary description Dataflex Addit cable eater ø15 mm/3 m & hand tool 733:
This short summary of the Dataflex Addit cable eater ø15 mm/3 m & hand tool 733 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit cable eater ø15 mm/3 m & hand tool 733, Black, 1 pc(s), 15 mm

Long summary description Dataflex Addit cable eater ø15 mm/3 m & hand tool 733:
This is an auto-generated long summary of Dataflex Addit cable eater ø15 mm/3 m & hand tool 733 based on the first three specs of the first five spec groups.

Dataflex Addit cable eater ø15 mm/3 m & hand tool 733. Product colour: Black, Quantity per pack: 1 pc(s). Width: 15 mm

Features
Product colour *
Black
Quantity per pack
1 pc(s)
Weight & dimensions
Width
15 mm
Brand Image Product code Product Stock Price from
Dataflex Addit cable worm 127 cm 210 Dataflex Addit cable worm 127 cm 210
(show image)
34.210 Addit cable worm 127 cm 210 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable eater ø15 mm/3 m & hand tool 732 Dataflex Addit cable eater ø15 mm/3 m & hand tool 732
(show image)
33.732 Addit cable eater ø15 mm/3 m & hand tool 732 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable eater ø15 mm/3 m & hand tool 731 Dataflex Addit cable eater ø15 mm/3 m & hand tool 731
(show image)
33.731 Addit cable eater ø15 mm/3 m & hand tool 731 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable spiral 250 Dataflex Addit cable spiral 250
(show image)
33.250 Addit cable spiral 250 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable worm 82 cm 200 Dataflex Addit cable worm 82 cm 200
(show image)
34.200 Addit cable worm 82 cm 200 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 300 cm 303 Dataflex Addit cable protector 300 cm 303
(show image)
31.303 Addit cable protector 300 cm 303 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 150 cm 153 Dataflex Addit cable protector 150 cm 153
(show image)
31.153 Addit cable protector 150 cm 153 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 150 cm 150 Dataflex Addit cable protector 150 cm 150
(show image)
31.150 Addit cable protector 150 cm 150 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 300 cm 300 Dataflex Addit cable protector 300 cm 300
(show image)
31.300 Addit cable protector 300 cm 300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)