location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups U XN2501 Fully-auto Capsule coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U XN2501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN2501 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210101930526 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:37:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups U XN2501 Fully-auto Capsule coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Capsule coffee machine 0.7 L
  • - Coffee capsule
  • - 19 bar
  • - Espresso making
  • - 1260 W
  • - Cream
Long product name Krups U XN2501 Fully-auto Capsule coffee machine 0.7 L :
The long product name of Krups U XN2501 Fully-auto Capsule coffee machine 0.7 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.7L, 19 Bar
More>>>
Krups U XN2501 Fully-auto Capsule coffee machine 0.7 L:
The official description of Krups U XN2501 Fully-auto Capsule coffee machine 0.7 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fits in every cup sizes
Easy to use U Nespresso machine fits in every cup sizes (3 high positions).

Thermoblock technology
The Thermoblock Technology makes the heating process and the water circulation quicker.

No programming is needed
No programming is needed, select the button according to the volume of coffee you want.

Automatic ejection
The automatic ejection allows an easy cleaning.

Short summary description Krups U XN2501 Fully-auto Capsule coffee machine 0.7 L:
This short summary of the Krups U XN2501 Fully-auto Capsule coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups U XN2501, Capsule coffee machine, 0.7 L, Coffee capsule, 1260 W, Cream

Long summary description Krups U XN2501 Fully-auto Capsule coffee machine 0.7 L:
This is an auto-generated long summary of Krups U XN2501 Fully-auto Capsule coffee machine 0.7 L based on the first three specs of the first five spec groups.

Krups U XN2501. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1260 W. Product colour: Cream

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Nespresso
Reservoir for brewed coffee *
Cup
Maximum operating pressure
19 bar
Built-in grinder *
No
Number of spouts
1
Heating system
Thermoblock
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
0.7 L
Coffee input type *
Coffee capsule
Brand compatibility
Nespresso
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Ristretto making
Yes
Ergonomics
Built-in display *
No
Used capsules container capacity
14 pc(s)
Removable water tank
Yes
Product colour *
Cream
Removable drip tray
Yes
Standby function
Yes
Cord storage
Yes
Ergonomics
Cup holder
Yes
Power
Power *
1260 W
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
115 mm
Depth
369 mm
Height
251 mm
Weight
3 kg
Packaging data
Quantity per pack
2 pc(s)
Package width
393 mm
Package depth
386 mm
Package height
332 mm
Package weight
7.2 kg
Package weight
7.2 kg
Logistics data
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
179.4 cm
Pallet gross weight
216 kg
Master (outer) cases per pallet
60 pc(s)
Products per master (outer) case
2 pc(s)
Brand Image Product code Product Stock Price from
Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L
(show image)
YY2561FD Prodigio & Milk XN411T10
Krups F30908 Drip coffee maker 1.25 L Krups F30908 Drip coffee maker 1.25 L
(show image)
F3090810 F30908
Country Distributor
Deutschland 1 distributor(s)