location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA 12889 printer label White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12889
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12889
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705128896
Category:
Print your own professional looking labels!
Printer Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HERMA 12889 printer label White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-adhesive printer label
  • - A4
  • - Rectangle White
  • - Material: Paper
  • - Print technology: Laser/Inkjet
  • - Labels per pack: 2100 pc(s)
More>>>
Short summary description HERMA 12889 printer label White Self-adhesive printer label:
This short summary of the HERMA 12889 printer label White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA 12889, White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Matte

Long summary description HERMA 12889 printer label White Self-adhesive printer label:
This is an auto-generated long summary of HERMA 12889 printer label White Self-adhesive printer label based on the first three specs of the first five spec groups.

HERMA 12889. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Label width: 7 cm, Label height: 4.23 cm. Labels per pack: 2100 pc(s), Media sheets per package: 100 sheets. Country of origin: Germany

Brand Image Product code Product Stock Price from
HERMA

HERMA 12888 printer label White Self-adhesive printer label
(show image)
12888 12888 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12887 printer label White Self-adhesive printer label
(show image)
12887 12887 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12892 printer label White Self-adhesive printer label
(show image)
12892 12892 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12891 printer label White Self-adhesive printer label
(show image)
12891 12891 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12894 printer label White Self-adhesive printer label
(show image)
12894 12894 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels Premium A4 83.8x50.8 mm white paper matt 250 pcs.
(show image)
5028 Labels Premium A4 83.8x50.8 mm white paper matt 250 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels Premium A4 70x37 mm white paper matt 240 pcs.
(show image)
8644 Labels Premium A4 70x37 mm white paper matt 240 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels Premium A4 70x42.3 mm white paper matt 210 pcs.
(show image)
8634 Labels Premium A4 70x42.3 mm white paper matt 210 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels Premium A4 105x148 mm white paper matt 40 pcs.
(show image)
8630 Labels Premium A4 105x148 mm white paper matt 40 pcs. 0.00
(excl. VAT)
0 (incl. VAT)