location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA Labels Premium A4 70x42.3 mm white paper matt 210 pcs.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Labels Premium A4 70x42.3 mm white paper matt 210 pcs.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8634
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705086349
Category:
Print your own professional looking labels!
Printer Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:51:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HERMA Labels Premium A4 70x42.3 mm white paper matt 210 pcs.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Guaranteed not to jam: The German technical standards monitoring agency TÜV Süd confirms trouble-free printing on all laser an dinkjet printers
  • - Particularly fast and secure adhesion, even on cool and damp surfaces
  • - Brilliant, razor-sharp print-outs thanks to extremely high whiteness
Long product name HERMA Labels Premium A4 70x42.3 mm white paper matt 210 pcs. :
The long product name of HERMA Labels Premium A4 70x42.3 mm white paper matt 210 pcs.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PREMIUM labels A4, 70 x 42,3 mm, white, permanent adhesion
More>>>
Short summary description HERMA Labels Premium A4 70x42.3 mm white paper matt 210 pcs.:
This short summary of the HERMA Labels Premium A4 70x42.3 mm white paper matt 210 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA Labels Premium A4 70x42.3 mm white paper matt 210 pcs., White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description HERMA Labels Premium A4 70x42.3 mm white paper matt 210 pcs.:
This is an auto-generated long summary of HERMA Labels Premium A4 70x42.3 mm white paper matt 210 pcs. based on the first three specs of the first five spec groups.

HERMA Labels Premium A4 70x42.3 mm white paper matt 210 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 7 cm, Label height: 4.23 cm. Package width: 225 mm, Package depth: 3 mm, Package height: 320 mm. Labels per pack: 210 pc(s), Media sheets per package: 10 sheets, Labels per sheet: 21 pc(s)

Brand Image Product code Product Stock Price from
HERMA

HERMA 12889 printer label White Self-adhesive printer label
(show image)
12889 12889 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12888 printer label White Self-adhesive printer label
(show image)
12888 12888 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12887 printer label White Self-adhesive printer label
(show image)
12887 12887 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12892 printer label White Self-adhesive printer label
(show image)
12892 12892 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12891 printer label White Self-adhesive printer label
(show image)
12891 12891 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA 12894 printer label White Self-adhesive printer label
(show image)
12894 12894 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels Premium A4 83.8x50.8 mm white paper matt 250 pcs.
(show image)
5028 Labels Premium A4 83.8x50.8 mm white paper matt 250 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels Premium A4 70x37 mm white paper matt 240 pcs.
(show image)
8644 Labels Premium A4 70x37 mm white paper matt 240 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
HERMA

HERMA Labels Premium A4 105x148 mm white paper matt 40 pcs.
(show image)
8630 Labels Premium A4 105x148 mm white paper matt 40 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)