location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab 2 GT-P3105 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-P3105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-P3105ZWATUR
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:14:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab 2 GT-P3105 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet White
  • - 17.8 cm (7") 1024 x 600 pixels PLS
  • - 1 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 3 MP Front camera 0.3 MP
  • - 3G Wi-Fi 4 (802.11n) Bluetooth
  • - Lithium-Ion (Li-Ion) 4000 mAh
  • - Android
More>>>
Short summary description Samsung Galaxy Tab 2 GT-P3105 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White:
This short summary of the Samsung Galaxy Tab 2 GT-P3105 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab 2 GT-P3105, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android, White

Long summary description Samsung Galaxy Tab 2 GT-P3105 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White:
This is an auto-generated long summary of Samsung Galaxy Tab 2 GT-P3105 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White based on the first three specs of the first five spec groups.

Samsung Galaxy Tab 2 GT-P3105. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 344 g. Operating system installed: Android. Product colour: White

Display
Display diagonal *
17.8 cm (7")
Display resolution *
1024 x 600 pixels
Panel type
PLS
Touch technology
Multi-touch
Touchscreen type
Capacitive
Display number of colours
16.78 million colours
Processor
Processor cores
2
Processor frequency *
1 GHz
Memory
Internal memory *
1 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
3 MP
Rear camera resolution
2048 x 1536 pixels
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
0.3 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
3G standards
HSPA+, HSUPA
Bluetooth
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
Yes
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
Yes
Phone features
Voice call
Yes
Video call
Yes
Caller ID
Yes
Speakerphone
Yes
Conference call
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
White
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
GPS (satellite)
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Accelerometer
Yes
Google applications
Google Maps, Google Play, YouTube
Position location *
Yes
Software
Platform *
Android
Operating system version
4.0
Operating system installed *
Android
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
4000 mAh
Media formats
Audio formats supported
AAC, AC3, AMR, FLAC, MP3, OGG, WAV
Video formats supported
DIVX, H.263, H.264, MPEG4, VC-1, WMV
Weight & dimensions
Width
122 mm
Depth
10.5 mm
Height
194 mm
Weight
344 g
Packaging content
Keyboard included
No
AC adapter included
Yes
Cables included
USB
Quick start guide
Yes
Warranty card
Yes
Other features
2G standards
Edge, GSM
Source Testseek summary Average rating
Reviews
Updated:
2016-11-03 02:25:58
Uk has collected 205 expert reviews for Samsung Galaxy Tab 2 GT-P3105 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-03 02:25:28
Even in its day the Tab 2 was outdone by the then excellent Google Nexus 7 . In terms of looks, there's not much to tell the two apart. Both tablets are roughly the same size and weight. However, the Nexus 7 has a darker screen, so when it's turned off it...
Bottom line The Samsung Galaxy Tab 2 7.0 was well made and had an impressive screen - but it's now very dated...
80%
micromart.co.uk
Updated:
2016-11-03 02:25:30
The Galaxy Tab 2 7.0 was one of the first tablets to effectively balance price and performance when it emerged in mid-2012. It's looking a little long in the tooth now, mind you, and struggles when lined up against newer, faster competition. Its benchmark...
60%
whathifi.com
Updated:
2016-11-03 02:25:30
Samsung's success in the tablet arena hasn't been helped by it seemingly confusing range of devices. ‘Tab' and ‘Note' run in parallel, offering similar and at the same time differing screen sizes, specifications and features. The bottom line is if you wa...
Good Inoffensive picture, Lively weighty audio, Expandable memory...
Bad Average build and finish, Lacks intuitiveness and reaction speed of cheaper rivals...
Bottom line The Tab 2 7.0 doesn't do much wrong, but neither does it do enough to stand out. And, like the Note 10.1, it leaves us feeling just a little disappointed. MORE: Best tablets to buy in 2013 See all our tablet reviews Follow whathifi.com on Twitter Joi...
60%
goodgearguide.com.au
Updated:
2016-11-03 02:25:40
Samsung has seen fit to update its first Android tablet (the original Galaxy Tab ) with a new model, the Galaxy Tab 2 7.0. It's a 7in Android tablet and is the company's first to run Google's latest Ice Cream Sandwich version of Android out of the box...
Good Compact and lightweight, 3G connectivity, Android 4.0 out of box...
Bad Rather underwhelming specs, No AMOLED display, No Australian release confirmed...
Bottom line The Samsung Galaxy Tab 2 7.0 is the company's entry-level, inexpensive Android tablet, and an update to the original Galaxy Tab. It comes with Android 4.0 out of the box and has 3G connectivity, but on first glance its specs are rather underwhelming. If i...
0%
gadgetshow.channel5.com
Updated:
2016-11-03 02:25:40
Samsung kickstarted the seven inch tablet trend more than two years ago with the very first Galaxy Tab, and now it's back to try again, with a souped up model running a more up to date version of Android. But can it keep up with the tough competition...
60%
uk.hardware.info
Updated:
2016-11-03 02:25:42
It's been a while since we published an overview of the current tablet market. With the holidays around the corner, we collected all of the tablets we've tested and that are still available, and created an overview of what's what. If you want to buy a t...
0%
geeksquad.co.uk
Updated:
2016-11-03 02:25:42
Read our Samsung Galaxy Tab 2 expert review to learn about this affordable, pocket size Android-powered tablet. Can the baby of Samsung's tablet range compete with the likes of Amazon Kindle Fire and Google Nexus 7?The Samsung Galaxy Tab 2 is a compact, s...
0%
computeractive.co.uk
Updated:
2016-11-03 02:25:46
Small 7in Android tablets are a good alternative to larger 10in models and the awkwardly-named Samsung Galaxy Tab 2 7.0 is one of the newest 7in tablets on the market.Samsung's tablet is nicely built and feels very sturdy, especially when compared with...
0%
v3.co.uk
Updated:
2016-11-03 02:25:46
The Samsung Galaxy Tab 2 7.0 is a shrunken down tablet that targets the same affordable market as Google's flagship Nexus 7 tablet, retailing for a modest £200. Design and buildVisually the Galaxy Tab 10.1 looks incredibly similar to the Nexus 7, featu...
Good Solid build quality, decent battery...
Bad Slow, screen isn't great, Touchwiz user interface...
Bottom line An average 7in tablet, where slow performance offers users little incentive to choose it over the Nexus 7...
60%
coolsmartphone.com
Updated:
2016-11-03 02:25:50
So, the Nexus 7 is the best 7″ tablet on the market, right? No need to go shopping round, right? So why on Earth would anyone in their right mind buy a Samsung Galaxy Tab 2 7.0? Well, whilst some may question my sanity, I’m the bloke at Coolsmartphone...
0%
3g.co.uk
Updated:
2016-11-03 02:25:50
The Samsung Galaxy Tab 2 7.0 is one of the first tablets to run on Ice Cream Sandwich – but it does suffer from Wi-Fi connectivity issues and a screen that is not always reliably responsive. However, with the device on sale for the £200 mark, we think...
Good Ice Cream Sandwich; speedy processor; Samsung Hubs, good price...
Bad Meagre design; mediocre touchscreen; WiFi connectivity issues...
Bottom line There aren't many tablets at this price running Ice Cream Sandwich. Even though the touchscreen is not as responsive as we'd like and the Wi-Fi can be a little unreliable, it's still a neat addition to the Galaxy Tab range...
70%
trustedreviews.com
Updated:
2016-11-03 02:25:52
The 7-inch tablet is seen as the most obvious alternative to a 10-incher like the new iPad or Asus Eee Pad Transformer Prime . But if you look around, there aren't that many hot contenders. The Amazon Kindle Fire isn't available here yet, the BlackBerry P...
Good Low-end models good value, Expandable memory, Decent performance...
Bad Limited screen resolution, Games support slightly limited...
Bottom line The Samsung Galaxy Tab 2 7.0 isn't out to prove a grand point. This isn't the Galaxy Note, or the dazzling Tab 7.7. However, it is one of the very best tablets you can buy for under £200. With a dual-core 1GHz processor and relatively low-density 1,024 x...
80%
T3.com
Updated:
2016-11-03 02:25:53
While the iPad has gone through three iterations since the revolutionary device landed in 2010, Samsung decided to challenge the Apple tablet by offering more tablets in so many different sizes, we are beginning to lose track. The original Samsung Galaxy...
Good Decent price, Packs Ice Cream Sandwich, Embedded receiver...
Bad Chunky design, Cramped screen, Poor audio...
60%
itproportal.com
Updated:
2016-11-03 02:25:53
Finally - Ice Cream Sandwich has arrived. The 7-inch Samsung Galaxy Tab 2 ships with Google's latest Android 4.0 mobile operating system right out of the box. Despite the progressive moniker, hardware-wise, the Galaxy Tab 2 is actually a minor step back f...
Bottom line The Samsung Galaxy Tab 2 7in version is less of a step forward in the Galaxy line and more of a step in a new direction. The solid build quality and slick design remains, but instead of packing in top-of-the-line components and charging top-of-the-line p...
80%
techradar.com
Updated:
2016-11-03 02:25:53
If you're looking for a tablet that's smaller, lighter and more portable than the iPad , you're in for some good news. The 7-inch tablet category is going to explode this year, and we've already seen some excellent devices such as the Samsung Galaxy Tab 7...
Good Handy size, Great price, Decent performance, Classy look...
Bad Dull screen, Unresponsive to the touch, TouchWiz is bland, Fiddly browser...
Bottom line If the idea of a capable, portable, fun and comparatively low cost tablet appeals enough to you to make you part with £200/$250, then this is your tablet. However, those who strive for the best experience, the sharpest screen and the most slender, curvac...
70%
techradar.com/au/
Updated:
2016-11-03 02:25:53
If you're looking for a tablet that's smaller, lighter and more portable than the iPad, you're in for some good news. The 7-inch tablet category is going to explode this year, and we've already seen some excellent devices such as the Samsung Galaxy Tab 7...
Good Handy size, Great price, Decent performance, Classy look...
Bad Dull screen, Unresponsive to the touch, TouchWiz is bland, Fiddly browser...
Bottom line Samsung has fought hard to make the Galaxy Tab 2 7.0 compete as a strong rival to both the Amazon Kindle Fire and Apple iPad based on size, price and features. Android 4.0 Ice Cream Sandwich is a great operating system, which makes a tablet like this easy...
70%
channelpro.co.uk
Updated:
2016-11-03 02:25:54
Not the most luxurious of tablets, but strikes a good balance between performance, price and usabilityRating: 4Average: 4 (1 vote) Normally it takes something pretty special to get us really excited at PC Pro: a new display technology, a significant st...
80%
alphr.com
Updated:
2016-11-03 02:25:54
Normally it takes something pretty special to get us really excited at PC Pro: a new display technology, a significant step forward in integrated graphics, or a dramatic update to a staid operating system. With that in mind, you might think the diminutiv...
Bottom line Not the most luxurious of tablets, but strikes a good balance between performance, price and usability...
83%
pocket-lint.com
Updated:
2016-11-03 02:25:54
It is not an exaggeration to say that the original Galaxy Tab is one of our favourite gadgets. While Steve Jobs was telling his disciples that 7-inch tablets were dead on arrival, Samsung was busy winning us over with its compact, but functional table...
Good Compact, nice to use, Ice Cream Sandwich is nice to have, beautiful screen, decent battery life, sensibly-priced...
Bad Not much thinner or lighter than the original, camera output seems worse than orginal...
Bottom line A great tablet that is better built and nicer to use than most of the 7-inch competition. We'd buy one of these in a heartbeat if we didn't already have the original, which does most of the same things - albeit a little slower. If you're new to tablets...
80%
reviewed.com
Updated:
2016-11-03 02:25:54
Meet the Samsung Galaxy Tab 2 7.0 , Samsung's follow-up to the Galaxy Tab 7.0 Plus. While not much may appear different to those of you who are familiar with the older tablet, the biggest difference is the operating system, Android 4 (Ice Cream Sandwich)...
Bottom line A feature-laden tablet that gives you a good amount for your dollar.Samsung recently released the successor to its Galaxy Tab 7.0 and Galaxy Tab 7.0 Plus, the Galaxy Tab 2 7.0 ($249.99), amid a flurry of new tablet releases. Solving many of the problems p...
0%
reviewed.com
Updated:
2016-11-03 02:25:54
Meet the Samsung Galaxy Tab 2 7.0 , Samsung's follow-up to the Galaxy Tab 7.0 Plus. While not much may appear different to those of you who are familiar with the older tablet, the biggest difference is the operating system, Android 4 (Ice Cream Sandwich)...
0%
thunderbaylive.com
Updated:
2016-11-03 02:25:54
Lisa Gade reviews the Samsung Galaxy Tab 2 7.0 Android tablet with Wi-Fi. This is Samsung's most affordable tablet that sells for $249. It has a 1GHz dual core CPU, 8GB storage, a microSD card slot and a 1024 x 600 PLS display. It ships with Android 4.0 I...
0%
techadvisor.co.uk
Updated:
2016-11-03 02:25:56
Android phones and Android tablets are becoming increasingly affordable. With its new Samsung Galaxy Tab 2 (7.0), Samsung is hoping to claim its piece of the budget-price pie. The Samsung Galaxy Tab 2 7.0 should be available in the UK by the end of Apr...
Bottom line In short, anyone in immediate need of a low-cost 7-in. tablet would do well with the Samsung Galaxy Tab 2 (7.0). But with tomorrow's technology almost upon us at budget-level prices, it's hard to recommend dropping that cash on yesterday's technology t...
70%
stuff.tv
Updated:
2016-11-03 02:25:56
Stuff magazine Fri, Apr 20 2012, 11:33AM Samsung’s new 7-incher wants to extinguish the Kindle Fire before it even launches here. The Galaxy Tab 2 is lighter, sleeker and more powerful than Amazon’s tardy tablet, with all the tech you’d expect fro...
Bottom line Parade, meet rain. The Galaxy Tab 2 soaks existing budget tablets with solid performance, the latest Android OS and a very decent spec for the cash...
80%
techview.co
Updated:
2016-11-03 02:25:56
Here we have the small but mighty Samsung Galaxy Tab 2, this one we see today is the 7 inch variety.Its packing a 1ghz dual core CPU, 1GB Ram, front and rear cameras.Why did Samsung decide to release the Tab 2 with the exact same specs as the first one ?...
0%
whatlaptop.co.uk
Updated:
2016-11-03 02:25:58
We get a hands-on review of the new Samsung Galaxy Tab 2 7-inch Ice Cream Sandwich tablet.Samsung has announced its update to the original Galaxy Tab at its European Conference in Prague. What Laptop Tablet & Smartphone were there to get a first-look hand...
0%
technave.com
Updated:
2016-11-23 07:24:15
When it first came out in 2012 the Samsung Galaxy Tab 2 7.0 seemed more like a budget version compared to the tablets that came after the first Samsung Galaxy Tab . Today, it probably fits the entry-level to mid-range gap just as well as when it was first...
Bottom line Overall, the Samsung Galaxy Tab 2 7.0 seems just barely enough for a budget tablet with 3G and GPS. It seems more like another niche filler from Samsung to help meet the needs of every user available and not a straight upgrade from the previous Galaxy Tab...
0%
chip.com.my
Updated:
2016-11-23 07:24:16
Seven inches is a good thing. It can be a snug fit and a pleasing-to-hold size for those looking for love in, well, sufficient sizes. 10.1-inches may be too big. 5-inches, maybe too small. 7, well, there's the size for the best of every enjoyment. And lo:...
Good Solid built, Good performance, 3G support...
Bad Somewhat reflective screen, Lower display resolution...
Bottom line For all of you looking for a 7-inch tablet, the Samsung GALAXY Tab 2 7.0 may not be the most revolutionary choice, but we don't deny that it's a good, solid one. The tablet is well designed, well built, well performable and just plain well. It could be b...
0%
Mobile88.com
Updated:
2016-11-23 07:24:16
PreviewSpecsReviewCommentsPhotosBuy SellVideosComparisonCompare - VS DiscussionTelco Plan Excellent Very Good Good Fair Poor Total Hits : Rated by : 240 user(s)Vote Result : + Reasonably priced+ Good hardware- Dull screen One is spoilt for...
Bottom line A good effort by Samsung in releasing a device targeted at the budget crowd, as it comes with the full features that you would usually find in higher-end devices - definitely one to consider if you are considering tablets in the 7-inch range. However...
0%
cnwintech.com
Updated:
2016-11-23 07:24:16
The design of tab2 7″ looks similar to Galaxy Tab Plus 7.0 which slim and lightweight in hand. Tablet which CnwinTech test comes with a white color on the back and black on the front frame.On front side Tab 2 7″, besides there is a 7-inch diagonal screen...
Good 1GHz dual core processor, Reasonably priced, Latest OS...
Bad Photos ordinary, less Connectivity, GPU similar with Galaxy S...
Bottom line Carries a 1GHz dual core processor, Tab 2 7 “can deliver a decent performance. Come up with the latest OS Tab 2 7 “tablet is capable of playing its role as a favor entertainment features at a price that still friendliness in your pocket. Various improveme...
0%
goodhousekeeping.com
Updated:
2016-11-03 02:25:28
The Samsung Galaxy Tab 2 7.0's handy TouchWiz Live Panels gives you a customizable home screen experience so you can choose what content you want easy access to, powered by Android. The Mini Apps Tray feature is convenient for multi-tasking, launching com...
Good Consumer testers liked the design and feel...
Bad Small screen for its size, Fairly heavy for its size, Limited connectivity options, Poor screen quality, Subpar camera/video...
70%
notebookcheck.net
Updated:
2016-11-03 02:25:31
199 Euros is the retail price of the Samsung Galaxy Tab 3 7.0, our test device for the day. This makes it 100 Euros less than the larger 8-inch version , which we recently reviewed. But is the one inch smaller display the only reason for the discount? No...
Good Bright screen, Good workmanship, Great TouchWiz interface, Extensive software package, Decent speakers...
Bad Low contrast, Strong blue tint, Mediocre system performance, Crashes caused by the graphics chip, Bloatware, Average battery life, Poor image quality of the camera...
Bottom line Test device courtesy of. Read all 12 comments / answerstatic version load dynamicLoading CommentsComment this article...
82%
3dGameMan.com
Updated:
2016-11-03 02:25:42
Video Review: The Samsung Galaxy Tab 2 7" Tablet might not be the faster or have the best screen resolution compared to more expensive 7" tablets, but it has a lot going for it. It sets itself apart from others because it's affordable, comes with And...
0%
examiner.com
Updated:
2016-11-03 02:25:42
So, after a spur purchase, one can definitely admit that the Samsung Galaxy Tab 2 7.0 is a viable and wondrous little device. First, the specs. It has a 3.0 megapixel camera, works on swype technology for word inputs (just like certain Samsung and Android...
80%
Theinquirer.net
Updated:
2016-11-03 02:25:46
However, retailing for the same modest £200 as the Google Nexus 7, we found ourselves asking, what features does the Tab 2 7.0 have to differentiate itself from Google's tablet? Design and buildVisually the Galaxy Tab 2 7.0 looks similar to the Nexus...
Good Solid build quality, decent battery...
Bad Slow performance, screen isn't great...
60%
pcmag.com
Updated:
2016-11-03 02:25:46
Before the Google Nexus 7 came along, I would have recommended the Samsung Galaxy Tab 2 (7.0) to anyone looking for a great small-screen Android tablet. It's still a good choice, but compared with the Nexus 7, it now looks a bit dated. One thing...
Good Responsive and reliable performance. Fast 4G LTE speeds. Reasonably priced.
Bad Lags behind some non-LTE enabled Android competitors...
Bottom line The Samsung Galaxy Tab 2 (7.0) is a reasonably priced and reliable Android tablet that will get fast speeds on Verizon's solid 4G LTE network...
80%
Kickstartnews.com
Updated:
2016-11-03 02:25:48
The Samsung Galaxy Tab 2 (10.1") tablet works well, it's less expensive than the iPad, there are an enormous number of Android apps available right now, and the Tab 2 is more configurable, customizable and personalize-able than the iPad. Battery life...
60%
phonearena.com
Updated:
2016-11-03 02:25:49
A few months ago, Samsung introduced its Samsung Galaxy Tab 2 (7.0) Wi-Fi only tablet, which came in at a reasonable $250. Now Verizon has started selling the Samsung Galaxy Tab 2 (7.0), but they are packing it with 4G LTE data capability, as well as...
Good Lowest price 4G tablet for Verizon, Android 4.0.4 ICS, IR Blaster...
Bad Screen resolution isn’t the best, Poor camera quality, Uses a proprietary 30pin charging/data cable...
Bottom line Overall, for $350 the Samsung Galaxy Tab 2 (7.0) from Verizon is a good quality tablet that offers the extra ability of using the carrier’s 3G/4G data network, instead of just being limited to Wi-Fi. The tablet has plenty of power under the hood with...
75%
phonedog.com
Updated:
2016-11-03 02:25:49
Aaron goes in-depth with Verizon's Samsung Galaxy Tab 2 7.0 , a competitor to Google's Nexus 7 tablet. The Tab 2 7.0 offers a 1.2 GHz dual-core processor, 7-inch display with 1024x600 pixels, a 4,000 mAh battery, 8 GB of internal memory with SD card slot...
0%
tablet-news.com
Updated:
2016-11-03 02:25:50
Samsung Galaxy Tab 2 7.0 is 90% the Galaxy Tab 2 10.1, only changing the battery and screen from that model, so it's not going to be hard to review this machine. We've already reviewed the 10 incher here, in case you're wondering. Anyway, know that the Ta...
0%
hothardware.com
Updated:
2016-11-03 02:25:53
Samsung's Galaxy Tab line continues to expand, with the latest additions coming in the form of the Galaxy Tab 2 Series. The Galaxy Tab 2 Series is available in 10.1-inch and 7.0-inch screen sizes. While these second-generation models clearly borrow som...
0%
booredatwork.com
Updated:
2016-11-03 02:25:54
The Samsung Galaxy Tab 2 7.0 is the successor to the original Galaxy Tab and it shows clearly in styling. It has a front-facing camera with VGA resolution, a dual-core TI OMAP processor powering it is clocked at a lower 1GHz. Still, the 1024 x 600 TFT LCD...
0%
mobiletechreview.com
Updated:
2016-11-03 02:25:54
twitter: @lisagade) Think there are a lot of Android tablets to choose from? Heck, just deciding between Samsung's many Galaxy Tab tablets is enough to drive the average shopper bonkers. Among Samsung's 3 current 7 inch Android tablets, the Samsung G...
Good Latest OS, decent display and all the Android tablet trimmings at a budget price, Latest OS, decent display and all the Android tablet trimmings at a budget price, Latest OS, decent display and all the Android tablet tr...
Bad Small internal storage, decent but not very fast speed, Small internal storage, decent but not very fast speed, Small internal storage, decent but not very fast speed, Small internal storage, decent but not...
Bottom line If you've been looking for a good quality, name brand tablet that won't break the bank, the Samsung Galaxy Tab 2 7.0 is an excellent choice. It's a full Android tablet running ICS with all the trimmings that ereader tablets lack like dual cameras, a G...
70%
talkandroid.com
Updated:
2016-11-03 02:25:54
There is no shortage of tablets for Samsung. They had the first mainstream Android tablet with the Galaxy Tab back in 2010. That was a 7-inch tab and since then, they've released the Galaxy Tab 10.1 , the Galaxy Tab 8.9 , the Galaxy Tab 7.0 Plus . and the...
0%
tabletpcreview.com
Updated:
2016-11-03 02:25:54
Back when we reviewed the Samsung Galaxy Tab 7.0 Plus, we lauded it for its excellent (albeit simplistic) design, outstanding battery life, and respectable processing power, but we took issue with its price tag.Enter the Samsung Galaxy Tab 2 7.0.Featuring...
Good Great build, Outstanding battery life, Very affordable, Runs Android 4.0 ICS...
Bad Mediocre display, Only 8 GB of onboard storage, Poor quality cameras...
Bottom line The Kindle Fire seems to have started a good trend. Now that other tablet makers are attempting to compete with it, we end up with solid devices that have excellent value, like the Samsung Galaxy Tab 2. At $249.99 MSRP, the Galaxy Tab 2 is a steal. Not o...
70%
phonearena.com
Updated:
2016-11-03 02:25:54
Just a month ago, we managed to preview Samsung’s answer to the Kindle Fire – the Samsung Galaxy Tab 2 (7.0). Needless to say, if you’re expecting something cutting-edge, you won’t find it here, but rather, it’s affordably priced at $250 and somehow m...
Good 250 price point, Android 4.0 ICS out of the box, Incorporates an IR blaster, Great battery life...
Bad Choppy performance, Same old TouchWiz UX experience, Not so great with its still shots...
Bottom line Above all, there’s no escaping the love surrounding the $249.99 pricing of the Samsung Galaxy Tab 2 – it’s just super affordable on any budget! Indeed, it’s $50 more expensive than the Amazon Kindle Fire, but the advantages are seen with its arsenal o...
80%
techworld.com
Updated:
2016-11-03 02:25:54
On the surface, the Samsung Galaxy Tab 2 7.0 appears to be little more than a low-key refresh of its six-month-old predecessor, the in-betweener Galaxy Tab 7.0 Plus. And while that’s true, the Tab 2’s noticeably lower cost - around £250 but as low as...
Bottom line Even though the Samsung Galaxy Tab 2 7.0 has some nifty features like the infrared port and Wi-Fi Direct, it is neither a premium tablet nor a pure-play budget tablet. The big question is whether full Android compatibility and those extras are worth p...
0%
pcworld.com_techhive.com
Updated:
2016-11-03 02:25:54
On the surface, the Samsung Galaxy Tab 2 7.0 appears to be little more than a low-key refresh of its six-month-old predecessor, the in-betweener Galaxy Tab 7.0 Plus. And while that’s true, the Tab 2’s noticeably lower cost—at $250, it dropped in price...
Good Has infrared port, Relatively inexpensive...
Bad Slow startup time...
Bottom line This inexpensive, full-featured Android 4.0 tablet is neither the best performer nor the prettiest option; but it does well as a point of entry for tablet shoppers who feel comfortable without the training wheels of the value-priced tablets from Amazon...
0%
androidpolice.com
Updated:
2016-11-03 02:25:55
While we're all waiting around for the Galaxy Note 10.1 to arrive and blow us away with its S-Pen powers on a Photoshop-equipped tablet, Samsung has set a couple new tablets loose on the market. Headlining on price, the Galaxy Tab 2 7.0 competes head-t...
0%
bigpicturebigsound.com
Updated:
2016-11-03 02:25:56
It took a consumer electronics conglomerate like Samsung to put so much audio/video power and versatility into such a compact device. And we're so glad they did...
Good VERSATILITY, with a wide variety of home theater-friendly applications, and beyond, Front and rear-facing cameras, Bluetooth, microSD card slot. and an IR emitter, Android 4.0 operating system with Android Market and Flash support...
Bad Some apps slower to launch than others, Proprietary charging/data transfer jack, No 4G connectvity option (yet)...
Bottom line Other than some mild awkwardness in button placement, I can't really think of any other complaints about Samsung's Galaxy Tab 2 7.0. It's a very different experience for someone coming from the simplicity of the iPod/iPad/iPhone, and that is in no way...
100%
techspot.com
Updated:
2016-11-03 02:25:56
Until Amazon's Kindle Fire hit the market late last year, no Android-powered tablet had made even the smallest of impacts on the marketplace. With its $199.99 price tag and customized user interface, the Kindle Fire was a real success. Samsung is now...
Good Great value, solid build quality, Android 4.0 from the start, microSD expansion slot...
Bad Lowresolution screen, few tablet apps...
Bottom line Amazon, beware. The big boys are going to show you how to make an affordable Android tablet! This new Galaxy Tab 2 7.0 is an absolute steal for $249.99 - and I say that as a Kindle Fire owner. Android 4.0 Ice Cream Sandwich might not be as simple to u...
0%
talkandroid.com
Updated:
2016-11-03 02:25:56
There is no shortage of tablets from Samsung, expecially in the 7-inch category. They started with the original Galaxy Tab , then the Galaxy Tab 7.0 Plus , and finally the Galaxy Tab 7.7 . Samsung isn't resting as they showed off the Galaxy Tab 2 7.0 / 10...
0%
computershopper.com
Updated:
2016-11-03 02:25:56
Bring on the ice cream, we say!Early 2012 has been an aggressive launch season for Samsung. Here in April, as we wrote this, the company had just launched two new Galaxy Tab–family tablets. These latest models both come equipped with the "Ice Cream Sandwi...
Good Bright, colorful screen, Lots of extra apps and interface enhancements, Quality cameras, Great entry-level price, Good sound recording...
Bad Awkward reliance on adapters, Less-than-stellar battery life...
Bottom line This smart-looking 7-inch Android tablet has a gorgeous screen and performs well at an aggressive price. It's a good fit for anyone looking to get into Android on a budget. Read More...
80%
slashgear.com
Updated:
2016-11-03 02:25:56
There’s a brand new Samsung Galaxy Tab tablet in town, and this one is what Samsung hopes will be a whole new experience driver for the whole hardware family. Where what we’ve seen before from Samsung has been a set of tablets that tried to be everythi...
Bottom line This device is one of Samsung’s undeniably vast number of tablets they’ve got on the market right this second. Compared to the Galaxy Tab 7.7, it’s not nearly as impressive, but also not nearly as costly. This tablet is made to be inexpensive enough f...
0%
pcmag.com
Updated:
2016-11-03 02:25:56
Finally—Ice Cream Sandwich has arrived. The 7-inch Samsung Galaxy Tab 2 will be the first tablet from the manufacturer to ship with Google's latest Android 4.0 mobile operating system right out of the box. Despite the progressive moniker, hardwa...
Good Inexpensive. Ships with Android 4.0. Slim, lightweight, and well-built. Stable and responsive performance.
Bad Average, aging components. Screen could be sharper...
Bottom line The Samsung Galaxy Tab 2 (7.0) may not be a big step forward on the hardware front, but it's a simple, elegant small-screen tablet that really shows off the polish and power of Google's latest mobile operating system for just $250...
80%
mobileburn.com
Updated:
2016-11-03 02:25:56
Sponsored links, if any, appear in green. hit the market late last year, no Android-powered tablet had made even the smallest of impacts on the marketplace. With its $199.99 price tag and customized user interface, the Kindle Fire was a real success...
Good Great value, solid build quality, Android 4.0 from the start, microSD expansion slot...
Bad Lowresolution screen, few tablet apps...
82%
computerworld.com
Updated:
2016-11-03 02:25:56
Under the hood, the Galaxy Tab 2 (7.0) has a 1GHz dual-core processor along with 1GB of RAM. Curiously, Samsung won't divulge exactly what type of processor the tablet uses -- a spokesman told me he couldn't comment on the matter -- but I independently confirmed...
0%
Laptopmag.com
Updated:
2016-11-03 02:25:56
FOLLOW US SHARE What's an Android tablet-maker got to do to stand out these days? If you're Samsung, you take a proven formula--slim design, exclusive apps--and tweak it with the latest OS and drop the price. Despite its clunky name, the Samsung Galaxy...
Good Affordable, Very thin and light, Solid performance and graphics, Runs Android 4.0, Smart Remote app for controlling TV, Free 50GB of Dropbox storage for one year...
Bad Speakers easily muffled, AllShare is complicated, offers poor performance, Not as easy to use as Kindle Fire...
Bottom line The Samsung Galaxy Tab 2 7.0 is a sleek Android tablet that offers snappy performance, Ice Cream Sandwich, and the ability to control your TV at a competitive price.
80%
engadget.com
Updated:
2016-11-03 02:25:56
More Info Samsung unveils Galaxy Tab 2 7.0 Samsung Galaxy Tab 2 7.0 hands-on (video) Amazon Kindle Fire review There's an age-old saying: "If a tree falls in the forest and no one's around to hear it, does it make a sound?" We're tempted to posit that que...
Good Ships with Ice Cream SandwichIR Blaster transforms tablet into smart remotePerformance is fast and fluidDecent battery life for a 7-incherPriced to sell...
Bad No LED flash accompanying the rear camera...
Bottom line Samsung's Galaxy Tab 2 (7.0) is a smart choice for budget-conscious buyers looking for a dependable Android 4.0 tablet on the cheap...
83%
crn.com
Updated:
2016-11-03 02:25:56
Page 1 of 2 Samsung today unveiled the Galaxy Tab 2, updating its 7-inch model and its award-winning 10.1-inch Android tablet with features that the CRN Test Center believes make them even more versatile than their elders. For starters, Tab 2 devices w...
0%
theverge.com
Updated:
2016-11-03 02:25:56
If you've seen one 7-inch Galaxy Tab, you've seen them all — Samsung doesn't seem to be interested in overhauling its tablets' designs. That's not a bad thing at all, though: the Galaxy Tab 2 is a sleek, attractive device, albeit not a particularly flashy...
Good Inexpensive, Runs Android 4.0, Thin and light, Long battery life...
Bad Other Galaxy Tabs have better displays, Android doesn't have enough good tablet apps, Terrible cameras...
77%
gottabemobile.com
Updated:
2016-11-03 02:25:56
Samsung's new Galaxy Tab represents a welcome shift in the company's attitude toward the tablet market. Most of the Galaxy Tab line aims for premium designs and components, but they come at a premium price. The Nook Tablet and Kindle Fire prove that consu...
Good Affordable price, Attractive, comfortable design, Access to multimedia content, Good performance...
Bad Lågpris mobilreservdelar i - Hela Sverige Köp här Eparts.se, Reservdelar till alla mobiltelefone, Snabb Leverans, eparts.se...
Bottom line Like I sad in the intro, the Galaxy Tab 2 7.0 has most of the things tablet buyers are looking for at a very attractive price. The Kindle Fire and Nook tablet 8GB cost $50 less, but both of those tablets have far fewer features and a far more limitations...
0%
technobuffalo.com
Updated:
2016-11-03 02:25:56
Samsung unveiled the Galaxy Tab 2 7.0 during Mobile World Congress, a 7-inch tablet that sits between the original Galaxy Tab and the Galaxy Tab 7.0 Plus, thanks to the inclusion of ICS. We've had our hands on a review unit for several days now and we're...
55%
recombu.com
Updated:
2016-11-03 02:25:58
The Samsung Galaxy Tab 2 (7.0) is the latest tablet to arrive from Samsung and the first Samsung device to arrive with Android 4.0 Ice Cream Sandwich running out of the box.As the number in the parenthesis suggests, the Samsung Galaxy Tab 2 (7.0)'s screen...
0%
Brand Image Product code Product Stock Price from
Samsung Galaxy Tab 2 GT-P3105 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black Samsung Galaxy Tab 2 GT-P3105 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black
(show image)
GT-P3105TSETUR GT-P3105 0.00
(excl. VAT)
0 (incl. VAT)