location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg Tablet Stylus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tablet Stylus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
461-02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730461026 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg Tablet Stylus
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Timesaving typing for your tablet
Warranty: 5 years
Long product name Sandberg Tablet Stylus :
The long product name of Sandberg Tablet Stylus. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sandberg Tablet Stylus
More>>>
Sandberg Tablet Stylus:
The official description of Sandberg Tablet Stylus as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This stylus pen makes life with your tablet easier. It lets you hit the letters more accurately, and you can now also use your tablet for drawing and handwritten notes. The pen also works well with smartphones.

Short summary description Sandberg Tablet Stylus:
This short summary of the Sandberg Tablet Stylus data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg Tablet Stylus, Tablet, Black, RoHS, 7 g, 140 mm, 9 mm

Long summary description Sandberg Tablet Stylus:
This is an auto-generated long summary of Sandberg Tablet Stylus based on the first three specs of the first five spec groups.

Sandberg Tablet Stylus. Device compatibility: Tablet, Product colour: Black. Sustainability certificates: RoHS. Weight: 7 g, Width: 140 mm, Depth: 9 mm. Quantity per pack: 1 pc(s), Package type: Blister, Package width: 30 mm

Features
Device compatibility *
Tablet
Product colour *
Black
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
7 g
Width
140 mm
Depth
9 mm
Height
9 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Package width
30 mm
Package depth
20 mm
Package height
140 mm
Package weight
21 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)