location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B156-004-HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B156-004-HD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186928 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: DisplayPort Video ports quantity: 4 Black
  • - DC-in jack
  • - 3840 x 2160 pixels
Warranty: 1-year limited warranty
Long product name Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI :
The long product name of Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port DisplayPort 1.2 to HDMI Multi-Stream Transport (MST) Hub, 3840 x 2160 4Kx2K @ 24/30Hz UHD, TAA
More>>>
Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI:
The official description of Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's B156-004-HD 4-Port DisplayPort 1.2 to HDMI MST Hub allows you to connect four independent HDMI monitors to a single DisplayPort output on your computer. Connect to a Mini DisplayPort output, or the Thunderbolt port on your Mac, using a Mini DisplayPort to DisplayPort cable (Tripp Lite P583-Series). You can display the same image on each monitor, extend the desktop across them, or display in video wall mode where monitors are combined to display as one, enlarged monitor. The B156-004-HD supports video resolutions up to 1920 x 1080 (1080p) on each connected monitor. Expanded video resolutions are supported when displaying all four monitors in video wall mode, such as 3840 x 2160 @ 24/30Hz in a 2X2 monitor configuration, or 7680 x 1080 in a vertical 4X1 monitor configuration. It supports 48-bit Deep Color (16 bits per channel), DTS-HD, Dolby True HD and 7.1 channel surround sound audio, and is compatible with HDCP, EDID and DDC. It comes with an external power supply and brackets for wall-, rack- or pole-mounting.


Splitting, Extending, Video Wall Mode

● Connect four independent HDMI monitors to a single DisplayPort output on your computer
● Display the same image on each monitor, extend the desktop across them, or display in video wall mode where monitors are combined to display as one, enlarged monitor
● Supports video resolutions up to 1920 x 1080 (1080p) on each connected monitor.
● Expanded video resolutions are supported when displaying all four monitors in video wall mode, such as 3840 x 2160 @ 24/30Hz in a 2X2 monitor configuration, or 7680 x 1080 in a vertical 4X1 monitor configuration.


Video Standards and Protocols

● Supports up to 48-bit Deep Color (16 bits per channel)
● Compatible with HDCP, EDID and DDC
● DisplayPort 1.2 compliant
● Compatible with Apple® Thunderbolt connectors when using a Mini DisplayPort to DisplayPort cable (Tripp Lite P583-Series)


Installation

● Plug-and-play; no software or drivers required
● Easy to install; connect the DisplayPort video source to the hub's input port, connect the external power supply and finally connect the four HDMI monitors to the output ports
● Connect to a Mini DisplayPort output, or the Thunderbolt port on your Mac, using a Mini DisplayPort to DisplayPort cable (Tripp Lite P583-Series)


Mounting Options

● Wall-, rack- or pole-mounting; mounting hardware is included

System Requirements
● A computer with a DisplayPort v1.2 compatible Graphics Card (e.g. AMD Radeon with AMD Eyefinity technology) is required to display in video wall mode.
● Mac OS X does not support MST for NVIDIA and Intel Graphics Processor Units, limiting video display on the connected monitors to mirror mode.
● Backward compatible with most DisplayPort 1.1a equipment running current graphics drivers, with the feature set being limited to that of your equipment (e.g. you may be limited to displaying in Clone / Mirror Mode only). Compatibility with older graphics cards is not guaranteed.
● MST-compliant graphics cards are limited to a bandwidth of 21.6 Gbps amongst all monitors with higher resolution monitors using up more bandwidth. 1080p monitors will use up approximately 22% of bandwidth, whereas 4K monitors will use 40% or more. As each monitor will be different, it is necessary to verify the percentage of bandwidth being used by each monitor in the display settings interface of your graphics card. If the total percentage of bandwith taken up by all the connected monitors exceeds 100%, an image will not display on one or more of them.
● A monitor with a HDMI port.
● For international use, a power supply with the appropriate plug type must be purchased separately.

Short summary description Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI:
This short summary of the Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B156-004-HD, DisplayPort, 4x HDMI, 3840 x 2160 pixels, Black, 48 bit, 1920 x 1080 (HD 1080), 3840 x 2160

Long summary description Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI:
This is an auto-generated long summary of Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI based on the first three specs of the first five spec groups.

Tripp Lite B156-004-HD. Video port type: DisplayPort, Video out: 4x HDMI. Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Colour depth: 48 bit. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Dimensions (WxDxH): 30 x 129 x 100 mm, Weight: 360 g

Ports & interfaces
Video port type *
DisplayPort
Video out *
4x HDMI
Video ports quantity *
4
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
3840 x 2160 pixels
Full HD
Yes
Colour depth
48 bit
HDCP
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160
Features
Plug and Play
Yes
Supported video modes
1080p
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Output voltage
5 V
Output current
2 A
Weight & dimensions
Dimensions (WxDxH)
30 x 129 x 100 mm
Weight
360 g
Packaging content
AC adapter included
Yes
Brand Image Product code Product Stock Price from
Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz
(show image)
B118-004-UHD-WM 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz 0.00
(excl. VAT)
0 (incl. VAT)