location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B118-004-UHD-WM show
Show alternative article codes used in the online market place
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: HDMI Video ports quantity: 4 Black
  • - DC-in jack
  • - 3840 x 2160 pixels
  • - Bandwidth: 340 MHz
Warranty: 1-year limited warranty
Long product name Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz :
The long product name of Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz
More>>>
Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz:
The official description of Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's B118-004-UHD-WM HDMI Splitter allows the 4K2K digital signal from a Blu-Ray player or other HDMI device to be displayed on two HDMI displays, or, connect a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's P566-Series cables. Installation is quick and simple, with no software or drivers to install. Locate your HDMI source up to 16.4 ft. (5 m.) from the splitter, and the splitter up to 16 ft. (5 m.) from a display, for a max distance of 23 ft. (7 m.) between splitter and display. Supports Full 3D and video resolutions up to UHD 4Kx2K 3840 x 2160 (24Hz and 30Hz). High Speed HDMI and 3D compliant, with support for 36-bit Deep Color (12-bits per channel). Supports DTS-HD, Dolby True HD, Dolby Digital Plus, and LPCM 7.1 Channel Surround Sound audio. HDCP and EDID compliant. Includes wall mounting hardware.

● Simultaneously transmit the video and audio from an HDMI source to multiple HDMI monitors
● Wall Mounting hardware included
● Supports Full 3D and video resolutions up to UHD 4Kx2K 3840 x 2160 (24Hz and 30Hz)
● Supports 36-bit Deep Color (12-bits per channel)
● Supports DTS-HD, Dolby True HD, Dolby Digital Plus and LPCM 7.1 Channel Surround Sound audio
● Supports video amplifier bandwidth of 340MHz / 3.4Gbps per channel (10.2Gbps total)
● HDCP and EDID compatible
● Plug and play; no software or drivers required
● Supports Lip Sync pass-through
● Supports xvYCC and x.vColor
● Supports the use of DVI sources and displays with the use of an optional DVI to HDMI adapter (sold separately)
● Supports a maximum distance of 5 m from source to splitter, and 7 m from splitter to display, for a total of up to 12 m

● Supports Full 3D and video resolutions up to UHD 4Kx2K 3840 x 2160 (24Hz and 30Hz)
● Supports DTS-HD, Dolby True HD, Dolby Digital Plus and LPCM 7.1 Channel Surround Sound audio
● Plug and play; no software or drivers required

Package Includes

● UHD 4Kx2K HDMI 4-port Wall Mountable Splitter
● External Power Supply with NEMA 1-15P Plug(Input: 100-240V, 50/60Hz, 1.5A; Output: 5V, 3A, 1.22 m)
● Owner’s Manual

Batteries not Required to Operate

Short summary description Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz:
This short summary of the Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz, HDMI, 4x HDMI, 3840 x 2160 pixels, Black, 340 MHz, 5 V

Long summary description Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz:
This is an auto-generated long summary of Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz based on the first three specs of the first five spec groups.

Tripp Lite 4-Port Wall-Mountable 4K HDMI Splitter for Ultra-HD (4Kx2K) Video and Audio - 3840x2160 @ 24/30Hz. Video port type: HDMI, Video out: 4x HDMI. Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Bandwidth: 340 MHz. AC input voltage: 5 V

Ports & interfaces
Video port type *
HDMI
Video out *
4x HDMI
Video ports quantity *
4
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
3840 x 2160 pixels
Features
Full HD
Yes
Bandwidth
340 MHz
HD-Ready
Yes
HDCP
Yes
Power
AC input voltage
5 V
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI Tripp Lite B156-004-HD video splitter DisplayPort 4x HDMI
(show image)
B156-004-HD B156-004-HD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port HDMI Splitter for Video and Audio, 1920 x 1200 at 60Hz / 1080p (HDMI F/4xF) Tripp Lite 4-Port HDMI Splitter for Video and Audio, 1920 x 1200 at 60Hz / 1080p (HDMI F/4xF)
(show image)
B118-004 4-Port HDMI Splitter for Video and Audio, 1920 x 1200 at 60Hz / 1080p (HDMI F/4xF) 0.00
(excl. VAT)
0 (incl. VAT)