location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imprimantă OfficeJet 7510 Wide Format All-in-One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G3J47A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Nov 2018
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stay on top of pressing tasks, without losing valuable business time. This versatile all-in-one is loaded with the productivity features you need to keep business moving.
  • - Show off the best of your business – without breaking your budget. Produce stunning, professional-quality colour photos and documents in both standard size and wide format – right in the office.
  • - Streamline the way you work. This all-in-one offers a host of innovative productivity features that help you work more efficiently – both in and out of the office.
  • - Decrease your energy use while saving on paper costs. This super-efficient HP OfficeJet Wide Format all-in-one helps you speed through tasks, without eating up valuable resources.
Warranty: Standard one-year HP limited hardware warranty. Three-year HP limited hardware warranty after registration within 60 days of purchase (see www.hp.com/eu/3yearwarranty). Warranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi :
The long product name of HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP OfficeJet 7510 Wide Format All-in-One Printer, Thermal Inkjet, 15ppm, A3, 500MHz, 256MB, 2.65" LCD
More>>>
HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi:
The official description of HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help your business stand out with stunning, wide-format colour prints at a price that you can afford. Accelerate productivity and keep business moving with a wide range of tools. Create professional-quality marketing materials – right in the office.

Short summary description HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Imprimantă 7510 Wide Format All-in-One, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black

Long summary description HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Imprimantă 7510 Wide Format All-in-One. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet and notebook at work, home or on the go.[8]

Remote control for your printer

Manage your all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app.[9]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents and more when you're on the go, using HP ePrint.[10]

4 individual inks
4 individual inks

Individual Inks – replace only the individual ink cartridge that runs out

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Colour touchscreen (printer)
Colour touchscreen (printer)

Manage jobs directly at the MFP, using the HP colour touchscreen.

Ethernet (printer)
Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

Simply connect
Simply connect

Set up without a fuss – automatically connect to your wireless network.[11]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[5]

Get whatever you need – as fast as you need it

Scan, copy and fax from one device and print in a wide range of sizes – for virtually any business need.
Easily access, print and share resources on a network with built-in Ethernet and wireless capabilities.[1]
Scan to your USB drive, PC and email, and fax to your PC for quick and easy access.[2]
Walk up and print or scan right from a memory device via the easy-access USB port.

Enjoy affordable, professional-quality printing

Help your business save with low-cost printing – from photos to borderless marketing materials.
Ensure you never throw away useable ink, with Original HP individual ink cartridges.
Count on laser-quality black text and stunning colour graphics and photos – right in the office.
Create professional-quality borderless flyers, brochures and more – directly from your wide-format all-in-one.

Get more done in less time

Access time-saving, built-in business apps – just tap and swipe the 6.73 cm (2.65-inch) touchscreen.[3]
Easily print from your mobile device and stay connected on the go – even without accessing a network.[4,5]
Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.[6]
Easily scan identification cards and other two-sided documents onto a single page.

Save energy. Save paper. Save time.

Schedule your printer to turn on when you need it and off when you don’t – and save up to 40% on energy use.[7]
Conserve resources, using digital fax capabilities that enable you to view and store faxes electronically.

Printing
Duplex printing mode
Manual
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
9 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (black)
2 inch/min
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
203 x 196 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Fax broadcasting
48 locations
Features
Recommended duty cycle
200 - 800 pages per month
Maximum duty cycle *
12000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
75 sheets
Auto document feeder (ADF) output capacity
35 sheets
Maximum output capacity
75 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
500 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
27.7 W
Power consumption (standby)
1.89 W
Power consumption (off)
0.31 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
613 mm
Depth
483 mm
Height
366 mm
Weight
13 kg
Packaging data
Package width
704 mm
Package depth
502 mm
Package height
406 mm
Package weight
16.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-27 02:42:38
Uk has collected 48 expert reviews for HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
liveatpc.com
Updated:
2018-01-27 02:42:38
Like Epson and Canon, HP has an illustrious tradition of producing printers aimed at the professional printing market which includes freelance designers and photographers. In the previous years, these printers used to be expensive to buy and operate.INEXP...
Bottom line Review: HP Officejet 7510 The Bulky A3 PrinterLike Epson and Canon, HP has an illustrious tradition of producing printers aimed at the professional printing market which includes freelance designers and photographers. In the previous years, these printers...
82%
expertreviews.co.uk
Updated:
2018-01-27 02:42:38
This is a big and chunky device, with a strong 250-sheet paper tray captive in the base. The tray's heavy-duty lid also forms the 75-sheet output tray, but we found it extremely fiddly to fit properly in the first place, and to replace after we accidental...
Bottom line The Officejet 7510 is a cheap way to print on A3 paper, but it made us grumpy...
60%
gadgetspeak.com
Updated:
2018-01-27 02:42:38
The unit has a single substantial paper tray at the base which has a good weight of lid which is the output tray. The tray will take 250 sheets of standard weight paper and according to the specifications up to 60 sheets of photo paper (15x10cm size). All...
92%
techadvisor.co.uk
Updated:
2018-02-27 04:06:34
Most A3 printers are expensive devices aimed at designers and photographers who need to produce colour proofs of their work. However, HP describes its new OfficeJet 7510 as a ‘personal print shop' that is affordable enough even for home users and small bu...
Bottom line Many low-cost printers end up saddling you with high running costs because of the high price of replacement ink cartridges, but that isn't the case with the OfficeJet 7510. It's not the fastest printer around – and designers who need to meet tight deadlin...
80%
macworld.com.au
Updated:
2018-02-27 04:06:34
There’s plenty to like about the Photosmart 7510. As well as looking great and being easy to set up, it delivers excellent printing in most situations although we did encounter some issues.Installation was easy as Apple provides drivers for this printe...
Good AirPrint; excellent document printing...
Bad Photo printing, $249...
Bottom line There’s a lot to like about the HP Photosmart 7510 but if photo printing is a priority then other options might be preferred.Related Tags: buying advice, hp, macworld, macworld australia, Photosmart 7510, review Be Sociable, Share! Print this article...
70%
macworld.co.uk
Updated:
2018-02-27 04:06:34
HP’s Photosmart 7510 multifunction inkjet (MFP) is a well-rounded unit, offering good speed and print quality, and sufficient features to address both home and home-office needs. The Photosmart 7510 is easy to set up, and the software works well. The 4...
Good Good print quality; very good speed in most tests; automatic document feeder...
Bad Scanner lid doesn’t telescope for thicker media...
Bottom line HP's Photosmart 7510 does not follow this season's trend of tacking on CD/DVD printing, but not everyone needs that feature. The Photosmart 7510 is easy to use and good at just about everything else a home or home office user might want...
60%
digitalversus.com
Updated:
2018-02-27 04:06:34
The HP Photosmart 7510 is particularly responsive from off position. On average, printers take between 40 seconds and a minute to turn on, whereas the 7510 takes just 23 seconds. Times from standby and when it's printing are on a par with other printer...
Good Wifi doublesided / eFax, Low cost per page, Multitude of connected applications, printing straight from printer, Large, responsive touchscreen, Double paper loader (photo and standard), Very easy to use...
Bad Print quality could be improved, Applications not always pertinent...
Bottom line The Photosmart 7510 has plenty of cards to play. Very well equipped on the hardware side and with plenty of features, it goes further than most inkjets and is disconcertingly simple to use. Don’t expect optimum print quality however as here it's just b...
80%
trustedreviews.com
Updated:
2018-02-27 04:06:34
Nobody can say the industrial design of HP inkjet all-in-ones is mundane. In its latest round of machines, it has tried hard to break away from the square-box-with-a-scanner-on-top look of many home multifunctions. The Photosmart 7510 shows the designers'...
Good Powered photo tray, ePrint and Airprint for flexible connection, Low running costs...
Bad Slow duplex print, Large footprint for A4 printer, Little control over ePrint documents...
Bottom line HP rates the Photosmart 7510 at 13.5ppm for black print and 9ppm for colour, both respectable speeds if they're realised. Under test, though, we saw 6.7ppm on the five-page black print test, rising to 10.7ppm on the 20-page one. Print duplex pages, and th...
80%
techradar.com
Updated:
2018-02-27 04:06:34
With print quality very high and prices ultra-low, what can multifunction printer manufacturers do to improve on previous models? This new HP Photosmart 7510 sets itself apart by offering a huge range of features, but it also leaves a few behind. The H...
Good Great quality printing, Solid and robust, All the essentials, but…...
Bad …a few features missing...
90%
techadvisor.co.uk
Updated:
2018-02-27 04:06:34
Athough the HP Photosmart 7510 e-All-in-One multifunction inkjet printer looks strikingly similar to the company's HP Photosmart eStation, you cannot, as you can with the eStation, remove the LCD control panel and use it like a tablet. Believe us, it's...
Bottom line HP's Photosmart 7510 does not follow this season's trend of tacking on CD/DVD printing. But not everyone needs that feature, and the Photosmart 7510 is easy to use and good at just about everything else a home or home office user might want...
60%
computershopper.com
Updated:
2018-02-27 04:06:34
If you're shopping for an inexpensive all-in-one inkjet, you know you're going to have to give up something substantial in features, quality, or performance. (Otherwise, how could today's printer manufacturers sell their higher-priced models?) That may se...
Good Excellent print quality, 4.3-inch touch-screen LCD with Web connectivity, Built-in duplex printing, Superior ink longevity for photos...
Bad Higher-than-average per-page print costs, No Ethernet port, Paper-output tray handles only 50 sheets at a time...
Bottom line Looking for a bargain inkjet? This low-cost all-in-one model has outstanding print quality, a built-in document feeder, and Wi-Fi. It's a good fit for light-duty, non-networked use. Read More...
80%
printercomparison.com
Updated:
2018-02-27 04:06:34
HP introduced three new Photosmart e-All-in-Ones the same day as the new HP Envy 110 e-All-in-One. And while the Envy 110 might have stolen our attention originally, we now have the flagship Photosmart 7510 e-All-in-One for review.The Photosmart 7510...
70%
pcmag.com
Updated:
2018-02-27 04:06:34
The HP PhotoSmart 7510 e-All-in-One ($199.99 direct) is a multifunction printer (MFP) geared primarily to home use, though its automatic document feeder (ADF) and paper capacity give it some home-office chops. It does print beautiful photos, and has a...
Good Good photo quality, Reasonably fast, Touch screen, ePrint and AirPrint compatible, Runs HP Web apps, eFax...
Bad Running costs on the high side, No Ethernet, No port for USB thumb drive...
Bottom line The HP PhotoSmart 7510 e-All-in-One provides good photo quality and reasonably fast speed, a large touch-screen interface, and ePrint capabilities...
80%
infoworld.com
Updated:
2018-02-27 04:06:34
Ranging from $150 to $300, these inkjets handle printing, scanning, and good old fashioned faxing at prices that almost make it seem you're getting the faxing for free. Many include CD and DVD printing, wireless networking, automatic document feeders...
60%
macworld.com
Updated:
2018-02-27 04:06:34
Though HP's $199 Photosmart 7510 multifunction inkjet (MFP) looks strikingly similar to the company's Photosmart eStation, you cannot, as you can with the eStation, remove the LCD control panel and use it like a tablet. Believe us, it's the first thing...
Good Good print quality on plain and photo papers, * Very good speed in most tests, * Automatic document feeder...
Bad Scanner lid does not telescope for thicker media...
60%
pcworld.com_techhive.com
Updated:
2018-02-27 04:06:34
Though HP's $199 Photosmart 7510 multifunction inkjet (MFP) looks strikingly similar to the company's Photosmart eStation, you cannot, as you can with the eStation, remove the LCD control panel and use it like a tablet. Believe us, it's the first thing...
Good Very good speed in most tests, Good print quality on both plain and photo papers, Automatic document feeder...
Bad Scanner lid does not telescope for thicker media...
Bottom line It may be photo-oriented but it's also efficient, with peppy performance, an automatic document feeder, and decent ink costs. HP Photosmart 7510 e-All-in-One HP Photosmart 7510 e-All-in-One Printer C311a Review, by Melissa Riofrio and Jon L. Jacobi Oc...
60%
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP OfficeJet Imprimantă 7510 Wide Format All-in-One Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi:
Disclaimer

[1]Wireless performance is dependent on physical environment and distance from access point.
[2]Requires a wireless access point and an Internet connection to the printer. Services may require registration at hpconnected.com. Availability varies by country, language and agreements.
[3]Requires a wireless access point and an Internet connection to the printer. Services require registration. App availability varies by country, language and agreements. For details, visit www.hpconnected.com.
[4]Local printing requires mobile device and printer to be on the same network or have a direct wireless connection. Remote printing requires an Internet connection to an HP web-connected printer. For details on how to print, including whether an app is required, see www.hp.com/go/mobileprinting.
[5]Mobile device needs to be connected directly to the Wi-Fi network of a wireless direct-capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see www.hp.com/go/businessmobileprinting.
[6]Mobile device requires wireless access point and an Internet connection. Compatible with iPhone® 4 and later, iPad® 4th generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer to be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[7]Energy savings calculation assumes the device is scheduled to be off for 12 hours per weekday and 48 hours per weekend. Reduced energy use is compared with a typical daily usage model, which assumes devices remain in off mode overnight and on the weekend.
[8]Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.
[9]Mobile device requires wireless access point and an Internet connection. Features controlled may vary by mobile device operating system. Scan/copy control requires mobile device and printer to be on the same wireless network or through wireless direct connection to printer. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability.
[10]Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.
[11]HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent upon physical environment and distance from access point. For information on compatibility, visit hp.com/go/autowirelessconnect.