location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPDMB20KHW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332153982 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:57:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output :
The long product name of Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output
More>>>
Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output:
The official description of Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SUPDMB20KHW combines the output of two compatible SU8000RT3UPM or SU10000RT3UPM UPS power modules for fault-tolerant N+1 or increased capacity configurations. Manual bypass feature enables hot-swappable replacement of both power modules with no disruption in power to connected equipment. (IMPORTANT > compatible only with SU8000RT3UPM and SU10000RT3UPM power modules built after 6/2010 with built-in USB and PARALLEL back panel data connections).

Short summary description Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output:
This short summary of the Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output, Basic, Black, Hardwire, Hardwire, UL1778, CSA, EN62040-1, SU8000RT3UPM, SU10000RT3UPM

Long summary description Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output:
This is an auto-generated long summary of Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output based on the first three specs of the first five spec groups.

Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output. PDU types: Basic, Product colour: Black. Input connection type: Hardwire, Output connections: Hardwire. Certification: UL1778, CSA, EN62040-1, Compatible products: SU8000RT3UPM, SU10000RT3UPM. Nominal input voltage: 200-240 V, AC input frequency: 50 - 60 Hz, Nominal output voltage: 200-240 V. Width: 176.8 mm, Depth: 114 mm, Dimensions (WxDxH): 178 x 114 x 521 mm

Design
PDU types *
Basic
Product colour
Black
Ports & interfaces
Input connection type
Hardwire
Output connections
Hardwire
Features
Certification
UL1778, CSA, EN62040-1
Compatible products
SU8000RT3UPM, SU10000RT3UPM
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Nominal output voltage
200-240 V
Weight & dimensions
Width
176.8 mm
Depth
114 mm
Dimensions (WxDxH)
178 x 114 x 521 mm
Height
521.7 mm
Weight & dimensions
Weight
5.84 kg
Packaging data
Package weight
7.71 kg
Package width
330.2 mm
Package depth
594.4 mm
Package height
281.9 mm
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
330.2 mm
Master (outer) case length
594.4 mm
Master (outer) case height
281.9 mm
Master (outer) case gross weight
7.71 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output Tripp Lite SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output
(show image)
SUPDMB20KIEC SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output
(show image)
SUPDMB20K8 Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output Tripp Lite SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output
(show image)
SUPDMB20K SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets
(show image)
SUPDMB6KIEC SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output
(show image)
SUPDMB6KHW SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module
(show image)
SUPDMB568HW SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R
(show image)
SUPDMB6K Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R
(show image)
SUPDMB710 Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module Tripp Lite SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module
(show image)
SUPDM710HW SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems
(show image)
SUPDMB710IEC SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems 0.00
(excl. VAT)
0 (incl. VAT)