location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P007-002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332150011 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.61 m
  • - C13 coupler Straight Female
  • - NEMA 5-15P Straight Female
  • - SJT
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.) :
The long product name of Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.)
More>>>
Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.):
The official description of Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use Tripp Lite's P007-002 in server applications that require a higher rated, heavier gauge cable. C13 to 5-15P connectors, 3 x 14 AWG conductors, 15A / 125V rating.

- C13 to 5-15P Power Cable,0.61 m (2-ft.)
- UL Listed
- Molded, Heavy-Duty Power Cable, 0.61 m (2-ft.)
- IEC-60320-C13 to NEMA 5-15P
- 14 AWG x 3C, SJT, 15A, 125 Volt
- RoHS Compliant

Short summary description Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.):
This short summary of the Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.), 0.61 m, C13 coupler, NEMA 5-15P, SJT, 125 V, 15 A

Long summary description Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.):
This is an auto-generated long summary of Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.) based on the first three specs of the first five spec groups.

Tripp Lite Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 0.61 m (2-ft.). Cable length: 0.61 m, Connector 1: C13 coupler, Connector 2: NEMA 5-15P, Cable type: SJT. Input voltage: 125 V, Input current: 15 A

Features
Product colour *
Black
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable length *
0.61 m
Connector 1 *
C13 coupler
Connector 2 *
NEMA 5-15P
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14
Cable type
SJT
Power
Input voltage
125 V
Input current
15 A
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Packaging data
Package height
278.9 mm
Package weight
140 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332150018
Compliance certificates
RoHS
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
25.4 mm
Master (outer) case height
500.1 mm
Master (outer) case gross weight
1.4 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)