location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART1000RM2UL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213099 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:08:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1 kVA 800 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - 24 V
  • - Rackmount Black
Warranty: 5-year limited warranty
Long product name Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets :
The long product name of Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets
More>>>
Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets:
The official description of Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable LiFePO4 Battery Backup Offers Longer Life and Less Weight than Lead Acid Battery
This Tripp Lite SmartPro® UPS lithium battery backup features a state-of-the-art lithium iron phosphate (LiFePO4) internal battery with longer life, more cycles and faster recharge. It more than doubles the service life of an equivalent lead acid battery, and offers up to three times more charge/discharge cycles. It recharges to 100% capacity in less than three hours, making the lithium UPS system an ideal backup in case of power outage. The LiFePO4 battery has 60% the weight of an equivalent lead acid battery, which reduces the overall UPS weight.

120-Volt Battery Backup Keeps Equipment Operating Through Short Power Failures
The SMART1000RM2UL provides up to 20 minutes (half load) and 8.3 minutes (full load) of battery backup, as well as AC power protection, for critical server, network and telecom equipment. In case of a prolonged blackout, the single-phase lithium UPS system gives you enough time to save important data and perform an orderly system shutdown.

Automatic Voltage Regulation (AVR) Conserves Battery Power
With an 800W capacity (1000VA), the line-interactive UPS system with automatic voltage regulation (AVR) maintains regulated 120V nominal output over an input range of 83V–147V without using battery power. Conserving power allows your LiFePO4 battery to last longer and maintain full capacity until needed.

6 Outlets Protect Your Mission-Critical Rack Equipment
Plug your equipment into the six NEMA 5-15R outlets. Four outlets are split into two dual-outlet load banks that are switchable via network interface. These four outlets let you power connected equipment on and off remotely to reset or reboot connected equipment or to shed less significant loads to extend battery runtime for more critical equipment. All six outlets are protected by 570-joule network-grade surge protection to fight off damaging power surges and spikes.
Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

High Efficiency Helps the Environment and Your Cash Flow
Operating with a high 95% line-mode efficiency, the 1kVA UPS system can save BTU heat output and energy costs.

Advanced Communications Ports Connect to Any Workstation or Server
USB and DB9 ports (cables are included) enable data-saving unattended shutdown when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of equipment load levels, self-test data and utility power condition. The Emergency Power Off (EPO) interface offers options for instantaneous power-off of the UPS system and connected equipment in case of fire or other facility emergency.

Optional Network Management Cards Allow Detailed Monitoring of Conditions
The SMART1000RM2UL is compatible with Tripp Lite network management cards, such as WEBCARDLX, for detailed monitoring of UPS and site power conditions.

Multi-Function LCD and Audible Alarms Keep You Informed
The front-panel LCD information and configuration screen displays detailed UPS and site power status and operating data, as well as input and output voltage, operating mode, alarm function and additional options. An alarm sounds to warn you of power failure, low battery, overload, UPS fault and remote shutdown conditions. The LCD screen rotates for easy viewing in rack-mount or tower configuration.

Versatile Installation Options
Hardware is included for mounting the Tripp Lite SmartPro UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Use the 2POSTRMKITWM (sold separately) for 2-post rack mounting or wall mounting or the UPSHDEARKIT (sold separately) for 2-post front-mount installation. Use the 2-9USTAND (sold separately) for mounting in an upright tower position. A 10-foot power cord with NEMA 5-15P plug connects the SMART1000RM2UL to a compatible AC power source.

Typical Applications
- Deliver regulated sine wave output to connected equipment in a network closet or small-business network
- Protect point-of-sale and VoIP networks against power surges and spikes
- Keep your server room operational during short power failures and allow time for safe shutdowns during longer blackouts
- Back up servers, network storage devices, telecom hardware and other applications where long battery lifespan is critical
- Provide high-level power protection with a low-maintenance design

Package Includes
- SMART1000RM2UL SmartPro UPS, Lithium Battery Backup
- USB cable
- DB9 cable
- EPO cable
- Rack-mounting hardware
- Owner’s manual

Short summary description Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets:
This short summary of the Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets, Line-Interactive, 1 kVA, 800 W, Sine, 110 V, 120 V

Long summary description Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets:
This is an auto-generated long summary of Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets based on the first three specs of the first five spec groups.

Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V, 1kVA, 800W, Line Interactive, 2U, Sine Wave, LCD, 6 Outlets. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 800 W. AC outlet types: NEMA 5–15P, NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Battery voltage: 24 V, Typical backup time at full load: 5.3 min, Typical backup time at half load: 15 min. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 440.7 mm, Depth: 317.5 mm, Height: 88.9 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
800 W
Waveform *
Sine
Input operation voltage (min) *
110 V
Input operation voltage (max) *
120 V
Input frequency *
60 Hz
Output operation voltage (min)
110 V
Output operation voltage (max)
120 V
Output frequency regulation
60 Hz
Output voltage regulation
-21 - 8%
Maximum current
15 A
Surge energy rating
570 J
Efficiency
95%
Power factor
0.8
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
45.5 dB
Surge protection
Yes
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15P, NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Battery voltage
24 V
Typical backup time at full load
5.3 min
Typical backup time at half load
15 min
Battery recharge time
4 h
Hot-swap battery
Yes
Battery
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
2U
Cable length
3 m
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
Meets FCC Part 15 Category B (EMI); ROHS (Restriction of Hazardous Substances); Tested to CSA (Canada); Tested to NOM (Mexico); Tested to UL1778 (USA)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
440.7 mm
Depth
317.5 mm
Height
88.9 mm
Weight
7.39 kg
Package width
469.9 mm
Package depth
591.8 mm
Package height
221 mm
Package weight
17.9 kg
Packaging data
Rack mount kit
Yes
Manual
Yes
Logistics data
Master (outer) case width
469.9 mm
Master (outer) case length
591.8 mm
Master (outer) case height
221 mm
Master (outer) case gross weight
17.9 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount Tripp Lite 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount
(show image)
OMNISMART750MX 750VA 460W 120V Line-Interactive UPS - 12 NEMA 5-15R Outlets, Double-Boost AVR, USB, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 Tripp Lite SmartPro 120V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9
(show image)
SM2200RMXL2UPN SmartPro 120V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 Tripp Lite SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9
(show image)
SMART1000RMX2UN SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower Tripp Lite 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower
(show image)
OMNIVS1000LCD 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 800VA 475W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower Tripp Lite 800VA 475W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower
(show image)
OMNIVS800LCD 800VA 475W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standby UPS 450VA 255W - 8 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, Desktop/Wall Mount Tripp Lite Standby UPS 450VA 255W - 8 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, Desktop/Wall Mount
(show image)
BC450 Standby UPS 450VA 255W - 8 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, Desktop/Wall Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 120V 500VA 260W Standby UPS, 8 Outlets (NEMA 5-15R), 5-15P Plug, 5 ft. Cord, Desktop/Wall Mount Tripp Lite 120V 500VA 260W Standby UPS, 8 Outlets (NEMA 5-15R), 5-15P Plug, 5 ft. Cord, Desktop/Wall Mount
(show image)
BC500 120V 500VA 260W Standby UPS, 8 Outlets (NEMA 5-15R), 5-15P Plug, 5 ft. Cord, Desktop/Wall Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1000 1kVA 600W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower Tripp Lite OMNIVSX1000 1kVA 600W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower
(show image)
OMNIVSX1000 OMNIVSX1000 1kVA 600W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation Tripp Lite SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation
(show image)
SMX700HGL SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Line Interactive UPS with USB and 10 Outlets - 120V, 1440VA, 900W, 50/60 Hz, AVR, ECO Series, ENERGY STAR Tripp Lite Line Interactive UPS with USB and 10 Outlets - 120V, 1440VA, 900W, 50/60 Hz, AVR, ECO Series, ENERGY STAR
(show image)
ECO1500LCD Line Interactive UPS with USB and 10 Outlets - 120V, 1440VA, 900W, 50/60 Hz, AVR, ECO Series, ENERGY STAR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)