location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K4G10A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296649496 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2019
Product end of life date
Bullet Points HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Build volume with versatile HP Latex Technology. Produce high image quality at speed.[1] Retain the value added of the media with HP Latex Inks that conform to the surface of the media.
  • - Boost production capacity with heavy-duty roll handling and 10-litre ink supplies for standardised media workflows – ideal for overnight printing. Gain highly unattended operation, remote monitoring with Printer Status Beacon, HP Latex Mobile app.[3]
  • - Help reduce material and labor costs. With highly unattended operation and dual-roll split spindles, it's now possible for one person to operate multiple printers effectively. JDF enabled for more accurate production data analysis.
Warranty: One-year limited hardware warranty
Long product name HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN :
The long product name of HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Latex 3500 Printer, Latex printing, 1200 x 1200dpi
More>>>
HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:
The official description of HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Drive new high-volume production efficiencies for increased capacity and cost savings. See high image quality at speed.[1] Increase production capacity with features ideal for overnight printing. Unattended operation helps one operator do more.

Short summary description HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 3500, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 315 m²/hr, Banner, 0.4 mm

Long summary description HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 3500. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.4 mm, Maximum roll width: 3.2 m. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Certification: WEEE, RoHS, REACH, CE. Power consumption (typical): 10000 W

Get high quality at speed[1]

Versatile HP Latex Technology and HP Latex Optimiser deliver high image quality at speed.[1]
Suppress banding even at high speeds with HP Dynamic Swath Alignment, OMAS technology – 3 pass 120 m²/hr.[2]
Superb quality for signage and decoration – wide colour gamut, sharp, repeatable quality, 6 colours, 1200 dpi.
Retain media value – HP Latex Inks conform to the media surface, preserving gloss and texture, unlike UV.

Drive a new level of highly efficient production

Increase production capacity with heavy-duty rolls and 10-litre ink supplies, ideal for overnight printing.
Achieve quicker turnaround times – HP Latex In-line Slitters reduce bottlenecks in finishing.
Proof while printing with the LED Proofing Lights for on-printer visual assessment and proofing.
Highly unattended operation – Printer Status Beacon, HP Latex Mobile app[3] work together for remote monitoring.

Help drive down costs

Reduce material costs – economies of scale help reduce the cost per square foot.
Reduce waste – fewer roll changes help cut media waste.
Single operator roll change with dual-roll split spindles.
JDF enabled for integrating production data – for more accurate data analysis, accounting and cost control.

Printing
Print technology *
Latex printing
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
315 m²/hr
Print head
7
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Media thickness
0.4 mm
Maximum roll width
3.2 m
Maximum roll diameter
40 cm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
RJ-45 ports quantity
1
Performance
Product colour *
Grey
Built-in display *
Yes
Certification
WEEE, RoHS, REACH, CE
Power
Power consumption (typical)
10000 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
5980 mm
Depth
1720 mm
Height
1870 mm
Weight
1870 kg
Packaging data
Package width
5860 mm
Package depth
1930 mm
Package height
2160 mm
Package weight
2630 kg
Manual
Yes
Disclaimer HP Latex 3500 large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN:
Disclaimer

[1]The HP Latex 3500 Printer is based on HP Thermal Inkjet technology – seven printheads providing over 70,000 nozzles with 12 picolitre drops, nozzle redundancy and automatic maintenance features – enabling high image quality at high speed over long runs compared to piezo-based technology.
[2]Printed in Outdoor mode (3-pass 6-colour 80%).
[3] HP Latex Mobile is compatible with Android™ 4.1.2 or later and iOS 7 or later, and requires the printer and the smart phone or tablet to be connected to the Internet.