location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5.1 DVD Home theater HTD5580/98

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.1 DVD Home theater HTD5580/98
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTD5580/98
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581715540
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HTD5580/98 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 5.1 DVD Home theater HTD5580/98
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double basspipes
  • - HDMI ARC & USB
  • - Built-in Bluetooth
  • - 1000W
Long product name Philips 5.1 DVD Home theater HTD5580/98 :
The long product name of Philips 5.1 DVD Home theater HTD5580/98. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerful cinematic surround sound with deep sound
More>>>
Philips 5.1 DVD Home theater HTD5580/98:
The official description of Philips 5.1 DVD Home theater HTD5580/98 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful cinematic surround sound with deep sound
Bring the power of the cinema into your home! This Philips home theater has speakers with double basspipes offering powerful 1000W surround sound and in Full HD 1080p with DVD Disc playback.

Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Powerful speakers with double basspipes for great sound
- Dolby Digital for ultimate movie experience
- Exposed speaker drivers for powerful surround sound

Simply enjoy all your entertainment
- Bluetooth wireless music streaming from your music devices
- DivX Ultra Certified for enhanced DivX video playback
- EasyLink to control all HDMI CEC devices via a single remote
- HDMI for high definition movies and picture quality
- Plays DVD, VCD, CD and USB devices
- Karaoke for endless singing entertainment at home
- Audio in to enjoy music from iPod/iPhone/MP3 player

Designed to enhance your cinema at home
- Modern design to complement your home environment

Double Bass Sound
Powerful speakers with a bass-reflex system and double basspipes enhance the lower frequencies and deliver rock-solid, deep bass sounds. You'll be able to hear the lowest murmur or the deepest roar.

Dolby Digital
Because Dolby Digital, the world's leading digital multi-channel audio standards, make use of the way the human ear naturally processes sound, you experience superb quality surround sound audio with realistic spatial cues.

1000W RMS power
1000W RMS power delivers great sound for movies and music

Plays it all
Play virtually any disc and any media devices you want - whether they be DVDs, VCDs, CDs or USB devices. Experience the unbeatable convenience of great playability, and the luxury of sharing media files on your TV or home theater system.

HDMI for HD movies
HDMI is a direct digital connection that can carry digital HD video as well as digital multichannel audio. By eliminating the conversion to analog signals it delivers perfect picture and sound quality, completely free from noise. Movies in standard definition can now be enjoyed in true high definition resolution - ensuring more details and more true-to-life pictures.

EasyLink
EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speaker, Home theater and TV's etc. with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

DivX Ultra Certified
With DivX support, you are able to enjoy DivX encoded videos and movies from the Internet, including purchased Hollywood films, in the comfort of your living room. The DivX media format is an MPEG-4 based video compression technology that enables you to save large files like movies, trailers and music videos on media like CD-R/RW and DVD recordable disc for playback on your DivX Ultra Certified Philips Blu-ray or DVD player. DivX Ultra combines DivX playback with great features like integrated subtitles, multiple audio languages, multiple tracks and menus into one convenient file format.

Karaoke for endless singing
Karaoke for endless singing entertainment at home

Short summary description Philips 5.1 DVD Home theater HTD5580/98:
This short summary of the Philips 5.1 DVD Home theater HTD5580/98 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5.1 DVD Home theater HTD5580/98, DVD player, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Front, SVCD, VCD, AVI, DIVX, MPEG1, MPEG2, MPG, 5.1 channels

Long summary description Philips 5.1 DVD Home theater HTD5580/98:
This is an auto-generated long summary of Philips 5.1 DVD Home theater HTD5580/98 based on the first three specs of the first five spec groups.

Philips 5.1 DVD Home theater HTD5580/98. Optical disc player type: DVD player, Disc types supported: CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Front. Video formats supported: AVI, DIVX, MPEG1, MPEG2, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1. Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Optical drive
Optical disc player type *
DVD player
Disc types supported *
CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Disc loading type
Front
Playback disc formats
SVCD, VCD
Video
3D *
No
Video formats supported *
AVI, DIVX, MPEG1, MPEG2, MPG
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital 5.1
Total Harmonic Distortion (THD)
10%
Audio formats supported
MP3, WMA
MP3 bit rates
32 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Center speaker
Center speaker RMS power
166 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
4 Ω
Satellite speakers
Satellite speakers RMS power
166 W
Number of satellite speakers
4
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Satellite speaker tweeter diameter
7.62 cm (3")
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Subwoofer driver diameter (imperial)
2.54 cm (1")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
4 Ω
Network
Bluetooth *
Yes
Wi-Fi *
No
Ethernet LAN *
No
Ports & interfaces
HDMI in
1
Number of HDMI outputs
1
USB ports quantity *
1
Ports & interfaces
Composite video out
1
Audio (L/R) in
1
Microphone in
Yes
Digital audio optical in
1
AUX in
Yes
HDMI version
1.4
Power
Power consumption (standby)
0.5 W
Weight & dimensions
Main unit dimensions (WxDxH)
360 x 335 x 58 mm
Main unit weight
2.4 kg
Front speaker weight
0.53 g
Center speaker dimensions (WxDxH)
223 x 80 x 100 mm
Center speaker weight
650 g
Satellite speaker dimensions (WxDxH)
247 x 242 x 1090 mm
Satellite speaker weight
2.66 kg
Subwoofer weight
4.2 kg
Packaging data
Package width
664 mm
Package depth
378 mm
Package height
617 mm
Package weight
21.7 kg
Packaging content
Quantity per pack
1 pc(s)
Other features
Image formats supported
BMP, GIF, JPEG, TIFF
Centre speaker driver diameter
2.54 cm (1")
Channels quantity
40 channels
Package tare weight
1.82 kg
Certificates
Consumer Electronics Control (CEC)
EasyLink
Outer carton
Height (cm) outer carton
617 cm
Length (cm) outer carton
664 cm
Quantity outer carton
1 pc(s)
Tare weight outer carton
1820 kg
Width (cm) outer carton
378 cm
Technical details
Product colour *
Black
Karaoke *
Yes
Subwoofer cable length
3 m
Power
105 W
Package net weight
19.8 kg
Brand Image Product code Product Stock Price from
Philips 5.1 DVD Home theater HTD5550/98 Philips 5.1 DVD Home theater HTD5550/98
(show image)
HTD5550/98 5.1 DVD Home theater HTD5550/98
Philips HTD5550/94 home cinema system 5.1 channels 1000 W Black Philips HTD5550/94 home cinema system 5.1 channels 1000 W Black
(show image)
HTD5550/94 HTD5550/94
Philips HTD5540/94 home cinema system 5.1 channels 1000 W Black Philips HTD5540/94 home cinema system 5.1 channels 1000 W Black
(show image)
HTD5540/94 HTD5540/94
Philips HTD5570/93 home cinema system 5.1 channels 1000 W Black Philips HTD5570/93 home cinema system 5.1 channels 1000 W Black
(show image)
HTD5570/93 HTD5570/93
Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black
(show image)
HTD5540/93 HTD5540/93