location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTD5540/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTD5540/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410719185
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips HTD5540/93 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - 1000 W 5.1 channels
  • - Dolby Digital 5.1
  • - Equalizer MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio
  • - Karaoke
Long product name Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black :
The long product name of Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 CH, 1000 W RMS, 30 % THD, ARC, USB 2.0, AUX, HDMI 1.4, FM, 105 W, 220 - 240 V, 50 Hz, DVD
More>>>
Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black:
The official description of Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful cinematic surround sound with deep sound
Bring the power of the cinema into your home! Pump up your home entertainment experience with speakers with double basspipes offering powerful 1000W surround sound and in Full HD 1080p with DVD Disc playback.

Great listening experience
- 1000W RMS power delivers great sound for movies and music
- Dolby Digital for ultimate movie experience
- Exposed speaker drivers for powerful surround sound

Simply enjoy all your entertainment
- DivX Ultra Certified for enhanced DivX video playback
- Plays DVD, VCD, CD and USB devices
- HDMI for high definition movies and picture quality
- EasyLink to control all HDMI CEC devices via a single remote
- Karaoke for endless singing entertainment at home
- Audio in to enjoy music from iPod/iPhone/MP3 player

Designed to enhance your cinema at home
- Modern design to complement your home environment

Dolby Digital
Because Dolby Digital, the world's leading digital multi-channel audio standards, make use of the way the human ear naturally processes sound, you experience superb quality surround sound audio with realistic spatial cues.

1000W RMS power
1000W RMS power delivers great sound for movies and music

Plays it all
Play virtually any disc and any media devices you want - whether they be DVDs, VCDs, CDs or USB devices. Experience the unbeatable convenience of great playability, and the luxury of sharing media files on your TV or home theater system.

HDMI for HD movies
HDMI is a direct digital connection that can carry digital HD video as well as digital multichannel audio. By eliminating the conversion to analog signals it delivers perfect picture and sound quality, completely free from noise. Movies in standard definition can now be enjoyed in true high definition resolution - ensuring more details and more true-to-life pictures.

EasyLink
EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speaker, Home theater and TV's etc. with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

DivX Ultra Certified
With DivX support, you are able to enjoy DivX encoded videos and movies from the Internet, including purchased Hollywood films, in the comfort of your living room. The DivX media format is an MPEG-4 based video compression technology that enables you to save large files like movies, trailers and music videos on media like CD-R/RW and DVD
recordable disc for playback on your DivX Ultra Certified Philips Blu-ray or DVD player. DivX Ultra combines DivX playback with great features like integrated subtitles, multiple audio languages, multiple tracks and menus into one convenient file format.

Exposed speaker drivers
Exposed speaker drivers for powerful surround sound

Karaoke for endless singing
Karaoke for endless singing entertainment at home

Short summary description Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black:
This short summary of the Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTD5540/93, DVD player, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVI, DIVX, MPEG, MPG, 5.1 channels, 1000 W

Long summary description Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black:
This is an auto-generated long summary of Philips HTD5540/93 home cinema system 5.1 channels 1000 W Black based on the first three specs of the first five spec groups.

Philips HTD5540/93. Optical disc player type: DVD player, Disc types supported: CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVI, DIVX, MPEG, MPG. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital 5.1. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω, Center speaker woofer diameter (imperial): 7.62 cm (3")

Optical drive
Optical disc player type *
DVD player
Disc types supported *
CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
SVCD, VCD
Video
3D *
No
Video formats supported *
AVI, DIVX, MPEG, MPG
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital 5.1
Total Harmonic Distortion (THD)
30%
Audio formats supported
MP3, WMA
Equalizer
Yes
Sound enhancement technology
Yes
MP3 bit rates
32 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Preset stations quantity
40
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
4 Ω
Center speaker woofer diameter (imperial)
7.62 cm (3")
Center speaker peak power
166 W
Satellite speakers
Satellite speakers RMS power
166 W
Number of satellite speakers
4
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Satellite speaker woofer diameter (imperial)
7.62 cm (3")
Wireless satellite speakers *
No
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Wireless subwoofer
No
Subwoofer driver diameter (imperial)
20.3 cm (8")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
4 Ω
Network
Bluetooth *
No
Wi-Fi *
No
Ethernet LAN *
No
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
Ports & interfaces
USB version
2.0
Composite video out
1
Audio (L/R) in
1
Microphone in
Yes
Digital audio optical in
1
AUX in
Yes
HDMI version
1.4
Power
Power consumption (typical)
105 W
Power consumption (standby)
0.5 W
AC input frequency
50 Hz
AC input voltage
220-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
360 x 335 x 58 mm
Main unit weight
2.35 kg
Front speaker dimensions (WxDxH)
90 x 82 x 185 mm
Front speaker weight
530 g
Center speaker dimensions (WxDxH)
223 x 80 x 100 mm
Center speaker weight
650 g
Satellite speaker dimensions (WxDxH)
247 x 1090 x 242 mm
Satellite speaker weight
2.72 kg
Subwoofer dimensions (W x D x H)
230 x 310 x 365 mm
Subwoofer weight
4.3 kg
Packaging data
Package weight
16.5 kg
Packaging content
Remote control included
Yes
Manual
Yes
Warranty card
Yes
Batteries included
Yes
Other features
Image formats supported
BMP, JPG, TIF
Picture enhancement
Rotate, Zoom
Packaging tare weight
1.71 kg
Package type
Carton
Equalizer customizable
Yes
Battery type
AAA
Number of batteries supported
1
Video compression formats
DivX, MPEG1, MPEG2
Quantity
1
Compatible products
STS3001 Speaker stand
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Product colour *
Black
Karaoke *
Yes
Type of shelf-placement
Laying
Night mode
Yes