location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY processor 3 GHz L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CPU INTEL XEON 3.0GHz 533FSB 1Mb TRAY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P4X-0306-1M
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY processor 3 GHz L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3 GHz
  • - 1 MB L3
  • - 130 nm
Long product name Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY processor 3 GHz L3 :
The long product name of Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY processor 3 GHz L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CPU INTEL XEON 3.0GHz 533FSB 1Mb TRAY
More>>>
Short summary description Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY processor 3 GHz L3:
This short summary of the Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY processor 3 GHz L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY, Intel® Xeon®, 130 nm, Intel, 3 GHz, Server/workstation, 1 MB

Long summary description Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY processor 3 GHz L3:
This is an auto-generated long summary of Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY processor 3 GHz L3 based on the first three specs of the first five spec groups.

Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY. Processor family: Intel® Xeon®, Processor lithography: 130 nm, Processor manufacturer: Intel. Market segment: Server

Brand Image Product code Product Stock Price from
Intel

Intel BX80532KE083512 processor 3.06 GHz 0.512 MB L2 Box
(show image)
BX80532KE3066D BX80532KE083512 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel BX80532KE2660D processor 2.66 GHz 0.512 MB L2 Box
(show image)
BX80532KE2667D BX80532KE2660D 0.00
(excl. VAT)
0 (incl. VAT)
HP Intel Xeon 3.2GHz processor 2 MB L2 HP Intel Xeon 3.2GHz processor 2 MB L2
(show image)
379817-B21 Intel Xeon 3.2GHz 0.00
(excl. VAT)
0 (incl. VAT)
HP Intel Xeon 3GHz processor 2 MB L2 HP Intel Xeon 3GHz processor 2 MB L2
(show image)
380327-B21 Intel Xeon 3GHz 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.2GHz 533FSB 1Mb TRAY processor L3 Box
(show image)
0320-1M-533 CPU INTEL XEON 3.2GHz 533FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.6GHz 800FSB 1Mb TRAY processor L3 Box
(show image)
0036-1M-800 CPU INTEL XEON 3.6GHz 800FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
HP Intel® Xeon® 3.6 GHz/800 MHz-1 MB Option Kit processor HP Intel® Xeon® 3.6 GHz/800 MHz-1 MB Option Kit processor
(show image)
354583-B21 Intel® Xeon® 3.6 GHz/800 MHz-1 MB Processor Option Kit 0.00
(excl. VAT)
0 (incl. VAT)