location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel BX80532KE2660D processor 2.66 GHz 0.512 MB L2 Box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX80532KE2660D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80532KE2667D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037003759 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2021 01:41:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel BX80532KE2660D processor 2.66 GHz 0.512 MB L2 Box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 2.66 GHz
  • - 0.512 MB L2 Socket 604 (mPGA604)
  • - Processor cores: 1 130 nm 32-bit 72 W
  • - Box Cooler included
Warranty: 1YEAR
Long product name Intel BX80532KE2660D processor 2.66 GHz 0.512 MB L2 Box :
The long product name of Intel BX80532KE2660D processor 2.66 GHz 0.512 MB L2 Box. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel® Xeon® Processor 2.66 GHz, 512K Cache, 533 MHz FSB
More>>>
Short summary description Intel BX80532KE2660D processor 2.66 GHz 0.512 MB L2 Box:
This short summary of the Intel BX80532KE2660D processor 2.66 GHz 0.512 MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.

Intel BX80532KE2660D, Intel® Xeon®, Socket 604 (mPGA604), 130 nm, Intel, 2.66 GHz, 32-bit

Long summary description Intel BX80532KE2660D processor 2.66 GHz 0.512 MB L2 Box:
This is an auto-generated long summary of Intel BX80532KE2660D processor 2.66 GHz 0.512 MB L2 Box based on the first three specs of the first five spec groups.

Intel BX80532KE2660D. Processor family: Intel® Xeon®, Processor socket: Socket 604 (mPGA604), Processor lithography: 130 nm. Market segment: Server, Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm². Package type: Retail box. Processor package size: 42.5 x 42.5 mm

Brand Image Product code Product Stock Price from
Intel

Intel CPU P4 2.40GHz 533FSB 1Mb S478 B processor 2.4 GHz L2 Box
(show image)
P4 2.53GHZ BOX CPU INTEL P4 2.40GHz 533FSB 1Mb S478 B 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU P4 2.80GHz 533FSB 512Kb S478 B processor 2.8 GHz 1 MB L2 Box
(show image)
P4 2.80GHZ BOX CPU INTEL P4 2.80GHz 533FSB 512Kb S478 B 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.2GHz 533FSB 1Mb TRAY processor L3 Box
(show image)
0320-1M-533 CPU INTEL XEON 3.2GHz 533FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY processor 3 GHz L3
(show image)
P4X-0306-1M CPU INTEL XEON 3.0GHz 533FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.6GHz 800FSB 1Mb TRAY processor L3 Box
(show image)
0036-1M-800 CPU INTEL XEON 3.6GHz 800FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.4GHz 800FSB 1Mb TRAY processor L2
(show image)
0034-1M-800 CPU INTEL XEON 3.4GHz 800FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.2GHz 800FSB 1Mb TRAY processor L3
(show image)
P4X-0032-1M-800 CPU INTEL XEON 3.2GHz 800FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.2GHz 533FSB 2Mb TRAY processor 1 MB L3
(show image)
320-2M-533 CPU INTEL XEON 3.2GHz 533FSB 2Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Itanium 1.60 GHz processor 1.6 GHz 3 MB L3 Box
(show image)
BX80543KC1600JB 1.60 GHz 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Xeon BX80546KG3200EA processor 3.2 GHz 1 MB L2 Box
(show image)
BX80546KG3200EU BX80546KG3200EA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)