location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6210 A4 4800 x 1200 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5801B#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:58
The date of the most recent change of this product data-sheet in Icecat.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 6210 A4 4800 x 1200 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 4800 x 1200 DPI
  • - A4 23 ppm
  • - Colour scanning Colour faxing
  • - Internal memory: 32 MB Built-in processor ASIC
  • - 7 kg
Long product name HP OfficeJet 6210 A4 4800 x 1200 DPI 23 ppm :
The long product name of HP OfficeJet 6210 A4 4800 x 1200 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional results with auto document feeder
More>>>
HP OfficeJet 6210 A4 4800 x 1200 DPI 23 ppm:
The official description of HP OfficeJet 6210 A4 4800 x 1200 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact all-in-one delivers real productivity with a full range of print, fax, scan and copy tools plus a convenient 20-sheet automatic document feeder (ADF) and professional photo-quality printing at up to 23 ppm black/18 ppm colour.

Short summary description HP OfficeJet 6210 A4 4800 x 1200 DPI 23 ppm:
This short summary of the HP OfficeJet 6210 A4 4800 x 1200 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6210, Colour printing, 4800 x 1200 DPI, Colour scanning, Colour faxing, A4

Long summary description HP OfficeJet 6210 A4 4800 x 1200 DPI 23 ppm:
This is an auto-generated long summary of HP OfficeJet 6210 A4 4800 x 1200 DPI 23 ppm based on the first three specs of the first five spec groups.

HP OfficeJet 6210. Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Time to first page (colour, normal)
29 s
Print speed (black, fast normal quality, A4)
8.5 ppm
Print speed (colour, fast normal quality, A4)
6.6 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
18 cpm
Maximum number of copies
100 copies
Copy resolution (colour text and graphics)
4800 DPI
Maximum copy speed (black, A4)
23 cpm
Maximum copy speed (colour, A4)
18 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
Versie 1.7
Scanner features
HP Image Zone photo & imaging software includes: HP Director, HP Document Viewer, HP Photo Gallery, HP Image Editor, HP Instant Share, HP Send to Application, HP Photo Prints, HP Creative Photo Projects, HP Album Printing, HP Quick prints, Read I.R.I.S. OCR
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax speed (A4)
3 sec/page
Fax delayed sending
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Total output capacity *
50 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
20
Maximum input capacity for transparencies
110 sheets
Maximum input capacity for 10 x 15 cm photographs
110 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
10
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Maximum input capacity for cards
20
Paper handling
100-sheet input tray, 50-sheet output tray
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor family
ASIC
Mac compatibility
Yes
Minimum system requirements
Windows: een Intel Pentium II of Celeron processor (Pentium III of hoger aanbevolen); Microsoft Windows 98, 98 SE, Me, 2000 Professional, XP; 128 Mb RAM (256 Mb of meer aanbevolen voor alle besturingssystemen); 795 Mb vrije schijfruimte voor complete software-installatie inclusief HP Image Zone software (395 Mb voor basis software-installatie met HP Image Zone Express); (Windows 3.1, 95, NT 4.0 en DOS worden niet ondersteund). Alle systemen: cd-rom drive, vrije USB-poort en USB-kabel voor directe aansluiting, Internet-toegang aanbevolen, 800 x 600 SVGA-monitor met 16-bits kleur, Microsoft Internet Explorer 5.01 of hoger, Adobe Acrobat Reader 5 of hoger aanbevolen, voor scannen in full-color is 50 Mb extra vrije schijfruimte nodig.
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
70 W
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Operational conditions
Non-operating relative humidity (non-condensing)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7 kg
Packaging data
Package weight
9.5 kg
Packaging content
Bundled software
HP Image Zone photo & imaging software includes: HP Director, HP Document Viewer, HP Photo Gallery, HP Image Editor, HP Instant Share, HP Send to Application, HP Photo Prints, HP Creative Photo Projects, HP Album Printing, HP Quick prints, Read I.R.I.S. OCR HP Image Zone photo & imaging software, HP Document Viewer, HP Instant Share
Other features
I/O ports
USB
Networking features
Optional Networking via HP Jetdirect 175x External Print Server
Dimensions (WxDxH)
450 x 384 x 234 mm
Power requirements
Input voltage 100 to 240 VAC, grounded
Modem type
33.6 Kbps
Media types supported
Papier (gewoon, inkjet, foto, banner), enveloppen, transparanten, etiketten, kaarten (systeemkaarten, wenskaarten), t-shirt transfers, media zonder witranden
Minimum system requirements for Macintosh
Macintosh: G3 processor (G4 or higher recommended); Mac OS 9.1 and later, Mac OS X v 10.1.5, v 10.2.3 and later, v 10.3 and later; 128 MB RAM (256 MB or higher recommended); 400 MB available hard disk space for software installation; (does not support Mac OS 9.0 and earlier, or OS X v 10.2, v 10.2.1, v 10.2.2); HP Memories Disk Creator software requires CD-Writer and 700 MB of additional hard disk space; QuickTime 5.0 or later; any web browser. All systems: CD-ROM drive, available USB port and USB cable for direct connection, SVGA 800 x 600 monitor with 16-bit colour, Adobe Acrobat Reader 5 or higher recommended, full-colour scanning requires additional 50 MB hard disk space, Internet access recommended.
Page yield footnote
@ 5% black, @ 15% color @ HP No. 343 Tri-Colour Inkjet Print Cartridge 7 ml / HP No. 344 Tri-colour Inkjet Print Cartridge 14ml
Safety
IEC60950-1: 2001; EN 60950-1: 2002; IEC 60825-1 Edition 1.2: 2001 / EN 60825-1+A11+A2+A1: 2002 Class 1 (Laser/Led); UL 60950-1:2003; CAN/CSA-22.2 No. 60950-1-03; NOM 019-SFCI-1993, AS/NZS 60950: 2000, GB4943: 2001
Compatible operating systems
Microsoft Windows 98, 98 SE, 2000 Professional, Me, XP; Mac OS v 9.1 and later, OS X v 10.1.5, v 10.2.3 and later, v 10.3 and later
Colour all-in-one functions
Fax, Print, Scan
Acoustic power emissions
Colour printing: 5.2 B(A); black-and-white print normal: 5.5 B(A); colour copy: 5.2 B(A); black-and-white copy: 5.5 B(A); idle: 3.3 B(A)
Colour printing technology
HP Photoret IV precision technology (enabled with optional photo cartridge)
Copier smart software features
Fit-to-page, reduce/enlarge, many-on-a-page, iron-on transfer, text/photo/mixed enhancements
Custom media sizes
77 x 127 to 215 x 610 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2150 mm
Print quality (black, draft quality)
300 DPI
Print quality (colour, best quality)
4800 DPI
Standard media sizes
Paper: A4 210 x 297 mm, A5 148 x 210 mm, B5 176 x 250 mm, transparencies: A4 210 x 297 mm, envelopes: DL 110 x 220 mm, C6 114 x 162 mm, cards: A6 105 x 148 mm, labels: A4 210 x 297 mm, photo paper: A4 210 x 297 mm, Panorama 300 x 100 mm, 130 x 180 mm, 100 x 150 mm (with or without tear-off/cut-off tab)
Typefaces
8 TrueType
Print quality (black, best quality)
1200
Print quality (black, normal quality)
600 DPI
Page yield high capacity (colour)
C9363EE HP No. 344 Tri-Colour Inkjet Print Cartridge (14 ml) 450 pages (+/- 10%)*
Standard output capacity for transparencies
15 sheets
Image scaling/enlargement range
50 to 400%
Page yield (photo)
C9369EE HP No. 348 Photo Inkjet Print Cartridge (13 ml) 135 10 x 15 cm photos (+/- 10%)**
Service & support
1 year limited hardware warranty backed by HP Service and Support (warranties may vary in European countries where legal requirements require a longer warranty period).
Technical features
Professional borderless printing, hands-free fax, scan, & copy Photo quality colour printing at up to 4800-optimised dpi* or optional 6-ink** colour printing Print and copy up to 23 ppm in black, up to 18 ppm in colour Scan at 1200 x 2400 dpi optical resolution*, 48-bit colour Standalone copying without having to switch on the PC Optional networking across up to 5 computers* HP Document Viewer for adding notes to documents and HP Image Zone for editing photos Print professional quality photos – with or without borders – in any size up to large panorama (215 x 610 mm); fax, scan and copy multi-page documents quickly and easily using integrated 20-sheet automatic document feeder (ADF). Professional photo quality colour printing at up to 4800-optimised dpi* for high resolution digital files, or optional 6-ink** colour printing for virtually grain-free images and more than 1.2 million colours. Print and copy at speeds of up to 23 pages per minute in black, up to 18 pages per minute in colour Flatbed scanning at 1200 x 2400 dpi optical resolution*, up to 19200 dpi enhanced, 48-bit colour Walk-up convenience – produce high quality colour or black & white copies without having to switch on the PC. Share print and scanning features across up to five computers using optional HP external wired print server*. HP Document Viewer for adding notes to scanned photos and documents. HP Image Zone photo and imaging software for archiving, editing and sharing photos with friends and family. HP Instant Share for easy photo sharing via the web or e-mail without large attachments – friends and family simply choose which photos to download. * Depending on computer memory, disk space and other system factors. * Up to 4800 x 1200-optimised dpi colour when printing from a computer and 1200-input dpi. 6-ink printing available with purchase of HP No. 348 Photo Inkjet Print Cartridge. * Using optional HP JetDirect 175x External Print Server with basic image scanning (not included; sold separately).
Approximate page yield (A4, colour)
260 pages
Package dimensions (WxDxH)
500 x 391 x 294 mm
Electromagnetic compatibility
CISPR22: 1997/EN 55022: 1998, Class B; CISPR24: 1997/EN55024: 1998; IEC 61000-3-2: 2000/EN61000-3-2: 2000; IEC 61000-3-3/A1: 2001/EN61000-3-3/A1:2000; AS/NZS CISPR 22:2002; CNS13438:1998, VCCI-2; FCC Part 15-Class B/ICES-003, Issue 2 GB 9254-1998
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:05:56
Uk has collected 3 expert reviews for HP OfficeJet 6210 A4 4800 x 1200 DPI 23 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-08-31 01:05:56
While lasers are an obvious choice for high-volume printing because of the lower cost of operation, most homes - and a number of small businesses - look to ink purely for the ability to print in colour.
70%
Howstuffworks.com
Updated:
2013-08-31 01:05:56
Hewlett-Packards OfficeJet 6210 color inkjet multifunction device offers good flexibility with a variety of features for a SOHO environment, but its best feature involves its print function. The OfficeJet 6210 includes capabilities for using specialty...
80%