location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1444A printing paper Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1444A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1444A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0848412014112 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:25:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Mar 2014
Product end of life date
data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q1444A printing paper Matte :
The long product name of HP Q1444A printing paper Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

841 mm x 45.7 m, 90 g/m², Matte, Wood fiber
More>>>
HP Q1444A printing paper Matte:
The official description of HP Q1444A printing paper Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Bright White Inkjet Bond Paper gives you the ColorPRO difference. This FSC certified paper with ColorPRO Technology produces striking colours, crisper text and higher-contrast blacks for professional quality results at production speed.

Short summary description HP Q1444A printing paper Matte:
This short summary of the HP Q1444A printing paper Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q1444A, Matte, 90 g/m², 2 year(s), 20 - 80%, 15 - 30 °C, 10 - 30 °C

Long summary description HP Q1444A printing paper Matte:
This is an auto-generated long summary of HP Q1444A printing paper Matte based on the first three specs of the first five spec groups.

HP Q1444A. Finish type: Matte, Media weight: 90 g/m², Printing material shelf life: 2 year(s). Package weight: 4.17 kg. Maximum roll length: 45.7 m, Package dimensions (WxDxH): 892 x 108 x 111 mm, Media sheets per package: 1 sheets

Features
Finish type *
Matte
Media weight *
90 g/m²
Printing material shelf life
2 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
10 - 30 °C
Operational conditions
Storage relative humidity (H-H)
20 - 60%
Weight & dimensions
Package weight
4.17 kg
Logistics data
Harmonized System (HS) code
84439990
Other features
Maximum roll length
45.7 m
Package dimensions (WxDxH)
892 x 108 x 111 mm
Media sheets per package
1 sheets
Size (imperial)
84.1 cm (33.1")
Country Distributor
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)