location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-M5190DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE38401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946544519
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 2400 x 1200 DPI
  • - A4 20 ppm Printing colours: Black
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi :
The long product name of Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200x2400 DPI, 6.1pl, Duplex, 220V, 50/60Hz
More>>>
Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi:
The official description of Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take advantage of low power consumption, a low Total Cost of Ownership (TCO), fast print speeds and features designed for easy business integration with the new WorkForce Pro WF-M5190DW. This business inkjet printer benefits from automatic double-sided printing, making any job easy and efficient, and PDL compatibility, including PCL and Adobe PostScript 3.

Ecological

The WF-M5190DW uses up to 80 percent less power than competitive mono lasers1 thanks, in part, to its no heat technology. No Ozone gas is emitted and an improved quiet print mode and no fan noise during or after printing make it ideal for the work environment.

Low running costs

The WF-M5190DW's high-capacity ink cartridges of up to 10,000 pages2 allow you to print for longer and lower your running costs. And there are fewer parts to replace than a laser.

Save time

This efficient business printer has print speeds of up to 34ppm, (20ppm ISO print speed3). Its maximum paper capacity of 580 sheets means less time is spent refilling, and a monthly duty cycle of up to 35,000 pages4 means you can print lots in confidence.

Built for business

PrecisionCore technology powers the output quality that Epson is known for, at the speeds required for office, commercial and industrial printing. Prints dry fast thanks to the DURABrite Ultra ink. Wi-Fi Direct™ capability lets you print from supported wireless devices without connecting to a router. Email Print for Enterprise5 allows you to securely send documents directly to the printer. Available with direct printing and pull print modes, this secure system integrates seamlessly into your existing IT infrastructure.

Key Features

- Ecological: Uses up to 80 percent less power than competitive mono lasers1
- Low intervention: Minimise your printing downtime
- Save time: High paper capacity means less time is spent refilling
- Built for business: PDL compatibility (PCL and Adobe PostScript 3)
- PrecisionCore technology: Epson’s most advanced printhead technology

Short summary description Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-M5190DW, 2400 x 1200 DPI, 1, A4, 35000 pages per month, 20 ppm, Duplex printing

Long summary description Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-M5190DW. Number of print cartridges: 1, Maximum duty cycle: 35000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: Grey, White

Features
Duplex printing *
Yes
Printing colours *
Black
Colour *
No
Maximum duty cycle *
35000 pages per month
Number of print cartridges *
1
Printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
7 s
Input & output capacity
Total number of input trays *
2
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Design
Market positioning *
Business
Product colour *
Grey, White
Design
Built-in display *
Yes
Display
LCD
Country of origin
Indonesia
Power
Power consumption (printing) *
25 W
Power consumption (off)
0.4 W
Power consumption (standby)
2.3 W
AC input voltage
220 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
461 mm
Depth
422 mm
Height
284 mm
Weight
11.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
523 mm
Package depth
615 mm
Package height
485 mm
Package weight
14.4 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.09 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.09 m
Products per pallet
8 pc(s)
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-09-11 15:01:05
An inkjet printer that's all things to all users, the Epson WorkForce Pro WF-5190DW offers superb performance and good running costs. Read our Epson WorkForce Pro WF-5190DW review. (Also see: Best inkjet printers 2015 .) While the humble inkjet remained...
Bottom line Many models have tried to be all things to all users. Few, to my recollection, have succeeded. The Epson WorkForce Pro WF-5190DW, though, might well be the exception. More welcoming than lasers, but packing many of the same connectivity, security and mana...
90%
pcmag.com
Updated:
2015-09-11 15:01:05
The Epson WorkForce Pro WF-5190 ($279.99) is Epson's top-of-the-line—which also means most expensive—single-function WorkForce Pro model. But while it's pricey for an inkjet printer, it's better understood as a serious challenger to lasers, with its high-...
Good Fast. Supports PCL and PostScript printing languages. Duplexer. Has Ethernet, Wi-Fi, and Wi-Fi Direct. Low claimed running cost.
Bad Graphics quality is below par...
Bottom line The Epson WorkForce Pro WF-5190 is pricey for an inkjet printer, but it's really in competition with color lasers, delivering fast speed at a low cost per page...
80%
tomsitpro.com
Updated:
2015-09-11 15:01:05
We tested the Epson WorkForce Pro WF-5190 printer for speed, text and color accuracy as well as other factors, like setup and ease of use. Here's our comprehensive SMB Epson printer review. The final verdict: the Epson WorkForce Pro proves that ink is on...
0%
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)