location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ink Cartridge Black 10K

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Cartridge Black 10K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T865140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946544977
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:45:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Ink Cartridge Black 10K
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Extra (Super) High Yield
  • - Black ink page yield: 10000 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Ink Cartridge Black 10K :
The long product name of Epson Ink Cartridge Black 10K. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cartridge Black 10K
More>>>
Short summary description Epson Ink Cartridge Black 10K:
This short summary of the Epson Ink Cartridge Black 10K data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ink Cartridge Black 10K, Extra (Super) High Yield, Black, Pigment-based ink, 221 ml, 1 pc(s), 10000 pages

Long summary description Epson Ink Cartridge Black 10K:
This is an auto-generated long summary of Epson Ink Cartridge Black 10K based on the first three specs of the first five spec groups.

Epson Ink Cartridge Black 10K. Cartridge capacity: Extra (Super) High Yield, Black ink type: Pigment-based ink, Black ink volume: 221 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 10000 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- WorkForce Pro WF-M5690DWF - WorkForce Pro WF-M5190DW 220v EUL - WorkForce Pro WF-M5190DW
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
221 ml
Black ink page yield *
10000 pages
Type *
Original
Cartridge capacity
Extra (Super) High Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
OEM code
C13T865140
Country of origin
China
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
90 mm
Package depth
160 mm
Package height
115 mm
Package weight
0.562 g
Package type
Box
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.62 m
Products per pallet
648 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.62 m
Products per pallet (UK)
972 pc(s)
Products per pallet layer
72 pc(s)
Products per pallet layer (UK)
108 pc(s)
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
España 1 distributor(s)