location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-4701E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-4701E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069417641 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2021
Product end of life date
D-Link DCS-4701E user manual (7.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DCS-4701E user manual (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - CMOS 25.4 / 3 mm (1 / 3") 1.3 MP 1280 x 720 pixels
  • - Wired Ethernet LAN
  • - Night vision 30 m IR
  • - Digital zoom: 10x
  • - Bullet Vandal proof
  • - IP66
  • - White
  • - 445 g
Long product name D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels :
The long product name of D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Indoor/Outdoor, 1/3” CMOS, 1.3MP, HD 720p, 30 fps, WDR, Day/Night, IR LEDs (30m Max), 1 x Fast Ethernet RJ-45, PoE, IP66
More>>>
D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels:
The official description of D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- HD 720p, 30 fps
- LowLight+
- Day and night with ICR filter and IR LED
- 30m night vision
- Wide Dynamic Range
- 3D Noise Reduction
- Supports Power over Ethernet
- IP66 outdoor certified

Short summary description D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels:
This short summary of the D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-4701E, IP security camera, Indoor & outdoor, Wired, CE (Class A) CE LVD FCC (Class A) C-Tick, White, Bullet

Long summary description D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels:
This is an auto-generated long summary of D-Link DCS-4701E security camera Bullet IP security camera Indoor & outdoor 1280 x 720 pixels based on the first three specs of the first five spec groups.

D-Link DCS-4701E. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Product colour: White, Form factor: Bullet, Protection features: Vandal proof. Lens viewing angle, horizontal: 96°, Lens viewing angle, vertical: 54°, Lens viewing angle, diagonal: 108°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Digital zoom: 10x, Fixed focal length: 2.8 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Certification
CE (Class A) CE LVD FCC (Class A) C-Tick
Design
Form factor *
Bullet
Product colour *
White
Protection features
Vandal proof
International Protection (IP) code
IP66
Camera
Lens viewing angle, horizontal
96°
Lens viewing angle, vertical
54°
Lens viewing angle, diagonal
108°
Image sensor
Optical sensor size
25.4 / 3 mm (1 / 3")
Sensor type *
CMOS
Lens system
Digital zoom
10x
Focus adjustment
1.8
Fixed focal length
2.8 mm
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
1280 x 720 pixels
Total megapixels *
1.3 MP
Video formats supported
H.264, M-JPEG
Supported graphics resolutions
960 x 720, 1280 x 720 (HD 720)
Supported video modes
720p
Frame rate
30 fps
Full HD
No
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Storage
Built-in HDD *
No
Card reader integrated
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Interface
RJ-45
Security
Video motion detection
Yes
Power
Power source type *
PoE
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
DC output voltage
+12V
DC output current
1.5 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
65 mm
Depth
65 mm
Height
98.1 mm
Diameter
6.5 cm
Length
164 mm
Weight
445 g
Package width
137 mm
Package depth
208 mm
Package height
95 mm
Package weight
766.5 g
Other features
Compliance industry standards
PoE IEEE 802.3af
Technical details
Shipping (inner) case length
50.8 cm
Shipping (inner) case width
29.7 cm
Shipping (inner) case height
25 cm
Shipping (inner) case net weight
7.7 kg
Pallet gross weight (air)
357.8 kg
Master (outer) cases per pallet (air)
40 pc(s)
Products per pallet (air)
400 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
138.5 cm
Pallet gross weight (sea)
490.1 kg
Master (outer) cases per pallet (sea)
56 pc(s)
Products per pallet (sea)
560 pc(s)
Pallet height (sea)
188.5 cm
Shipping (inner) case gross weight
8.39 kg
Logistics data
Products per shipping (inner) case
10 pc(s)
Brand Image Product code Product Stock Price from
D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling D-Link DCS-2670L security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling
(show image)
DCS-2670L DCS-2670L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels D-Link DCS-4201 security camera Box IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-4201 DCS-4201 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels
(show image)
DCS-2230L DCS-2230L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels D-Link Home Monitor HD Box IP security camera Indoor 1280 x 720 pixels
(show image)
DCS-935L Home Monitor HD 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall D-Link DCS-7000L security camera Bullet IP security camera 1280 x 720 pixels Wall
(show image)
DCS-7000L DCS-7000L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk D-Link DCS-6045LKT security camera Dome IP security camera Indoor 1280 x 720 pixels Desk
(show image)
DCS-6045LKT DCS-6045LKT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)