location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U28E850R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU28E85KRS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086934381
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:15:58
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3840x2160 high resolution panel with 1ms response time
  • - 2x HDMI, 1xDP, USB Hub and ergonomic stand
  • - AMD Freesync for better gaming performance
Long product name Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28" TN LED, 3840 x 2160, 16:9, 370 cd/m², 1000:1, 1 ms, Display Port, Mini-Display Port, HDMI x 2, USB x 4
More>>>
Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:
The official description of Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover the detail of stunningly realistic UHD picture quality
The Samsung UE850 UHD monitor offers stunning Ultra HD picture quality that is ideal for a diverse range of professionals. Creative and analytical work alike will benefit from superb high-resolution images boasting a staggering 8 million pixels for that extra detail. Images are delivered at a resolution 4x greater than Full HD to make your viewing experience at work clearer than ever. Make your workspace more comfortable and productive with Ultra High Definition clarity.

Short summary description Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung U28E850R, 71.1 cm (28"), 3840 x 2160 pixels, LED, 1 ms, 700:1, Black

Long summary description Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Samsung U28E850R. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 1 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Experience billions of incredibly vibrant colours and the highest brightness level
Experience billions of incredibly vibrant colours and the highest brightness level

• 1 Billion Colours: With 1 billion colours, which is 64 times more colours than conventional monitors, images are so detailed, accurate and natural that they will take your breath away.
• Highest Brightness Level: With the highest brightness level of 370 cd/m², the picture quality is more vivid and brilliantly clear.

Powerful multitasking features for maximum productivity
Powerful multitasking features for maximum productivity

• PBP: Picture-by-Picture lets you view 2 different input sources on one screen while maintaining the picture quality of the original source.
• PIP 2.0: Multitask while you watch a variety of content, thanks to support for even more inputs with Picture-in-Picture 2.0. Resize the second picture to cover up to 25% of the screen and position it anywhere you please, and even control the sound settings with ease.

A professional ergonomic monitor for truly professional needs
A professional ergonomic monitor for truly professional needs

• HAS Stand: An ergonomically designed Height Adjustable Stand allows for flexible height adjustment up to 130 mm.
• 90° Pivot & Auto OSD Rotation: Change your monitor perspective from horizontal to vertical with 90° pivot rotation. When the screen pivots, Auto OSD Rotation automatically adjusts the OSD to the screen.
• Tilt: Easily and smoothly tilt the screen forward 20° and backwards 5° for comfortable viewing.
• Premium Design: Features a premium titanium silver & black metallic body with a sophisticated matte finish.

Easy on the eyes for a more comfortable viewing experience
Easy on the eyes for a more comfortable viewing experience

• Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button.
• Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.

Take your entertainment to new heights of immersion and comfort
Take your entertainment to new heights of immersion and comfort

• AMD FreeSync: Dynamically syncs the screen refresh rate with the frame rate of your content to minimise input latency and dramatically reduce image tearing and stutter during gaming.
• Upgraded HDMI Support: With an upgraded HDMI that supports UHD resolutions at a 60 Hz refresh rate, 4K content plays smoothly without delay, even when connected to AV devices.
• Game Mode: Instantly adjust your monitor settings for an optimised gaming experience through the on-screen display. Game Mode improves the darkness of the picture so that you can see all the action vividly.
• Fast 1 ms Response Time: See even the fastest on-screen motion clearly without any motion blur, judder or ghosting because of the super fast 1 ms Response Time.

Maximise your workplace efficiency with a more organised setup
Maximise your workplace efficiency with a more organised setup

Samsung’s UE850 includes several simple but useful features that help to organise your professional workspace and let you focus on your work. VESA 100 x 100 compatibility enables wall mounting, while the built-in power supply means you don’t need an additional adaptor. Also the integrated cable holder, conveniently located on the rear of the stand, keeps all your monitor cable connections in place.

Expand functionality and convenience with advanced connectivity
Expand functionality and convenience with advanced connectivity

• Quad Interface: Provides seamless connectivity with a triple interface between your PC and AV equipment with 2 different HDMI ports, DisplayPort 1.2, and Mini DisplayPort (also supports Thunderbolt).
• USB 3.0 Hub: 4 fast USB connections replace the need for a docking station.
• USB Super Charging: Charge mobile devices 3x faster with USB 3.0.

Optional mountable USB soundbar
Optional mountable USB soundbar

The ability to access multimedia content on workplace devices is becoming increasingly important for businesses. In order to accommodate this need, the Samsung UE850 can be fitted with an optional USB soundbar. Thanks to a seamless mounting system, the soundbar attaches to the back of the monitor to provide the same benefit as a built-in speaker. This convenient add-on delivers quality sound (2.5W) while saving space and keeping your workspace more organised.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
71.1 cm (28")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
370 cd/m²
Response time
1 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
1.073 billion colours
Pixel pitch
0.16 x 0.16 mm
Viewable size, horizontal
62.1 cm
Viewable size, vertical
34.1 cm
Colour gamut
72%
Display brightness (min)
310 cd/m²
Peak luminance ratio
98%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Yes
Design
Product colour *
Black
Safety
UL 60950-1, CSA (Canada): CSA C22.2 No. 60950-1, TUV (Germany): EN60950-1, NEMKO (Norway): EN60950-1, KC Korea K60950- 1, CCC (China): GB 4943-2011, PSB (Singapore): IEC60950-1, GOST (Russia): IEC60950-1, EN55022, SIQ (Slovenia): IEC60950-1, EN55022, 1, EN55022, NOM (Mexico): NOM-019-SCFI-1993, IRAM (Argentina): IEC60950-1, SASO (Saudi Arabia): IEC60950-1; CNS14336-4 (Taiwan); Portaria 170/201 (Brazil)
Certification
FCC (USA) FCC Part 15, Subpart B class A, CE (Europe) EN55022, EN55024, VCCI (Japan) V-3 (CISPR22), KCC (Korea):KN22, KN24, C-Tick (Australia): AS/NZS3548 (CISPR22) , CCC(China) :GB 9254-2008, GB 17625.1-2013,CNS 13438(Taiwan)
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone outputs
1
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Ergonomics
Pivot
Yes
Pivot angle
-1.5 - 91.5°
Swivelling
Yes
Swivel angle range
-25 - 25°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Picture-in-Picture
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
39 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A++ to E
Annual energy consumption
56 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
661.1 mm
Depth (with stand)
260.6 mm
Height (with stand)
421.5 mm
Weight (with stand)
7.43 kg
Width (without stand)
661.1 mm
Depth (without stand)
60.7 mm
Height (without stand)
384.5 mm
Weight (without stand)
4.94 kg
Packaging data
Stand type
HAS stand
Package width
738 mm
Package depth
327 mm
Package height
503 mm
Package weight
10.7 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Picture-by-Picture (PbP)
Yes
Easy to install
Yes
Contrast ratio
700:1
ECO mode
Yes
Samsung Magic Function
MagicAngle, MagicBright, MagicRotation Auto
Sleep timer
Yes
Active display area (W x H)
341.28 x 620.93 mm
No flickering
Yes
Samsung Eye Saver Mode
Yes
On/Off timer
Yes
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:55:59
Uk has collected 11 expert reviews for Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uk.hardware.info
Updated:
2017-08-12 02:54:58
The amount of Ultra HD monitors available on the market grows steadily while their prices continue to drop. If you need a new monitor, you definitely want to consider an UHD-model. This test offers you a good overview, as we test 22 of these monitors...
Bottom line This year there is more choice than ever if you are looking for a new monitor. Even within the ultra hd segment there is a lot to choose from. Of the 22 monitors that we tested for this article, none of them are straight up bad monitors. Overall we can...
0%
apcmag.com
Updated:
2017-08-27 03:26:35
So what separates a ‘gaming monitor' from your normal display? Usually, one or more of the following: Playing games at 120Hz or 144Hz allows you to play them at 120fps or 144fps, and with twice the frequency of updates everything feels more fluid, smooth...
80%
Brand Image Product code Product Stock Price from
Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU28E570DS LU28E570DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27E450D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S27E450D LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27E45UDS S27E450D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S27E650C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27E65KCS S27E650C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27E650X LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black Samsung S27E650X LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
LS27E65UXS S27E650X 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU28E590DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU28E590DS LU28E590DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S27D850T LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Green Samsung S27D850T LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black, Green
(show image)
LS27D85KTSN S27D850T 0.00
(excl. VAT)
0 (incl. VAT)