location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LU28E570DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU28E570DS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088385051
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:31:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2021
Product end of life date
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 71.1 cm (28")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 1 ms 370 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - G 29 kWh
Long product name Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver :
The long product name of Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28" LED, 3840 x 2160, 16:9, TN, 370 cd/m2, 1 ms, DP x 1, HDMI x 2, 1 x Headphone, 660 x 468.5 x 187.1 mm, Black
More>>>
Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
The official description of Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover the detail of stunningly realistic UHD picture quality
The Samsung UE590 UHD monitor offers PC viewing, gaming and more, all in stunning Ultra HD picture quality. Superb images that boast a staggering 8 million pixels are delivered at a resolution 4x greater than Full HD. See your 4K content the way it was meant to be seen, with realistic detail that makes you feel like you’re really there. Experience a new level of clarity in Ultra High Definition.

Take your entertainment to new heights of immersion and comfort
- AMD FreeSync: Dynamically syncs the screen refresh rate with the frame rate of your content to minimise input latency and dramatically reduce image tearing and stutter during gaming.
- Upgraded HDMI Support: With an upgraded HDMI that supports UHD resolutions at a 60Hz refresh rate, 4K content plays smoothly without delay, even when connected to AV devices.
- Game Mode: Instantly adjust your monitor settings for an optimised gaming experience through the on-screen display. Game Mode improves the darkness of the picture so that you can see all the action vividly.
- Fast 1ms Response Time: See even the fastest on-screen motion clearly without any motion blur, judder or ghosting.

Experience unbeatable picture quality with razor sharp resolution and billions of colours
- 1 Billion Colours: With 64 times more colours than conventional monitors, images are so detailed, accurate and natural that they will take your breath away.
- Highest Brightness Level: With the highest brightness level of 370 cd/㎡, the picture quality is more vivid and brilliantly clear.

Powerful multitasking features for maximum productivity
- PBP: Picture-by-Picture lets you view 2 different input sources on one screen while maintaining the picture quality of the original source.
- PIP 2.0: Multitask while you watch a variety of content, thanks to support for even more inputs with Picture-in-Picture 2.0. Resize the second picture to cover up to 25% of the screen and position it anywhere you please, and even control the sound settings with ease.

Enhanced connectivity with a triple interface
The UE590 features a hardware interface with useful and advanced connections to maximize your gaming experience. It provides seamless connectivity with your PC and AV equipment with DisplayPort 1.2 and 2 different HDMI ports making it the perfect partner for your game console as well as your PC.

Sophisticated design in matte black & T-shaped stand with a metallic touch
- Sophisticated Design: With thoughtful design and engineering, the UE590 is much more than a monitor with stunning looks—it’s carefully designed to keep the focus on your content viewing pleasure. It comes with a stunning matte black body framed perfectly by a narrow bezel with a metallic rim, elevated by a T-shaped stand with a matching metallic touch.
- VESA Support: With support for VESA 75 X 75, you can easily mount it on any wall.
- Tilt: Easily and smoothly tilt the screen forward 20° and backwards 2° for comfortable viewing.

Easy on the eyes for a more comfortable viewing experience
- Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button.
- Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.

Short summary description Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This short summary of the Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LU28E570DS, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black, Silver

Long summary description Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
This is an auto-generated long summary of Samsung LU28E570DS LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver based on the first three specs of the first five spec groups.

Samsung LU28E570DS. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black, Silver

Display
Display diagonal *
71.1 cm (28")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
370 cd/m²
Response time
1 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.16 x 0.16 mm
Viewable size, horizontal
62.1 cm
Viewable size, vertical
34.1 cm
Colour gamut
72%
Display brightness (min)
310 cd/m²
3D
No
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black, Silver
Certification
Windows 10
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Audio input
No
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Ergonomics
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 20°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
29 kWh
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
413722
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
DisplayPort
Manual
Yes
Weight & dimensions
Width (with stand)
660.9 mm
Depth (with stand)
187.1 mm
Height (with stand)
468.5 mm
Weight (with stand)
5.28 kg
Width (without stand)
660.9 mm
Depth (without stand)
73.5 mm
Height (without stand)
381.3 mm
Weight (without stand)
4.71 kg
Packaging data
Package width
740 mm
Package depth
461 mm
Package height
141 mm
Package weight
7.75 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC
Other features
Display
LED
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Picture-by-Picture (PbP)
Yes
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicAngle
Samsung Eye Saver Mode
Yes
Brand Image Product code Product Stock Price from
Samsung LU28H750UQU LED display 70.9 cm (27.9") 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU28H750UQU LED display 70.9 cm (27.9") 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU28H750UQU LU28H750UQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LU28E85KRS U28E850R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LU24E85KRS U24E850R 0.00
(excl. VAT)
0 (incl. VAT)