location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Telekom ZyXEL Speedlink 5501 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telekom Check ‘Telekom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZyXEL Speedlink 5501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40283827
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telekom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Telekom ZyXEL Speedlink 5501 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
More>>>
Short summary description Telekom ZyXEL Speedlink 5501 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White:
This short summary of the Telekom ZyXEL Speedlink 5501 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Telekom ZyXEL Speedlink 5501, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, VDSL2, Black, White

Long summary description Telekom ZyXEL Speedlink 5501 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White:
This is an auto-generated long summary of Telekom ZyXEL Speedlink 5501 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White based on the first three specs of the first five spec groups.

Telekom ZyXEL Speedlink 5501. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPS. Voice codecs: G.168, G.711, G.726, Supported network protocols: IPv6, Telnet/TFTP. Product colour: Black, White

Brand Image Product code Product Stock Price from
Telekom

Telekom Speedport W 724V wireless router
(show image)
40266290 Speedport W 724V 0.00
(excl. VAT)
0 (incl. VAT)
Telekom

Telekom Speedport Entry 2 wireless router Fast Ethernet White
(show image)
40282047 Speedport Entry 2 0.00
(excl. VAT)
0 (incl. VAT)
Telekom

Telekom Speedbox LTE III wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black
(show image)
99921755 Speedbox LTE III 0.00
(excl. VAT)
0 (incl. VAT)
Telekom

Telekom Speedport LTE II wireless router 4G White
(show image)
40264880 Speedport LTE II 0.00
(excl. VAT)
0 (incl. VAT)