location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Telekom Speedport W 724V wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telekom Check ‘Telekom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedport W 724V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40266290
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025125528556
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telekom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2019 17:59:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Telekom Speedport W 724V wireless router:
This short summary of the Telekom Speedport W 724V wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Telekom Speedport W 724V

Long summary description Telekom Speedport W 724V wireless router:
This is an auto-generated long summary of Telekom Speedport W 724V wireless router based on the first three specs of the first five spec groups.

Telekom Speedport W 724V

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:48:59
Uk has collected 5 expert reviews for Telekom Speedport W 724V wireless router and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Brand Image Product code Product Stock Price from
Telekom

Telekom Speedport Neo wireless router Gigabit Ethernet White
(show image)
40285078 Speedport Neo 0.00
(excl. VAT)
0 (incl. VAT)
Telekom

Telekom Speedport Hybrid wireless router Gigabit Ethernet 4G White
(show image)
40275352 Speedport Hybrid 0.00
(excl. VAT)
0 (incl. VAT)
Telekom

Telekom ZyXEL Speedlink 5501 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White
(show image)
40283827 ZyXEL Speedlink 5501 0.00
(excl. VAT)
0 (incl. VAT)
Telekom

Telekom Digibox Standard wireless router Gigabit Ethernet Black, White
(show image)
40285108 Digibox Standard 0.00
(excl. VAT)
0 (incl. VAT)
Telekom

Telekom Digibox Premium wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White
(show image)
40285107 Digibox Premium 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)