location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24E390HL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24E390HL
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:01:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 59.9 cm (23.6") LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 1000:1
  • - 21 W
Long product name Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.6" (59.8 cm) PLS, 1920 x 1080, 250 cd/m², 16:9, 4 ms, D-Sub, HDMI
More>>>
Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
The official description of Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Define your space with a stylish new design accentuated by slim bezels and soft blue light
- New Slim ToC: With a beautiful new semi-transparent blue finish, Samsung’s innovative Touch of Colour technology optimises your living space and completely sets it apart.
- Slim Narrow Bezel: The bezels on all four sides are super slim, especially the one running along the bottom. Not only does it deliver a clean and modern look, it naturally draws your eyes to the screen.
- T-Shaped Stand: Using Touch of Colour for the T-shape stand completes the ensemble with a refined, minimal finish.

Brilliant picture quality for the optimal viewing experience
- Wide Viewing Angle: Delivers a 178° wide viewing angle horizontally and vertically for an optimal and comfortable viewing experience from any angle.
- FHD: Provides clean and crisp picture quality in 1920 x 1080 resolution.

Easy on the eyes for a more comfortable viewing experience
- Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button.
- Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.

Save energy and the environment with this eco-friendly monitor
- Eco Saving Plus: Eco-saving technology reduces screen brightness for increased energy efficiency. In addition to the two standard manual settings (Minimum at 25% and Maximum at 50%), there is now a brand new Auto Setting that reduces energy up about 10%, based on the luminescence of the screen’s black sections. The screen brightness transitions fluidly while simultaneously saving energy.
- PVC Free: Monitor mechanisms and circuits are constructed without PVC making for an eco-friendly device, lessening environmental impact.

Enjoy smooth images even during fast moving scenes
A truly fast 4 ms response time lets you see even the fastest on-screen motion clearly and smoothly with less motion blur, judder and ghosting.

Upscale your view with better quality and picture
Magic Upscale improves resolution of lower quality images and video so you can enjoy enhanced quality regardless of the original source.

Short summary description Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24E390HL, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S24E390HL. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
4 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2715 x 0.2715 mm
Viewable size, horizontal
52.1 cm
Viewable size, vertical
29.3 cm
Peak luminance ratio
98%
Performance
Game mode
Yes
Windows operating systems supported
Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Yes
Mac operating systems supported
Yes
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Headphone out *
Yes
Headphone outputs
1
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
Cable lock slot *
No
Tilt adjustment
Yes
Ergonomics
Tilt angle range
-2 - 15°
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
0.3 W
Power consumption (max)
25 W
AC input voltage
100 - 240 V
Annual energy consumption
30 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
548.3 mm
Depth (with stand)
181.9 mm
Height (with stand)
409 mm
Weight (with stand)
4.02 kg
Width (without stand)
548.3 mm
Depth (without stand)
69.9 mm
Height (without stand)
333.3 mm
Weight (without stand)
3.47 kg
Packaging data
Package width
614 mm
Package depth
391 mm
Package height
140 mm
Package weight
5.17 kg
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
VGA
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicUpscale, MagicBright
No flickering
Yes
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
A
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-13 02:48:04
Uk has collected 6 expert reviews for Samsung S24E390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
pcmonitors.info
Updated:
2017-09-28 02:40:20
The Samsung S24D390HL impressed us with its combination of colour quality, impressive default setup, keen responsiveness and overall value for money. The design wasn't to everyone's taste, though, and the included stand could be considered a bit flimsy (o...
Good Strong gamma tracking straight from the box and a rich and varied image from the AD-PLS panel with generous sRGB coverage and relatively light matte screen surface (less grainy than competing AH-IPS models), Pleasing static contrast and the inclusion of a...
Bad Some slight adjustments required to colour channels to better balance things and some slight graininess from the screen surface in places – although nothing most users would find problematic, ‘PLS glow' is present, as expected, which eats away at peripher...
Bottom line The Samsung S24E390HL is the successor to the S24D390HL, a monitor for which we have been full of praise and happily recommending to users. Without shifting away to using a different panel, there was really little that could be done to improve on the core...
86%
Brand Image Product code Product Stock Price from
Samsung S24F352 LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung S24F352 LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LS24F352FHU-AE S24F352 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24F350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black Samsung S24F350FHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black
(show image)
LS24F350FHU S24F350FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24F352 computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD LED Black Samsung S24F352 computer monitor 59.7 cm (23.5") 1920 x 1080 pixels Full HD LED Black
(show image)
LS24F352FHU S24F352 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LS24F356FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung LS24F356FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LS24F356FHU LS24F356FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black Samsung C24F390FHU LED display 59.7 cm (23.5") 1920 x 1080 pixels Full HD Black
(show image)
LC24F390FHU C24F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black Samsung U24E850R LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LU24E85KRS U24E850R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU24E590DS LED display 59.7 cm (23.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU24E590DS LU24E590DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue Samsung S24D390HL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black, Blue
(show image)
LS24D390HL S24D390HL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)