location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 65LX341C TV 163.8 cm (64.5") Full HD Black 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65LX341C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65LX341C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0719192196902 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 65LX341C TV 163.8 cm (64.5") Full HD Black 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 163.8 cm (64.5") LED Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 350 cd/m² 8 ms 1400:1
  • - ATSC NTSC
  • - VESA mounting 300 x 300 mm
  • - 66 W
Warranty: 2-Year Limited Warranty
Long product name LG 65LX341C TV 163.8 cm (64.5") Full HD Black 350 cd/m² :
The long product name of LG 65LX341C TV 163.8 cm (64.5") Full HD Black 350 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65" FHD Edge-LED TV (1920 x 1080 px), 8 ms, ATSC/QAM/VSB, HDMI, D-Sub, USB 2.0, RS-232C, 28.8 kg
More>>>
LG 65LX341C TV 163.8 cm (64.5") Full HD Black 350 cd/m²:
The official description of LG 65LX341C TV 163.8 cm (64.5") Full HD Black 350 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB CLONING
The USB Cloning feature allows you to simply copy the TV settings onto all TVs using a USB stick, a process that is fully automated to save time without having to set each TV one by one.

WELCOME SCREEN
Welcome visitors with a warm greeting message that includes your business name and logo.

RS232C CONTROL
Via the TV's RS-232C port, you can remotely control multiple TVs' power and volume settings simultaneously.

EXTERNAL SPEAKER OUT
Enhance the entertainment experience by adding an additional speaker, visitors to listen to and control the TV audio from anywhere in your business area, including restrooms.

USB 2.0
You can play images and videos from and record TV programs to external storage devices. Immediate recording and reserved recording options are available.

Short summary description LG 65LX341C TV 163.8 cm (64.5") Full HD Black 350 cd/m²:
This short summary of the LG 65LX341C TV 163.8 cm (64.5") Full HD Black 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 65LX341C, 163.8 cm (64.5"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black

Long summary description LG 65LX341C TV 163.8 cm (64.5") Full HD Black 350 cd/m²:
This is an auto-generated long summary of LG 65LX341C TV 163.8 cm (64.5") Full HD Black 350 cd/m² based on the first three specs of the first five spec groups.

LG 65LX341C. Display diagonal: 163.8 cm (64.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 1400:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Display
Display diagonal *
163.8 cm (64.5")
HD type *
Full HD
Display technology *
LED
LED backlighting type
Edge-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Auto, Zoom
Display brightness *
350 cd/m²
Response time
8 ms
Contrast ratio (typical) *
1400:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC
Digital signal format system *
ATSC
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Sound modes
Game, Movie, Music, News, Sports, Standard
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Performance
Video formats supported
DIVX HD
Audio formats supported
AAC, AC3, HE-AAC, LPCM, MP3
Image formats supported
JPG
Picture processing technology
LG Triple XD Engine
24p support
Yes
USB cloning
Yes
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
RS-232C ports
1
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Card reader integrated
No
Power
Power consumption (typical) *
66 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
UL, FCC, cUL, NOM
Technical details
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1461 mm
Depth (with stand)
294 mm
Height (with stand)
899 mm
Weight (with stand)
34 kg
Width (without stand)
1461 mm
Depth (without stand)
39 mm
Height (without stand)
848 mm
Weight (without stand)
28.8 kg
Packaging data
Manual
Yes
Package width
1547 mm
Package depth
160 mm
Package height
970 mm
Package weight
41 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Other features
3D
No
Built-in speaker(s)
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Panel Lock
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)