location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Thru-the-Wall projection screen 182.9 cm (72")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thru-the-Wall
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23025
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Thru-the-Wall projection screen 182.9 cm (72") :
The long product name of Da-Lite Thru-the-Wall projection screen 182.9 cm (72"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thru-the-Wall Screen and Mirror System - Video format, Da-Plex screen, diagonal 72"
More>>>
Da-Lite Thru-the-Wall projection screen 182.9 cm (72"):
The official description of Da-Lite Thru-the-Wall projection screen 182.9 cm (72") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Da-Lite Thru-the-Wall (TTW) System is a rear projection package that comes complete with a factory framed rear projection screen of your choice and a Rear Projection Module (RPM).

The RPM is a precision made, aluminum extrusion based rear projection system custom engineered to meet the exacting requirements of today's digital projectors.

The RPM is standard with a fine-tuning projector mount cradle, which provides a host of alignment adjustments and features a mirror mounted by a three-point suspension system to ensure superior stability and flatness. The Perfect Mirror Adjustment Systems is a standard feature on all mirror systems for 42" x 60" and smaller mirrors.

Features:
- Screen and a screen frame of choice.
- Designed to the specific projector and screen criteria, and to the physical characteristics of the utilized space.
- Fine-Tuning Projector Cradle (a 6-Axis adjustment projector mount) standard on all units.
- Mirror(s) positively pre-located in the manufacturing process and therefore preset in a fixed position.
- Fine-Tuning Projector Cradle mounting plate design to accept the specified projector.
- Available as a one (single-fold) or two (double fold) mirror system.
- Standard with first surface projection grade mirror(s) up to 48" x 60".
- Frame constructed of heavy-duty aluminum extrusion with black anodized finish and a connector block of die cast zinc alloy with a black powder coat finish.
- Easily assembled utilizing unique 8mm T-bolts and serrated washer nuts.
- Perfect Image Mirror Management System to allow for precise image adjustment (for 36" x 50" and 42" x 60" mirrors).

Options:
- Heavy-Duty adjustable “fine tuning” cradle is available for projectors in excess of 50 pounds.
- Slide Projector Shelf.

Short summary description Da-Lite Thru-the-Wall projection screen 182.9 cm (72"):
This short summary of the Da-Lite Thru-the-Wall projection screen 182.9 cm (72") data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Thru-the-Wall, 182.9 cm (72")

Long summary description Da-Lite Thru-the-Wall projection screen 182.9 cm (72"):
This is an auto-generated long summary of Da-Lite Thru-the-Wall projection screen 182.9 cm (72") based on the first three specs of the first five spec groups.

Da-Lite Thru-the-Wall. Diagonal: 182.9 cm (72"), Format: Video

Performance
Overall screen size (Height x Width)
110 x 147 cm
Performance
Format
Video
Diagonal *
182.9 cm (72")
Brand Image Product code Product Stock Price from
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20030 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20033 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20034 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20035 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20036 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20037 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20038 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Mylar mirror projection screen Da-Lite Mylar mirror projection screen
(show image)
20241 Mylar mirror 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Mylar mirror projection screen Da-Lite Mylar mirror projection screen
(show image)
20243 Mylar mirror 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Mylar mirror projection screen Da-Lite Mylar mirror projection screen
(show image)
20244 Mylar mirror 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)