location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Holo screen projection screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Holo screen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20038
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite Holo screen projection screen :
The long product name of Da-Lite Holo screen projection screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Holo screen - Viewing area 66" x 101"
More>>>
Da-Lite Holo screen projection screen:
The official description of Da-Lite Holo screen projection screen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Da-Lite’s Holo Screen Rear Projection Screen

Holoscreen rear projection screens from Da-Lite Screen Company, Inc. have been specifically designed for use for high ambient light and point-of-sale applications. The Holoscreen is a single piece acrylic rear projection screen with a transparent blue tint.
- The Holoscreen offers a 4.0 on-axis gain with a 28º horizontal half angle and a 22º vertical half angle.
- The Holoscreen is available in sizes up to 66" x 101".
- Custom sizes available upon request.
- Recommended projection angle of 18-35º.
- Ideal for use in point-of-sale applications.

Short summary description Da-Lite Holo screen projection screen:
This short summary of the Da-Lite Holo screen projection screen data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Holo screen, 168 x 257 cm, Video, 1750 x 2 x 2570 mm

Long summary description Da-Lite Holo screen projection screen:
This is an auto-generated long summary of Da-Lite Holo screen projection screen based on the first three specs of the first five spec groups.

Da-Lite Holo screen. Format: Video

Performance
Overall screen size (Height x Width)
168 x 257 cm
Performance
Format
Video
Weight & dimensions
Dimensions (WxDxH)
1750 x 2 x 2570 mm
Brand Image Product code Product Stock Price from
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20030 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20033 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20034 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20035 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20036 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Holo screen projection screen Da-Lite Holo screen projection screen
(show image)
20037 Holo screen 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 170.2 cm (67") Da-Lite Thru-the-Wall projection screen 170.2 cm (67")
(show image)
23019 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 170.2 cm (67") Da-Lite Thru-the-Wall projection screen 170.2 cm (67")
(show image)
23020 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 170.2 cm (67") Da-Lite Thru-the-Wall projection screen 170.2 cm (67")
(show image)
23022 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)
Da-Lite Thru-the-Wall projection screen 182.9 cm (72") Da-Lite Thru-the-Wall projection screen 182.9 cm (72")
(show image)
23025 Thru-the-Wall 0.00
(excl. VAT)
0 (incl. VAT)