Da-Lite logo

Da-Lite Thru-the-Wall projection screen 170.2 cm (67")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48939
Info modified on:
21 Oct 2022, 10:14:32
Long product name Da-Lite Thru-the-Wall projection screen 170.2 cm (67"):

Thru-the-Wall Screen and Mirror System - Video format, Da-Plex screen, diagonal 67"

Da-Lite Thru-the-Wall projection screen 170.2 cm (67"):

The Da-Lite Thru-the-Wall (TTW) System is a rear projection package that comes complete with a factory framed rear projection screen of your choice and a Rear Projection Module (RPM).

The RPM is a precision made, aluminum extrusion based rear projection system custom engineered to meet the exacting requirements of today's digital projectors.

The RPM is standard with a fine-tuning projector mount cradle, which provides a host of alignment adjustments and features a mirror mounted by a three-point suspension system to ensure superior stability and flatness. The Perfect Mirror Adjustment Systems is a standard feature on all mirror systems for 42" x 60" and smaller mirrors.

Features:
- Screen and a screen frame of choice.
- Designed to the specific projector and screen criteria, and to the physical characteristics of the utilized space.
- Fine-Tuning Projector Cradle (a 6-Axis adjustment projector mount) standard on all units.
- Mirror(s) positively pre-located in the manufacturing process and therefore preset in a fixed position.
- Fine-Tuning Projector Cradle mounting plate design to accept the specified projector.
- Available as a one (single-fold) or two (double fold) mirror system.
- Standard with first surface projection grade mirror(s) up to 48" x 60".
- Frame constructed of heavy-duty aluminum extrusion with black anodized finish and a connector block of die cast zinc alloy with a black powder coat finish.
- Easily assembled utilizing unique 8mm T-bolts and serrated washer nuts.
- Perfect Image Mirror Management System to allow for precise image adjustment (for 36" x 50" and 42" x 60" mirrors).

Options:
- Heavy-Duty adjustable “fine tuning” cradle is available for projectors in excess of 50 pounds.
- Slide Projector Shelf.

Short summary description Da-Lite Thru-the-Wall projection screen 170.2 cm (67"):

Da-Lite Thru-the-Wall, 170.2 cm (67")

Long summary description Da-Lite Thru-the-Wall projection screen 170.2 cm (67"):

Da-Lite Thru-the-Wall. Diagonal: 170.2 cm (67"), Format: Video

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.