location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 305 x 173 mm LB S904 Laptop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
305 x 173 mm LB S904
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6097-L361
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026784504
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu 305 x 173 mm LB S904 Laptop
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Black
  • - Anti-glare
  • - LCD 16:9
  • - Widescreen
Long product name Fujitsu 305 x 173 mm LB S904 Laptop :
The long product name of Fujitsu 305 x 173 mm LB S904 Laptop. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Privacy filter 305 x 173 mm for LB S904 touch
More>>>
Fujitsu 305 x 173 mm LB S904 Laptop:
The official description of Fujitsu 305 x 173 mm LB S904 Laptop as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For protection and privacy

Privacy filters allow you work with peace of mind on public transport or in public places. It prevents a person from viewing data on the display from the right or left side. In fact only the user sitting in front of the display will have a clear view of the contents.

Short summary description Fujitsu 305 x 173 mm LB S904 Laptop:
This short summary of the Fujitsu 305 x 173 mm LB S904 Laptop data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 305 x 173 mm LB S904, 16:9, Laptop, Anti-glare

Long summary description Fujitsu 305 x 173 mm LB S904 Laptop:
This is an auto-generated long summary of Fujitsu 305 x 173 mm LB S904 Laptop based on the first three specs of the first five spec groups.

Fujitsu 305 x 173 mm LB S904. Aspect ratio: 16:9. Suitable for: Laptop

Design
Suitable for *
Laptop
Filter colour
Black
Material
Plastic
Features
Display filter features *
Anti-glare
Display types supported *
LCD
Features
Aspect ratio
16:9
Screen format
Widescreen
Compatibility
Lifebook S904 Touch
Weight & dimensions
Width
305 mm
Height
173 mm
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)