location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S935
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S9350M6TABBE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054681971100
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:11:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight Gloss 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 256 GB SSD DVD Super Multi
  • - Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 77 Wh
  • - Windows 8.1 Pro 64-bit
Warranty: 2 year collect & return, upgradable up to 5 year on-site
Long product name Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver :
The long product name of Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U Processor (3M Cache, up to 2.70 GHz), 8GB DDR3L 1600MHz, 256GB SSD, 13.3" LED FHD Touch 1920 x 1080, Gigabit LAN, WLAN, UMTS, Bluetooth, WebCam, Windows 8.1 Pro 64-bit / Windows 10 Pro
More>>>
Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver:
The official description of Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Notebook LIFEBOOK S935 is a lightweight, touch-enabled notebook for frequent travelers. An ideal travel companion, it combines full functionality with an exceptional lightweight design starting at 1.24 kg and a battery runtime spanning over two working days. Its crystal clear 33.8 cm (13.3-inch) WQHD anti-glare display option enables best viewing comfort.

Numerous features, such as Fujitsu’s famous modular bay concept, optional 4G/LTE connectivity and a backlit keyboard help you to concentrate on your business while on the move. Moreover, a wide range of enterprise class security features and the unique palm vein sensor option guarantee ultimate protection of your company data. Choose the port replicator for best-in-class convenience in the office.

Short summary description Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver:
This short summary of the Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S935, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S935. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8.1 Pro

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
350 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
12 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Graphics card Open GL support
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Mobile network generation
3G
3G standards
UMTS
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee Multi Access Security
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
7100 mAh
Battery capacity *
77 Wh
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, Supervisor, HDD, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Compliance certificates
RoHS
Certification
HCT / HCL entry / WHQL, CE, CB, WEEE
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
319 mm
Depth
215 mm
Height
26.5 mm
Weight *
1.37 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Disc types supported
CD, DVD
3D
No
Maximum internal memory (64-bit)
12 GB
Intel® Virtualization Technology (Intel® VT)
VT-x, VT-d
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:19:32
Uk has collected 20 expert reviews for Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8.1 Pro Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
crn.com.au
Updated:
2016-11-14 20:19:32
When we initially got our hands on the Fujitsu Lifebook S935, the first thing to ask was, Why haven't we seen a Fujitsu laptop in the wild before, especially one with a $2,888 price tag?It's probably because Fujitsu doesn't make consumer laptops. Fujitsu'...
0%
notebookcheck.net
Updated:
2016-11-14 20:19:32
Modular. Fujitsu's 13.3-inch machine offers everything a modern business notebook needs. The module slot allows some customization for the user's own needs...
Good Bright, contrast-rich IPS monitor, Fast SSD, Works quietly most of the time, Barely warms up, Module slot, 3-year warranty, LTE Modem...
Bad Reflecting monitor...
Bottom line The Fujitsu Lifebook S935. Test model provided by Fujitsu.With the Lifebook S935, Fujitsu brings a Broadwell upgrade to the Lifebook S904 onto the market. The only visible innovations include the PalmSecure Sensor, which replaces the fingerprint reader, a...
86%