location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-H100R label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-H100R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-H100R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766737425 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:11:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-H100R label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Maximum printing width: 1.2 cm Print speed: 20 mm/sec
  • - Display: LCD
  • - 390 g
More>>>
Short summary description Brother PT-H100R label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC:
This short summary of the Brother PT-H100R label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-H100R, ABC, TZe, Thermal transfer, 180 x 180 DPI, 20 mm/sec, AAA

Long summary description Brother PT-H100R label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC:
This is an auto-generated long summary of Brother PT-H100R label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC based on the first three specs of the first five spec groups.

Brother PT-H100R. Keyboard layout: ABC. Tape type: TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Battery type: AAA. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:12
Uk has collected 2 expert reviews for Brother PT-H100R label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe ABC and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2016-11-14 19:50:12
Completely self-contained label printers like the Brother P-touch PT-H100 ($34.99 direct), generally come in one of two form factors. Some, like the Editors’ Choice Brother P-touch PT-D200 offer a more or less rectangular shape, and are wider than you can...
Bottom line The Brother P-touch PT-H100 is handheld, completely self-contained, inexpensive, and easy to use...
60%
pcmag.com
Updated:
2016-11-14 19:50:12
Completely self-contained label printers like the Brother P-touch PT-H100 ($34.99 direct), generally come in one of two form factors. Some, like the Editors' Choice Brother P-touch PT-D200%displayPrice% at %seller% offer a more or less rectangular shape...
Good Inexpensive. Easy to use. Designed to hold in one hand while entering text for a label with the other.
Bad Keyboard arrangement is alphabetical rather than QWERTY. LCD isn't backlit...
Bottom line The Brother P-touch PT-H100 is an inexpensive option for printing plastic and fabric labels—in a variety of label types, widths, and colors—with no computer needed...
70%
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)