location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 802.11g Wireless VPN Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
802.11g Wireless VPN Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-824VUP+/E show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name D-Link 802.11g Wireless VPN Router wireless router :
The long product name of D-Link 802.11g Wireless VPN Router wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11g Wireless VPN Router
More>>>
D-Link 802.11g Wireless VPN Router wireless router:
The official description of D-Link 802.11g Wireless VPN Router wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DI-824VUP+ is an 802.11g wireless VPN router that combines broadband Internet sharing with robust VPN firewall security, print server
and built-in 4-port switch for ready printer and workstation connection. It's designed for office users looking for high wireless speed, secure
VPN connections, advanced firewall protection and policy-based content filtering security. This router gives your business a cost-effective way
to install a secure and fast network with bottleneck-free link to the outside world.

With built-in wireless LAN, a 4-port switch and print server, this
router provides ready connection for workstations, file servers and
printers, with or without the network wires. These built-in
functions save you the cost and trouble of installing a separate
wireless access point, an Ethernet switch and a print server.
At up to 54Mbps, the router provides wireless LAN users a very
high data transfer rate when operating with other 802.11g wireless
users. In addition, this router is also compatible with existing
802.11b and 802.11b+ wireless devices. This means that you may
sacrifice some of the router's high wireless speed when you mix
with your existing 802.11b and 802.11b+ devices, but you will not
lose any ability to communicate.
The router is equipped with embedded VPN support, allowing you
to create multiple IPSec tunnels to remote sites/clients. IPSec uses
strong encryption with DES, 3DES, AES and Automated Key
Management via IKE/ISAKMP. A VPN tunnel can be activated
from the router to a remote site or a mobile user for secured traffic
flow using triple DES encryption. This offers users a way to
confidentially access and transfer sensitive information. Multiple
VPN tunnels may be easily created without the need to setup IKE
(Internet Key Exchange) policies. In addition to VPN tunnels, the
router also supports VPN pass-through for those who want to use
their own VPN client software.

The router protects
your network from attacks and logs all attacks so you can check the
log file to find out what happened.
URL blocking and domain filtering are part of basic features offered
by router. These functions provide the benefit of limiting access to
undesirable Internet sites.
The router blocks and re-directs certain ports to limit the services
that outside users can access your network. Virtual Server Mapping
is used to re-task services to multiple servers. The router can be set
to allow separate FTP, Web and servers to share the same Internetvisible
IP address while still protecting your servers and
workstations from hackers.
A DMZ setting can be applied to a single client (such as a Web
server) behind the router to fully expose it to the Internet and ensure
complete Internet application compatibility even if the specific port
is not known. This allows you to set up web sites and e-commerce
business from your office while maintaining protection for the rest of
your office LAN.
The router provides a bi-directional parallel printer port and a USB
printer port, allowing you to share a parallel and a USB printer
among your office users to print files and web pages.

Short summary description D-Link 802.11g Wireless VPN Router wireless router:
This short summary of the D-Link 802.11g Wireless VPN Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 802.11g Wireless VPN Router, 13 channels, 0 - 55 °C, -20 - 70 °C, 5 - 95%, 320 g, 192 x 118 x 31 mm

Long summary description D-Link 802.11g Wireless VPN Router wireless router:
This is an auto-generated long summary of D-Link 802.11g Wireless VPN Router wireless router based on the first three specs of the first five spec groups.

D-Link 802.11g Wireless VPN Router. Channels quantity: 13 channels. Weight: 320 g. Dimensions (WxDxH): 192 x 118 x 31 mm, Maximum data transfer rate: 0.054 Gbit/s

Wireless LAN features
Channels quantity
13 channels
Network
Supports ISDN connection
No
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
320 g
Other features
Dimensions (WxDxH)
192 x 118 x 31 mm
Maximum data transfer rate
0.054 Gbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:33:52
Uk has collected 1 expert review for D-Link 802.11g Wireless VPN Router wireless router but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
xbitlabs.com
Updated:
2011-09-26 03:33:51
This is our second article about network equipment (the WL500g Premium router from ASUS was the first 802.11g-supporting device tested in our labs, for details see our article called ASUS WL500g Premium Wireless Internet Router Review) and the DI-824VU...
Good Good design, Many installation variants, Integrated Help system for the router’s settings, Large WiFi coverage area, Supports different modems, Printserver, VPNserver...
Bad Minor flaws in the webinterface, Low speed of the WAN and WLAN interfaces, Hard to take apart/assemble, Not very comprehensible indication system...
Bottom line So, what does this review come down to? My impressions about the DI-824VUP+ router are rather ambiguous. On one hand, the speed of its WAN and WLAN interfaces is low and there are some minor flaws in its web-interface. On the other hand, I couldn’t...
0%
Brand Image Product code Product Stock Price from
Eminent (WGRT04) Specs E-Tech Router 7431 wireless router Eminent (WGRT04) Specs E-Tech Router 7431 wireless router
(show image)
7431 (WGRT04) Specs E-Tech Router 7431 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC ADSL2 Barricade Router wireless router
(show image)
SMC7904BRA EU ADSL2 Barricade Router 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC ADSL2 Barricade Router wireless router
(show image)
SMC7904BRA NE ADSL2 Barricade Router 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DI-514/E wireless router Fast Ethernet Black, Silver D-Link DI-514/E wireless router Fast Ethernet Black, Silver
(show image)
DI-514/E DI-514/E 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RP614 wireless router NETGEAR RP614 wireless router
(show image)
RP614FS RP614 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)