"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14" "","","254392","","D-Link","DI-824VUP+/E","254392","","Wireless Routers","3982","","","802.11g Wireless VPN Router","20221021101432","ICECAT","1","215914","https://images.icecat.biz/img/norm/high/15743_254392-5400.jpg","300x200","https://images.icecat.biz/img/norm/low/15743_254392-5400.jpg","https://images.icecat.biz/img/gallery_mediums/img_254392_medium_1480929830_1031_26422.jpg","https://images.icecat.biz/thumbs/254392.jpg","","","D-Link 802.11g Wireless VPN Router wireless router","802.11g Wireless VPN Router","D-Link 802.11g Wireless VPN Router, 13 channels, 0 - 55 °C, -20 - 70 °C, 5 - 95%, 320 g, 192 x 118 x 31 mm","D-Link 802.11g Wireless VPN Router. Channels quantity: 13 channels. Weight: 320 g. Dimensions (WxDxH): 192 x 118 x 31 mm, Maximum data transfer rate: 0.054 Gbit/s","The DI-824VUP+ is an 802.11g wireless VPN router that combines broadband Internet sharing with robust VPN firewall security, print server\r\nand built-in 4-port switch for ready printer and workstation connection. It's designed for office users looking for high wireless speed, secure\r\nVPN connections, advanced firewall protection and policy-based content filtering security. This router gives your business a cost-effective way\r\nto install a secure and fast network with bottleneck-free link to the outside world.\r\n\r\nWith built-in wireless LAN, a 4-port switch and print server, this\r\nrouter provides ready connection for workstations, file servers and\r\nprinters, with or without the network wires. These built-in\r\nfunctions save you the cost and trouble of installing a separate\r\nwireless access point, an Ethernet switch and a print server.\r\nAt up to 54Mbps, the router provides wireless LAN users a very\r\nhigh data transfer rate when operating with other 802.11g wireless\r\nusers. In addition, this router is also compatible with existing\r\n802.11b and 802.11b+ wireless devices. This means that you may\r\nsacrifice some of the router's high wireless speed when you mix\r\nwith your existing 802.11b and 802.11b+ devices, but you will not\r\nlose any ability to communicate.\r\nThe router is equipped with embedded VPN support, allowing you\r\nto create multiple IPSec tunnels to remote sites/clients. IPSec uses\r\nstrong encryption with DES, 3DES, AES and Automated Key\r\nManagement via IKE/ISAKMP. A VPN tunnel can be activated\r\nfrom the router to a remote site or a mobile user for secured traffic\r\nflow using triple DES encryption. This offers users a way to\r\nconfidentially access and transfer sensitive information. Multiple\r\nVPN tunnels may be easily created without the need to setup IKE\r\n(Internet Key Exchange) policies. In addition to VPN tunnels, the\r\nrouter also supports VPN pass-through for those who want to use\r\ntheir own VPN client software.\r\n\r\nThe router protects\r\nyour network from attacks and logs all attacks so you can check the\r\nlog file to find out what happened.\r\nURL blocking and domain filtering are part of basic features offered\r\nby router. These functions provide the benefit of limiting access to\r\nundesirable Internet sites.\r\nThe router blocks and re-directs certain ports to limit the services\r\nthat outside users can access your network. Virtual Server Mapping\r\nis used to re-task services to multiple servers. The router can be set\r\nto allow separate FTP, Web and servers to share the same Internetvisible\r\nIP address while still protecting your servers and\r\nworkstations from hackers.\r\nA DMZ setting can be applied to a single client (such as a Web\r\nserver) behind the router to fully expose it to the Internet and ensure\r\ncomplete Internet application compatibility even if the specific port\r\nis not known. This allows you to set up web sites and e-commerce\r\nbusiness from your office while maintaining protection for the rest of\r\nyour office LAN.\r\nThe router provides a bi-directional parallel printer port and a USB\r\nprinter port, allowing you to share a parallel and a USB printer\r\namong your office users to print files and web pages.","https://images.icecat.biz/img/norm/high/15743_254392-5400.jpg","300x200","","","","","","","","","","Wireless LAN features","Channels quantity: 13 channels","Network","Supports ISDN connection: No","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 5 - 95%","Weight & dimensions","Weight: 320 g","Other features","Dimensions (WxDxH): 192 x 118 x 31 mm","Maximum data transfer rate: 0.054 Gbit/s","xDSL connection: No"